2931NM

Manufactured by ABB THOMAS & BETTS RUSSELLSTOLL

ABB THOMAS & BETTS 2931NM
ABB THOMAS & BETTS 2931NM
ABB THOMAS & BETTS 2931NM
ABB THOMAS & BETTS 2931NM
ABB THOMAS & BETTS 2931NM
ABB THOMAS & BETTS 2931NM
ABB THOMAS & BETTS 2931NM
ABB THOMAS & BETTS 2931NM
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$25.27
Save as much as 47%
Last Value Update: 2024-07-25
Product Description
Warranty

Description

  • 2931NM
  • CONDUIT CORD CONNECTOR
  • THREAD SIZE - IMPERIAL:3/4 NPT
  • THREAD SIZE - METRIC:-
  • CABLE DIAMETER MIN:0.31
  • CABLE DIAMETER MAX:0.56
  • CABLE GLAND MATERIAL:NYLON 6 (POLYAMIDE 6)
  • GLAND COLOUR:BLACK
  • IP / NEMA RATING:NOT RATED ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2931NM
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 2931NM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ABB THOMAS & BETTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$22.29
SKU: 16484502
Save Up To CAN$2.97!
Additional quantities available with standard lead time.
7 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$17.83
SKU: 16484503
Save Up To CAN$7.43!
2 in US

Never Used Radwell Packaging (Surplus)

CAN$14.71
SKU: 16484504
Save Up To CAN$10.55!
19 in US

Refurbished (Used, Repaired & Tested)

CAN$13.38
SKU: 16484505
Save Up To CAN$11.89!
o
Rush Available
1 in US
If you need a specific firmware or series relating to 2931NM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ABB THOMAS & BETTS 2931AL
2931AL

ABB THOMAS & BETTS

THOMAS & BETTS

CABLE/CORD GLAND, AL, 19.05MM/0.75IN, 10.974MM-14.224MM; THREAD SIZE - IMPERIAL:3/4 NPT; THREAD SIZE ...
Buy Surplus As Low As
CAN$17.83
ABB THOMAS & BETTS 2931S
2931S

ABB THOMAS & BETTS

THOMAS & BETTS

LIQUIDTIGHT STRAIN RELIEF CONNECTOR, 3/4 INCH, STRAIGHT, CORD RANGE 0.310 TO 0.560 INCH, THROAT DIAM ...
Buy Surplus As Low As
CAN$19.32
BANNER ENGINEERING SM312WQD
SM312WQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, DIFFUSE, MINI-BEAM, RANGE: 130 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR, 1 NPN / 1 ...
Buy Surplus As Low As
CAN$144.16
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$142.68
IN STOCK!
SIEMENS 5SB251
5SB251

SIEMENS

DIAZED FUSE LINK, 10 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$3.37
IN STOCK!
SICK WL12L-2B530A01
WL12L-2B530A01

SICK

SENSOR, RETRO-REFLECTIVE, POLARIZED, RED LASER, PNP/NPN, 18 M RANGE, ROTATABLE M12 4-PIN, (1018479)
Buy Surplus As Low As
CAN$713.39
IN STOCK!
SIEMENS 3NE1814-0
3NE1814-0

SIEMENS

FUSE LINK, SITOR, 20 AMP, 690 VAC, 250 VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$81.00
IN STOCK!
SIEMENS 8WA1822-7EF81
8WA1822-7EF81

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 2.5 A
Buy Surplus As Low As
CAN$1.96
SIEMENS 5SB231
5SB231

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK, 500 V, FOR CABLE AND LINE PROTECTION, GG, SIZE DII, E27, 6 AMP
Buy Surplus As Low As
CAN$6.34
IN STOCK!
SIEMENS 3NE4101
3NE4101

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH0, IN: 32 A, GR, UN AC: 1000 V, UN DC: 250 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 6SY7000-0AC72
6SY7000-0AC72

SIEMENS

FUSE LINK, 100A,700V
Buy Surplus As Low As
CAN$117.41
IN STOCK!
HAAS SDIST
SDIST

HAAS

PC BOARD
Buy Surplus As Low As
CAN$756.49
Repair Yours
CAN$541.47
SIEMENS 3NA3014
3NA3014

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, 3 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3136
3NA3136

SIEMENS

FUSE LINK, LV HRC, 160 AMP, 500 VAC, 440 VDC, BLADE TAG TYPE, 75 MM BODY LENGTH, 30 MM BODY WIDTH
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SIEMENS 3NA3142
3NA3142

SIEMENS

FUSE LINK, LV HRC, 224 AMP, GG, UN 500 VAC, UN 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA3254
3NA3254

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 355 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3372
3NA3372

SIEMENS

FURNAS ELECTRIC CO

FUSE ELEMENT LINK, LV HRC, 630 AMP, 500 VAC / 440 VDC, NH3, GG, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NA3814
3NA3814

SIEMENS

LV HRC FUSE, SIZE: NH000, 35 AMP, 500 VAC, 250 VDC, CLASS: GG, FRONT INDICATOR, LIVE GRIP LUGS, -20 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA6814-6
3NA6814-6

SIEMENS

FUSE ELEMENT, LV HRC, NH000, IN: 35 A, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED GRI ...
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NA6824
3NA6824

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 120 KA, 5.8 WATT, LV HRC, NH000-GL/GG
Buy Surplus As Low As
CAN$14.00
IN STOCK!