Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
ABB THOMAS & BETTS
 > 
STA KON
 > 
RF4-38

RF4-38

Manufactured by ABB THOMAS & BETTS STA KON

ABB THOMAS & BETTS RF4-38
ABB THOMAS & BETTS RF4-38
ABB THOMAS & BETTS RF4-38
ABB THOMAS & BETTS RF4-38 0
ABB THOMAS & BETTS RF4-38 1
ABB THOMAS & BETTS RF4-38 2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$8.00
Save as much as 46%
Last Value Update: 2024-07-31
Product Description
Alternate Part Numbers
Warranty

Description

  • RF438
  • TERMINAL
  • RING TONGUE 3/8IN CRIMP YELLOW
  • STUD SIZE - METRIC:M10
  • STUD SIZE - IMPERIAL:3/8
  • WIRE SIZE AWG MAX:4AWG
  • CONDUCTOR AREA CSA:-
  • PRODUCT RANGE:STA-KON RF SERIES
  • INSULATOR COLOUR:YELLOW
  • INSULATOR MATERIAL:NYLON (POLYAMIDE)ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RF4-38
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to RF4-38, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ABB THOMAS & BETTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.20
SKU: 16510423
Save Up To CAN$0.80!
Must Purchase Minimum Quantity Of 15
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.47
SKU: 16510424
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.75
SKU: 16510425
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.32
SKU: 16510426
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RF4-38, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ABB THOMAS & BETTS RF4-14
RF4-14

ABB THOMAS & BETTS

STA KON

TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; STUD SIZE - METRIC:M6; STUD SIZE - IMPERIAL:1/4; WIRE SIZE ...
Buy Surplus As Low As
CAN$4.62
ABB THOMAS & BETTS RF4516
RF4516

ABB THOMAS & BETTS

STA KON

TERMINAL, RING TONGUE, 5/16IN, YELLOW; STUD SIZE - METRIC:M8; STUD SIZE - IMPERIAL:5/16; WIRE SIZE A ...
Buy Surplus As Low As
CAN$4.53
SENSATA TECHNOLOGIES D1D40
D1D40

SENSATA TECHNOLOGIES

CRYDOM

RELAY, PANEL MOUNT, SCREW TERMINALS, DC SWITCH, 40-AMP, 100VDC, SPST-NO
Buy Surplus As Low As
CAN$85.61
IN STOCK!
GENERAL ELECTRIC CR123-C5.26A
CR123-C5.26A

GENERAL ELECTRIC

OVERLOAD THERMAL UNIT, HEATING ELEMENT, CLASS 20, PRICE/EACH
Buy Surplus As Low As
CAN$34.39
IN STOCK!
EATON CORPORATION J11
J11

EATON CORPORATION

CUTLER HAMMER

AUXILIARY CONTACT, 1 NO / 1 NC, NEMA A600 AC, NEMA R300 DC, SCREW TERMINALS, 9084A17G01
Buy Surplus As Low As
CAN$201.59
IN STOCK!
SIEMENS 3NE3 233
3NE3 233

SIEMENS

FUSE LINK, SITOR, 450AMP, 1000VAC, NH1, SZ 1/11OHM, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$330.00
IN STOCK!
SIEMENS 3NE4-124
3NE4-124

SIEMENS

FUSE, SITOR, 160A, 1000 VAC, SIZE 0
Buy Surplus As Low As
CAN$104.00
IN STOCK!
SIEMENS 8WA1822-7EF81
8WA1822-7EF81

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 2.5 A
Buy Surplus As Low As
CAN$1.96
SIEMENS 3NE8-021-1
3NE8-021-1

SIEMENS

FUSE LINK, SITOR, 100 AMP, 690 VAC, 440 VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, AR CLASS
Buy Surplus As Low As
CAN$87.00
IN STOCK!
SIEMENS 3NE1817-0
3NE1817-0

SIEMENS

FUSE LINK, SITOR, 50AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE1230-0
3NE1230-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 315 AMP, 690 VAC, GR.1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$178.00
IN STOCK!
SIEMENS 3NE1332-0
3NE1332-0

SIEMENS

SITOR FUSE LINK, SIZE NH2, 400 AMP, 690 VAC, 250 VDC, 100 KA, W/ BLADE CONTACTS, SIZE GS, FRONT INDI ...
Buy Surplus As Low As
CAN$194.00
IN STOCK!
SIEMENS 6SY70102AA02
6SY70102AA02

SIEMENS

FUSE INSERT T3 2A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$19.44
SIEMENS 6SY70102AA11
6SY70102AA11

SIEMENS

FUSE LINK NE3335. 560A, 1000V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,764.40
SIEMENS 3NA3242
3NA3242

SIEMENS

FUSE LINK, 224 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3805-6
3NA3805-6

SIEMENS

FUSE LINK, 16 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 1.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6144
3NA6144

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 250 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$44.00
IN STOCK!
SIEMENS 3ND1814
3ND1814

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 35 A, AM, UN AC: 500 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$39.00
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!