Home
 > 
Electrical Products
 > 
Electrical Accessory
 > 
ABBATRON LLC
 > 
HH SMITH
 > 
1517-102

1517-102

Manufactured by ABBATRON LLC HH SMITH

ABBATRON LLC 1517-102
ABBATRON LLC 1517-102
ABBATRON LLC 1517-102
ABBATRON LLC 1517-102
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$25.11
Save as much as 47%
Last Value Update: 2023-07-06
Product Description
Warranty

Description

  • 1517102
  • BINDING POST
  • 15A
  • #6-32
  • STUD
  • RED
  • PRODUCT RANGE:-
  • CURRENT RATING:15A
  • VOLTAGE RATING:-
  • CONTACT PLATING:GOLD PLATED CONTACTS
  • CONNECTOR MOUNTING:PANEL MOUNT
  • CONNECTOR COLOUR:RED
  • CONTACT MATERIAL:BRASS
  • BODY MATERIAL:BRASS ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1517-102
CategoryElectrical Products
SubcategoryElectrical Accessory
If you need a specific firmware or series relating to 1517-102, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ABBATRON LLC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$22.16
SKU: 19325744
Save Up To CAN$2.95!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$17.73
SKU: 19325745
Save Up To CAN$7.39!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$14.62
SKU: 19325746
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$13.30
SKU: 19325747
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1517-102, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ABBATRON LLC 181
181

ABBATRON LLC

HH SMITH

SHAFT LOCK ASSEMBLY; COLOUR:-; ACCESSORY TYPE:SHAFT LOCK ASSEMBLY; FOR USE WITH:-; PRODUCT RANGE:-; ...
Buy Surplus As Low As
CAN$4.26
IN STOCK!
SIEMENS 12BA106606
12BA106606

SIEMENS

FURNAS ELECTRIC CO

SWITCH START/STOP 3PHASE 2HP
Buy Surplus As Low As
CAN$88.64
SIEMENS HF324N
HF324N

SIEMENS

SAFETY SWITCH, 200 AMP, 3 POLE, 240 VAC, FUSIBLE, NEMA-1
Buy Surplus As Low As
CAN$1,466.93
Repair Yours
CAN$781.20
IN STOCK!
SIEMENS HNF361R
HNF361R

SIEMENS

HEAVY DUTY SAFETY SWITCH, 30 AMP, 3 POLE, 600 V, NON-FUSED
Buy Surplus As Low As
CAN$273.62
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS F-353
F-353

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH 100AMP 3POLE 600VAC FUSIBLE NEMA1
Buy Surplus As Low As
CAN$655.91
IN STOCK!
ALLEN BRADLEY 440N-G02095
440N-G02095

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, NON-CONTACT SWITCH, 2AMP, 230V, 1 NORMALLY CLOSED, RED MOLDED ABS PLASTIC, FRS 6 TYPE ...
Buy Surplus As Low As
CAN$228.98
ALLEN BRADLEY 1494V-DHL611
1494V-DHL611

ALLEN BRADLEY

DISCONNECT SWITCH 100AMP 3P 600V FUSIBLE W/HANDLE
Buy New
CAN$827.27
Repair Yours
CAN$553.04
EUCHNER NZ1HS31319CGMMF
NZ1HS31319CGMMF

EUCHNER

SAFETY SWITCH 073508
Buy Surplus As Low As
CAN$184.66
Repair Yours
CAN$251.38
EATON CORPORATION DT221UGK
DT221UGK

EATON CORPORATION

CUTLER HAMMER

30A/2P HD NON-FUSIBLE DOUBLE THROW SWITCH 240V NEMA 1
Buy Surplus As Low As
CAN$1,988.41
Repair Yours
CAN$1,058.40
IN STOCK!
OMRON D4DL1CFHB
D4DL1CFHB

OMRON

SAFE DOOR SW 1NO/1NC 110VACALT
Buy Surplus As Low As
CAN$341.25
Repair Yours
CAN$257.24
SICK WEU262223
WEU262223

SICK

115 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEAN, KEYED A/GND
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$559.50
ALLEN BRADLEY 440N-S32024
440N-S32024

ALLEN BRADLEY

GUARDMASTER LTD

INTERLOCK SWITCH, NON CONTACT, HOUSING S3, 1 N.C. & 1 N.O. SAFETY CONTACTS, NO AUXILIARY CONTACTS, 4 ...
Buy Surplus As Low As
CAN$103.41
AMERICAN HOFFMAN X6230
X6230

AMERICAN HOFFMAN

SAFETY SWITCH
Buy Surplus As Low As
CAN$357.50
Repair Yours
CAN$259.81
EATON CORPORATION DH362NRK
DH362NRK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, SINGLE-THROW SAFETY SWITCH, 60 A, NEMA 3R, PAINTED GALVANIZED STEEL, CLASS H, FUSIBLE ...
Buy Surplus As Low As
CAN$1,240.91
Repair Yours
CAN$762.00
IN STOCK!
EATON CORPORATION DH364NGK
DH364NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, FUSIBLE, HEAVY DUTY, NEMA 1, 200 AMPS, 3 POLE, 5 V, 4 W, AIC RATING 200 KA @ 600V, SI ...
Buy Surplus As Low As
CAN$1,796.36
Repair Yours
CAN$1,212.00
IN STOCK!
OMRON A104E31
A104E31

OMRON

SAFETY SWITCHES USERS GU
Buy Surplus As Low As
CAN$5.64
SNR 6001-ZZ
6001-ZZ

SNR

ROLLER BEARING
Buy Surplus As Low As
CAN$19.20
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!