Home
 > 
Machine Parts
 > 
Bushing
 > 
ABBATRON LLC
 > 
HH SMITH
 > 
8002L

8002L

Manufactured by ABBATRON LLC HH SMITH

ABBATRON LLC 8002L
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.94
Save as much as 46%
Last Value Update: 2023-07-06
Product Description
Warranty

Description

  • 8002L
  • STANDOFF
  • ALU
  • HEX M-F
  • 8-32
  • 19.05MM
  • STANDOFF MATERIAL:ALUMINUM
  • THREAD SIZE - METRIC:-
  • THREAD SIZE - IMPERIAL:8-32
  • STANDOFF TYPE:HEX MALE-FEMALE
  • BODY LENGTH:19.05MM
  • OVERALL LENGTH:28.58MM
  • EXTERNAL WIDTH:6.35MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8002L
CategoryMachine Parts
SubcategoryBushing
If you need a specific firmware or series relating to 8002L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ABBATRON LLC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.74
SKU: 123983832
Save Up To CAN$0.19!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.33
SKU: 123983833
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.15
SKU: 123983834
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.05
SKU: 123983835
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8002L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ABBATRON LLC 8001S
8001S

ABBATRON LLC

HH SMITH

STANDOFF, ALU, HEX M-F, 6-32, 31.75MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:-; THREAD SI ...
Buy Surplus As Low As
CAN$1.17
ABBATRON LLC 8040G
8040G

ABBATRON LLC

HH SMITH

SPACER, PHENOLIC ROUND NAT
Buy Surplus As Low As
CAN$0.42
EATON CORPORATION 20-964
20-964

EATON CORPORATION

CUTLER HAMMER

SINGLE ROW BALL BEARING
Buy Surplus As Low As
CAN$995.49
Repair Yours
CAN$687.60
REGAL REXNORD RPB-207-2
RPB-207-2

REGAL REXNORD

SEALMASTER

PILLOW BLOCK BEARING, 2-BOLT, 2-7/16 INCH BORE,
Buy Surplus As Low As
CAN$1,156.44
IN STOCK!
SKF 6022-2RS1
6022-2RS1

SKF

DISCONTINUED BY MANUFACTURER, BALL BEARING, 110MM BORE, 170MM OD, 28MM WIDTH
Buy Surplus As Low As
CAN$283.15
IN STOCK!
SKF 6313-ZZ
6313-ZZ

SKF

BALL BEARING
Buy Surplus As Low As
CAN$166.91
HUBBELL 6018
6018

HUBBELL

BOOT, WEATHERPROOF, STRAIGHT BLADE, BLACK
Buy Surplus As Low As
CAN$23.84
IN STOCK!
MISUMI BGCA6201ZZ
BGCA6201ZZ

MISUMI

BEARING
Buy Surplus As Low As
CAN$25.33
NSK 6006Z
6006Z

NSK

BALL BEARING, 600 SERIES, SINGLE ROW RADIAL AND DEEP GROOVE, 55 MM OD, 30 MM ID
Buy Surplus As Low As
CAN$58.12
IN STOCK!
PORTEC 011043
011043

PORTEC

BEARING
Buy Surplus As Low As
CAN$46.20
QUINCY AIR COMPRESSOR 2788
2788

QUINCY AIR COMPRESSOR

BEARING TR-CON 3.00 1.50 0.94W
Buy Surplus As Low As
CAN$58.12
SKF 16019
16019

SKF

95MM BORE DIAM, 145MM OD, OPEN DEEP GROOVE RADIAL BALL BEARING 16MM WIDE, 1 ROW, ROUND BORE, 9,330 L ...
Buy Surplus As Low As
CAN$365.11
TIMKEN 22310YMW33W800C4
22310YMW33W800C4

TIMKEN

TORRINGTON

BEARING SPHERICAL ROLLER 50MM ID 110MM OD
Buy Surplus As Low As
CAN$228.01
TIMKEN B-66
B-66

TIMKEN

TORRINGTON

DISCONTINUED BY MANUFACTURER, BEARING, NEEDLE ROLLER, 0.563 INCH OUTSIDE DIAMETER, 0.375 INCH WIDTH, ...
Buy Surplus As Low As
CAN$6.80
IN STOCK!
APOLLO VALVES BRG554025
BRG554025

APOLLO VALVES

BEARING
Buy Surplus As Low As
CAN$3.32
EATON CORPORATION 372649
372649

EATON CORPORATION

BUSSMANN FUSETRON

BEARING
Buy Surplus As Low As
CAN$4.74
SMC CY1F10R-266
CY1F10R-266

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$612.49
Repair Yours
CAN$443.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!