Home
 > 
Machine Parts
 > 
Hardware
 > 
ABBATRON LLC
 > 
HH SMITH
 > 
9249

9249

Manufactured by ABBATRON LLC HH SMITH

ABBATRON LLC 9249
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.17
Save as much as 46%
Last Value Update: 2023-07-06
Product Description
Warranty

Description

  • 9249
  • STANDOFF
  • ALU
  • ROUND F-F
  • 10-32
  • 4.75MM
  • STANDOFF MATERIAL:ALUMINUM
  • THREAD SIZE - METRIC:-
  • THREAD SIZE - IMPERIAL:10-32
  • STANDOFF TYPE:ROUND FEMALE-FEMALE
  • BODY LENGTH:4.75MM
  • OVERALL LENGTH:-
  • EXTERNAL WIDTH:7.94MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9249
CategoryMachine Parts
SubcategoryHardware
If you need a specific firmware or series relating to 9249, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ABBATRON LLC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.05
SKU: 123983302
Save Up To CAN$0.12!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.80
SKU: 123983303
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.69
SKU: 123983304
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.63
SKU: 123983305
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9249, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ABBATRON LLC 9239
9239

ABBATRON LLC

HH SMITH

STANDOFF, ALU, ROUND F-F, 6-32, 17.45MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:-; THREAD ...
Buy Surplus As Low As
CAN$0.85
ABBATRON LLC 9284
9284

ABBATRON LLC

HH SMITH

STANDOFF, ALU, HEX F-F, 4-40, 4.75MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:-; THREAD SIZ ...
Buy Surplus As Low As
CAN$0.66
NSK 6203-VV
6203-VV

NSK

BEARING, RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, 17MM ID, 40MM OD, 12MM WIDTH, TWO NON-CONTACT ...
Buy Surplus As Low As
CAN$20.93
IN STOCK!
KAYDON BEARING RK6-16P1Z
RK6-16P1Z

KAYDON BEARING

BEARING
Buy Surplus As Low As
CAN$2,425.30
Repair Yours
CAN$1,793.96
PIC GAUGES ET06C
ET06C

PIC GAUGES

BEARING
Buy Surplus As Low As
CAN$3.33
QUINCY AIR COMPRESSOR 2788
2788

QUINCY AIR COMPRESSOR

BEARING TR-CON 3.00 1.50 0.94W
Buy Surplus As Low As
CAN$58.31
THK FK20
FK20

THK

DISCONTINUED BY MANUFACTURER, BEARING SUPPORT UNIT, 20MM ID, BLACK
Buy Surplus As Low As
CAN$191.39
SKF 1307ETN9C3
1307ETN9C3

SKF

BEARING
Buy Surplus As Low As
CAN$71.77
SKF 6206ZZ
6206ZZ

SKF

BALL BEARING
Buy Surplus As Low As
CAN$23.92
TIMKEN T144
T144

TIMKEN

BEARING
Buy Surplus As Low As
CAN$58.31
SIMPLICITY PS03054
PS03054

SIMPLICITY

BEARING
Buy Surplus As Low As
CAN$13.31
DANAHER CONTROLS HA40119
HA40119

DANAHER CONTROLS

WEST INSTRUMENTS

BEARING PLATE
Buy Surplus As Low As
CAN$25.42
SKF 1215K
1215K

SKF

BALL BEARING, SELF ALIGNING, BORE 75MM, WIDTH 25MM
Buy Surplus As Low As
CAN$327.46
IN STOCK!
SKF 2209E
2209E

SKF

BEARING
Buy Surplus As Low As
CAN$104.67
DYNAPAR 6001754
6001754

DYNAPAR

BEARING
Buy New
CAN$25.42
SIEMENS NMA:2510172800
NMA:2510172800

SIEMENS

NDEEP FR BALL BEARING, 63216-2Z.C3(120C)
Buy Surplus As Low As
CAN$285.59
SMC CY1F10L-250AL
CY1F10L-250AL

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$610.06
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!