Home
 > 
Machine Parts
 > 
Hardware
 > 
ABBATRON LLC
 > 
HH SMITH
 > 
9389M

9389M

Manufactured by ABBATRON LLC HH SMITH

ABBATRON LLC 9389M
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.68
Save as much as 46%
Last Value Update: 2023-07-06
Product Description
Warranty

Description

  • 9389M
  • SPACER
  • ROUND
  • ALUMINIUM
  • 20.62MM
  • SPACER MATERIAL:ALUMINIUM
  • OVERALL LENGTH:20.62MM
  • OUTER DIAMETER:7.94MM
  • INNER DIAMETER:3.65MM
  • SPACER TYPE:ROUND
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9389M
CategoryMachine Parts
SubcategoryHardware
If you need a specific firmware or series relating to 9389M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ABBATRON LLC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.51
SKU: 123983467
Save Up To CAN$0.17!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.15
SKU: 123983468
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.00
SKU: 123983469
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.91
SKU: 123983470
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9389M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ABBATRON LLC 9389K
9389K

ABBATRON LLC

HH SMITH

SPACER, ROUND, ALUMINIUM, 17.45MM; SPACER MATERIAL:ALUMINIUM; OVERALL LENGTH:17.45MM; OUTER DIAMETER ...
Buy Surplus As Low As
CAN$0.84
ABBATRON LLC 9389R
9389R

ABBATRON LLC

HH SMITH

SPACER, ROUND, ALUMINIUM, 28.58MM; SPACER MATERIAL:ALUMINIUM; OVERALL LENGTH:28.58MM; OUTER DIAMETER ...
Buy Surplus As Low As
CAN$1.50
ENGINEERED CONVEYOR V17436
V17436

ENGINEERED CONVEYOR

BEARING
Buy Surplus As Low As
CAN$82.24
REGAL REXNORD SPB1000EX 1-11/16
SPB1000EX 1-11/16

REGAL REXNORD

BROWNING

DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, SPHERICAL ROLLER BEARING, 1-11/16IN BORE, W/ SET ...
Buy Surplus As Low As
CAN$511.38
IN STOCK!
NILOS RINGS 30216AV
30216AV

NILOS RINGS

BEARING
Buy Surplus As Low As
CAN$38.88
PEER 6006-2RS
6006-2RS

PEER

BALL BEARING SEALED 30MM ID 55MM OD 13MM WIDTH
Buy Surplus As Low As
CAN$19.44
SIEMENS BC0206
BC0206

SIEMENS

BEARING
Buy Surplus As Low As
CAN$95.70
SKF 6005-2ZJEM
6005-2ZJEM

SKF

BALL BEARING, RADIAL/DEEP GROOVE, ROUND BORE, 25 MM ID, 47 MM OD, 12 MM WIDTH, DOUBLE SHIELDED, C3 I ...
Buy Surplus As Low As
CAN$64.30
IN STOCK!
SKF SNL-513-611
SNL-513-611

SKF

DISCONTINUED BY MANUFACTURER, SPLIT PLUMMER BLOCK HOUSING, 120MM ID, 275MM BASE LENGTH, 110MM BASE W ...
Buy Surplus As Low As
CAN$358.86
IN STOCK!
TIMKEN NTA-4458
NTA-4458

TIMKEN

TORRINGTON

DISCONTINUED BY MANUFACTURER, BEARING NEEDLE THRUST, 2.75IN/BORE, 3.625IN/OD
Buy Surplus As Low As
CAN$9.64
IN STOCK!
VIBRA SCREW BRNGDF2077
BRNGDF2077

VIBRA SCREW

BEARING
Buy Surplus As Low As
CAN$333.44
NTN BEARING 5305
5305

NTN BEARING

DOUBLE ROW ANGULAR CONTACT
Buy Surplus As Low As
CAN$194.38
IN STOCK!
SKF 1215K
1215K

SKF

BALL BEARING, SELF ALIGNING, BORE 75MM, WIDTH 25MM
Buy Surplus As Low As
CAN$327.46
IN STOCK!
KAYDON BEARING KD042ARO
KD042ARO

KAYDON BEARING

BEARING, DEEP GROOVE, BALL, ID: 101.6MM, OD: 127MM, WIDTH: 21.59MM
Buy Surplus As Low As
CAN$2,215.97
Repair Yours
CAN$394.80
NIDEC CORP FB464
FB464

NIDEC CORP

FINCOR

FLANGED SLEAVE BEARING 1/4X3/8X1/2IN
Buy Surplus As Low As
CAN$8.56
SMC CY1F25R-700A-XB11
CY1F25R-700A-XB11

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$1,257.51
Repair Yours
CAN$910.00
SMC MGQM16-10-Y59B
MGQM16-10-Y59B

SMC

GUIDED CYLINDER SLIDE BEARING, 16MM BORE, 0.34MM STROKE
Buy Surplus As Low As
CAN$218.31
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!