Home
 > 
Machine Parts
 > 
Hardware
 > 
ABBATRON LLC
 > 
HH SMITH
 > 
9389U

9389U

Manufactured by ABBATRON LLC HH SMITH

ABBATRON LLC 9389U
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.93
Save as much as 46%
Last Value Update: 2023-07-06
Product Description
Warranty

Description

  • 9389U
  • SPACER
  • ROUND
  • ALUMINIUM
  • 38.1MM
  • SPACER MATERIAL:ALUMINIUM
  • OVERALL LENGTH:38.1MM
  • OUTER DIAMETER:7.94MM
  • INNER DIAMETER:3.65MM
  • SPACER TYPE:ROUND
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9389U
CategoryMachine Parts
SubcategoryHardware
If you need a specific firmware or series relating to 9389U, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ABBATRON LLC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.64
SKU: 123986602
Save Up To CAN$0.29!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.01
SKU: 123986603
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.74
SKU: 123986604
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.58
SKU: 123986605
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9389U, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ABBATRON LLC 9389P
9389P

ABBATRON LLC

HH SMITH

SPACER, ROUND, ALUMINIUM, 23.8MM; SPACER MATERIAL:ALUMINIUM; OVERALL LENGTH:23.8MM; OUTER DIAMETER:7 ...
Buy Surplus As Low As
CAN$0.94
ABBATRON LLC 9389W
9389W

ABBATRON LLC

HH SMITH

SPACER, ROUND, ALUMINIUM, 44.45MM; SPACER MATERIAL:ALUMINIUM; OVERALL LENGTH:44.45MM; OUTER DIAMETER ...
Buy Surplus As Low As
CAN$1.65
BIG JOE 051104
051104

BIG JOE

BEARING
Buy Surplus As Low As
CAN$35.89
ENCO MFG 23
23

ENCO MFG

BEARING
Buy Surplus As Low As
CAN$16.45
MISUMI BGCA6201ZZ
BGCA6201ZZ

MISUMI

BEARING
Buy Surplus As Low As
CAN$25.42
KLOCKNER BARTELT 90285445
90285445

KLOCKNER BARTELT

BEARING
Buy Surplus As Low As
CAN$4.75
QUINCY AIR COMPRESSOR 2788
2788

QUINCY AIR COMPRESSOR

BEARING TR-CON 3.00 1.50 0.94W
Buy Surplus As Low As
CAN$58.31
RINGFEDER RFN-7012-45X75
RFN-7012-45X75

RINGFEDER

ASSEMBLY
Buy Surplus As Low As
CAN$71.77
STOBER 20601
20601

STOBER

BEARING
Buy Surplus As Low As
CAN$67.29
SKF 1201-ETN9
1201-ETN9

SKF

SELF ALIGNING BALL BEARING, 12MM BORE DIAMETER, 32MM OUTSIDE DIAMETER, 10MM WIDTH, 2 ROWS, 6.24 KN B ...
Buy Surplus As Low As
CAN$44.86
IN STOCK!
SKF SYM2716TM
SYM2716TM

SKF

BEARING
Buy Surplus As Low As
CAN$200.36
NTN BEARING 5305
5305

NTN BEARING

DOUBLE ROW ANGULAR CONTACT
Buy Surplus As Low As
CAN$194.38
IN STOCK!
SKF 1215K
1215K

SKF

BALL BEARING, SELF ALIGNING, BORE 75MM, WIDTH 25MM
Buy Surplus As Low As
CAN$327.46
IN STOCK!
SIEMENS NMA:2510172800
NMA:2510172800

SIEMENS

NDEEP FR BALL BEARING, 63216-2Z.C3(120C)
Buy Surplus As Low As
CAN$285.59
SIEMENS NMA2511158300
NMA2511158300

SIEMENS

CYLINDRICAL ROLLER BEARING, NU2216-ECP
Buy Surplus As Low As
CAN$684.83
NSK 7005A2Z
7005A2Z

NSK

BEARING
Buy Surplus As Low As
CAN$16.45
SMC CY1F10L-250AL
CY1F10L-250AL

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$610.06
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!