Home
 > 
Machine Parts
 > 
Hardware
 > 
ABBATRON LLC
 > 
HH SMITH
 > 
9403A

9403A

Manufactured by ABBATRON LLC HH SMITH

ABBATRON LLC 9403A
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.06
Save as much as 46%
Last Value Update: 2023-07-06
Product Description
Warranty

Description

  • 9403A
  • STANDOFF
  • ALU
  • HEX F-F
  • 6-32
  • 3.18MM
  • STANDOFF MATERIAL:ALUMINUM
  • THREAD SIZE - METRIC:-
  • THREAD SIZE - IMPERIAL:6-32
  • STANDOFF TYPE:HEX FEMALE-FEMALE
  • BODY LENGTH:3.18MM
  • OVERALL LENGTH:-
  • EXTERNAL WIDTH:7.94MM
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9403A
CategoryMachine Parts
SubcategoryHardware
If you need a specific firmware or series relating to 9403A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ABBATRON LLC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.95
SKU: 123986077
Save Up To CAN$0.11!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.73
SKU: 123986078
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.63
SKU: 123986079
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.57
SKU: 123986080
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9403A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ABBATRON LLC 9392Q
9392Q

ABBATRON LLC

HH SMITH

SPACER, ALUMINIUM, ROUND, 25.4MM; SPACER MATERIAL:ALUMINIUM; OVERALL LENGTH:25.4MM; OUTER DIAMETER:9 ...
Buy Surplus As Low As
CAN$1.11
ABBATRON LLC 9403E
9403E

ABBATRON LLC

HH SMITH

STANDOFF, ALU, HEX F-F, 6-32, 9.53MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:-; THREAD SIZ ...
Buy Surplus As Low As
CAN$0.63
REGAL REXNORD RPB-207-2
RPB-207-2

REGAL REXNORD

SEALMASTER

PILLOW BLOCK BEARING, 2-BOLT, 2-7/16 INCH BORE,
Buy Surplus As Low As
CAN$1,146.36
IN STOCK!
AURORA BEARING SIB20ET117
SIB20ET117

AURORA BEARING

BEARING
Buy Surplus As Low As
CAN$602.73
Repair Yours
CAN$437.31
AMERICAN SEATING 068017000
068017000

AMERICAN SEATING

BEARING
Buy Surplus As Low As
CAN$2.11
ENCO MFG 23
23

ENCO MFG

BEARING
Buy Surplus As Low As
CAN$16.25
REGAL REXNORD PB900X1316
PB900X1316

REGAL REXNORD

BROWNING

BEARING
Buy Surplus As Low As
CAN$319.09
MISUMI BGCA6201ZZ
BGCA6201ZZ

MISUMI

BEARING
Buy Surplus As Low As
CAN$25.11
MISUMI BGCA6202ZZ
BGCA6202ZZ

MISUMI

BEARING
Buy Surplus As Low As
CAN$38.41
QUINCY AIR COMPRESSOR 2788
2788

QUINCY AIR COMPRESSOR

BEARING TR-CON 3.00 1.50 0.94W
Buy Surplus As Low As
CAN$57.61
THK LMF40 UU
LMF40 UU

THK

BUSHING, LINEAR, 40 MM ID, 4 BOLT
Buy Surplus As Low As
CAN$286.59
IN STOCK!
DANAHER CONTROLS HA40119
HA40119

DANAHER CONTROLS

WEST INSTRUMENTS

BEARING PLATE
Buy Surplus As Low As
CAN$25.11
KAYDON BEARING KC050CPO
KC050CPO

KAYDON BEARING

BEARING
Buy Surplus As Low As
CAN$545.11
Repair Yours
CAN$400.55
KAYDON BEARING KD042ARO
KD042ARO

KAYDON BEARING

BEARING, DEEP GROOVE, BALL, ID: 101.6MM, OD: 127MM, WIDTH: 21.59MM
Buy Surplus As Low As
CAN$2,189.31
Repair Yours
CAN$394.80
MORI SEIKI S00075
S00075

MORI SEIKI

BEARING
Buy Surplus As Low As
CAN$42.84
SMITH METER INC 009689001
009689001

SMITH METER INC

BEARING
Buy Surplus As Low As
CAN$90.11
SMC CY1F25R-700A-XB11
CY1F25R-700A-XB11

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$1,242.38
Repair Yours
CAN$899.05
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!