Home
 > 
Machine Parts
 > 
Hardware
 > 
ABBATRON LLC
 > 
HH SMITH
 > 
9404L

9404L

Manufactured by ABBATRON LLC HH SMITH

ABBATRON LLC 9404L
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.63
Save as much as 46%
Last Value Update: 2023-07-06
Product Description
Warranty

Description

  • 9404L
  • STANDOFF
  • ALU
  • HEX F-F
  • 8-32
  • 19.05MM
  • STANDOFF MATERIAL:ALUMINUM
  • THREAD SIZE - METRIC:-
  • THREAD SIZE - IMPERIAL:8-32
  • STANDOFF TYPE:HEX FEMALE-FEMALE
  • BODY LENGTH:19.05MM
  • OVERALL LENGTH:-
  • EXTERNAL WIDTH:7.94MM
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9404L
CategoryMachine Parts
SubcategoryHardware
If you need a specific firmware or series relating to 9404L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ABBATRON LLC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.46
SKU: 123987307
Save Up To CAN$0.16!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.11
SKU: 123987308
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.97
SKU: 123987309
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.88
SKU: 123987310
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9404L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ABBATRON LLC 9404K
9404K

ABBATRON LLC

HH SMITH

STANDOFF, ALU, HEX F-F, 8-32, 17.45MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:-; THREAD SI ...
Buy Surplus As Low As
CAN$0.84
ABBATRON LLC 9404M
9404M

ABBATRON LLC

HH SMITH

STANDOFF, ALU, HEX F-F, 8-32, 20.62MM; STANDOFF MATERIAL:ALUMINUM; THREAD SIZE - METRIC:-; THREAD SI ...
Buy Surplus As Low As
CAN$0.91
VIBRA SCREW BRNGDF2076
BRNGDF2076

VIBRA SCREW

BEARING
Buy Surplus As Low As
CAN$209.34
AMERICAN SEATING 068018000
068018000

AMERICAN SEATING

BEARING
Buy Surplus As Low As
CAN$1.14
ENGINEERED CONVEYOR V17436
V17436

ENGINEERED CONVEYOR

BEARING
Buy Surplus As Low As
CAN$82.24
HUBBELL 6018
6018

HUBBELL

BOOT, WEATHERPROOF, STRAIGHT BLADE, BLACK
Buy Surplus As Low As
CAN$23.92
IN STOCK!
PIC GAUGES ET06C
ET06C

PIC GAUGES

BEARING
Buy Surplus As Low As
CAN$3.33
SMC MY1MBEARINGS26
MY1MBEARINGS26

SMC

BEARING
Buy Surplus As Low As
CAN$1.52
SKF 52092RSJEM
52092RSJEM

SKF

MRC BEARING

SKF,5209-2RSJEM, 52092RSJEM, BALL BEARING
Buy Surplus As Low As
CAN$139.06
TIMKEN TRD4458
TRD4458

TIMKEN

TORRINGTON

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, THRUST ROLLER BEARING WASHER, TR TYPE, O ...
Buy Surplus As Low As
CAN$23.92
IN STOCK!
VANTON PUMPS SC500718
SC500718

VANTON PUMPS

BEARING
Buy Surplus As Low As
CAN$37.38
APOLLO VALVES BRG554025
BRG554025

APOLLO VALVES

BEARING
Buy Surplus As Low As
CAN$3.33
DANAHER CONTROLS H6955
H6955

DANAHER CONTROLS

EAGLE SIGNAL

BEARING
Buy New
CAN$7.92
SKF 2211EK
2211EK

SKF

BEARING
Buy Surplus As Low As
CAN$200.36
SCHAEFFLER GROUP NK5/10-TN
NK5/10-TN

SCHAEFFLER GROUP

INA

BEARING 6MM ID 10MM OD
Buy Surplus As Low As
CAN$29.91
IN STOCK!
DYNAPAR 6001754
6001754

DYNAPAR

BEARING
Buy New
CAN$25.42
SMC CY1F15L-100
CY1F15L-100

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$610.06
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!