Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
ADVANTECH
 > 
B&B SMARTWORX
 > 
ADAM-3968/50-AE

ADAM-3968/50-AE

Manufactured by ADVANTECH B&B SMARTWORX

ADVANTECH ADAM-3968/50-AE
ADVANTECH ADAM-3968/50-AE
ADVANTECH ADAM-3968/50-AE 0
ADVANTECH ADAM-3968/50-AE 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$169.89
Save as much as 52%
Last Value Update: 2023-01-23
Product Description
Warranty

Description

  • ADAM396850AE
  • INTERFACE CONNECTOR
  • RCPT/TB
  • CONVERT FROM:68 POSITION RECEPTACLE
  • CONVERT TO:2 X 50 POSITION IDC HEADERS
  • SCREW TERMINAL BLOCK
  • RATED CURRENT:-
  • RATED VOLTAGE:-
  • PRODUCT RANGE:ADAM-3900 SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ADAM-3968/50-AE
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to ADAM-3968/50-AE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ADVANTECH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$135.61
SKU: 12008907
Save Up To CAN$34.28!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$104.32
SKU: 12008908
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$90.91
SKU: 12008909
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$81.96
SKU: 12008910
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ADAM-3968/50-AE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ADVANTECH ADAM-3968/20-AE
ADAM-3968/20-AE

ADVANTECH

ADAM ADVANTECH

SCSI-68 TO 3*IDC-20 CONVERTER, DIN-RAIL MOUNT
Buy Surplus As Low As
CAN$84.94
ADVANTECH ADAM-3968-AE
ADAM-3968-AE

ADVANTECH

B&B SMARTWORX

INTERFACE CONNECTOR, DSUB RCPT/TB; CONVERT FROM:D SUB 68 POSITION RECEPTACLE; CONVERT TO:SCREW TYPE ...
Buy Surplus As Low As
CAN$123.69
IN STOCK!
ALLEN BRADLEY 194E-A-P11
194E-A-P11

ALLEN BRADLEY

AUXILIARY CONTACT BLOCK, 1 NORMALLY OPEN / 1 NORMALLY CLOSED, SIDE MOUNT, FOR 194E-A16 TO 194E-A100 ...
Buy Surplus As Low As
CAN$41.73
IN STOCK!
BALLUFF BES 516-131-S4-C
BES 516-131-S4-C

BALLUFF

INDUCTIVE SENSOR, 70MM NON FLUSH MOUNT, PNP-NO/NC OUTPUT, 4MM DETECTION, IP68
Buy Surplus As Low As
CAN$201.18
IN STOCK!
OMRON E2A-M12LN08-M1-B1
E2A-M12LN08-M1-B1

OMRON

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, CYLINDRICAL, E2A SERIES, MEASUREMENT RANG ...
Buy Surplus As Low As
CAN$409.82
IN STOCK!
SIEMENS 8WA1822-7EF85
8WA1822-7EF85

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 6.3 A
Buy Surplus As Low As
CAN$2.48
IN STOCK!
WESTERN RESERVE CONTROLS WRC4FUSE1
WRC4FUSE1

WESTERN RESERVE CONTROLS

FUSE KIT, 1 AMP, FORK TERMINAL
Buy Surplus As Low As
CAN$29.81
SIEMENS 3NE4102
3NE4102

SIEMENS

FUSE LINK, NH0, 40 AMP, 1000 VAC, 600 VDC, 50 KA, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE4337
3NE4337

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$257.00
SIEMENS 3NE1332-0
3NE1332-0

SIEMENS

SITOR FUSE LINK, SIZE NH2, 400 AMP, 690 VAC, 250 VDC, 100 KA, W/ BLADE CONTACTS, SIZE GS, FRONT INDI ...
Buy Surplus As Low As
CAN$194.00
IN STOCK!
SIEMENS 6SY7000-0AC72
6SY7000-0AC72

SIEMENS

FUSE LINK, 100A,700V
Buy Surplus As Low As
CAN$117.73
IN STOCK!
SIEMENS 6SY70102AA02
6SY70102AA02

SIEMENS

FUSE INSERT T3 2A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$19.37
SIEMENS 3NA3024
3NA3024

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 80 AMP, 500 VAC, CLASS: GG, BLADED CENTERED TAGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3230
3NA3230

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3812-6
3NA3812-6

SIEMENS

FUSE LINK, 32 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.1 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA6260
3NA6260

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 400 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$157.97
SIEMENS 3NA3005
3NA3005

SIEMENS

FUSE ELEMENT, LV HRC, NH0, IN: 16 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NC1450
3NC1450

SIEMENS

CARTRIDGE FUSE, CYLINDRICAL, SITOR, 50 AMP, 690 VAC, 700 VDC, 9 W, CLASS AR
Buy Surplus As Low As
CAN$24.00
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$98.36
SIEMENS 3NA3-232
3NA3-232

SIEMENS

ITE SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$64.08
IN STOCK!