Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
ALLEN BRADLEY
 > 
1494V-FSR644

1494V-FSR644

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 1494V-FSR644
ALLEN BRADLEY 1494V-FSR644
ALLEN BRADLEY 1494V-FSR644 0
ALLEN BRADLEY 1494V-FSR644 1
representative photo
click to zoom
Weight: 5.36 kgs
Last Value Update: 2019-11-18
Product Description
Warranty

Description

  • 1494VFSR644
  • DISCONTINUED BY MANUFACTURER 2018
  • TRAILER FUSE BLOCK KIT
  • 400 AMP
  • 600 V
  • TYPE R
  • ** USED WILL COME ASSEMBLED**
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1494V-FSR644
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific series relating to 1494V-FSR644, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$1,441.94
SKU: 2420
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$1,281.73
SKU: 2421
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,041.40
SKU: 2422
o
Rush Available
1 in CAN
10 in US
If you need a specific series relating to 1494V-FSR644, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1494V-FSR622
1494V-FSR622

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, TRAILER FUSE BLOCK KIT, 200AMP, 600V, TYPE R
Buy Surplus As Low As
CAN$120.98
Repair Yours
Contact Us
IN STOCK!
ALLEN BRADLEY 1494V-FSR666
1494V-FSR666

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, TRAILER FUSE BLOCK KIT, 60 AMP, 600 VAC
Buy Surplus As Low As
CAN$60.49
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION MDL-6-1/4
MDL-6-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, MINIATURE FUSE, TIME DELAY, 200 AMPS MAX, 250 VAC MAX VOLTAGE, GLASS
Buy Surplus As Low As
CAN$4.86
IN STOCK!
GENERAL ELECTRIC 15D21G002
15D21G002

GENERAL ELECTRIC

COIL, REPLACEMENT, 110/115-120V AC, 50/60 HZ, 24 VA, NEMA SIZE 00; 0; 1, FOR SERIES 200/300 CONTACTO ...
Buy Surplus As Low As
CAN$99.25
IN STOCK!
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.60
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.27
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.71
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.38
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.50
IN STOCK!
SICK EN2
EN2

SICK

DISCONTINUED BY MANUFACTURER, SWITCHING UNIT, 3 INPUTS, DIP SWITCH CONTROL, UNIVERSAL SUPPLY VOLTAGE ...
Buy Surplus As Low As
CAN$713.39
Repair Yours
CAN$371.11
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$34.18
SIEMENS 6ES7132-0HF00-0XB0
6ES7132-0HF00-0XB0

SIEMENS

DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16POINT, DIGITAL, FET200S, 24VDC, 5AMP
Buy Surplus As Low As
CAN$7,285.52
Repair Yours
CAN$2,160.00
IN STOCK!
WESTINGHOUSE 15HLE200E
15HLE200E

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,087.92
Repair Yours
CAN$804.66
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$99.58
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.63
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION N-3-2/10
N-3-2/10

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.16
IN STOCK!
EATON CORPORATION S-8301-2
S-8301-2

EATON CORPORATION

BUSSMANN EDISON FUSE

300 VOLT 30 AMP GLASS FUSE BLOCK-2 POLE
Buy Surplus As Low As
CAN$16.35
IN STOCK!