Home
 > 
Transformers
 > 
Control Transformer
 > 
ALLEN BRADLEY
 > 
1497A-A7-M19-3-N

1497A-A7-M19-3-N

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 1497A-A7-M19-3-N
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2022-01-19
Product Description
Warranty

Description

  • 1497AA7M193N
  • MACHINE TOOL TRANSFORMER
  • 300 VA
  • 240X480 VOLT
  • 50/60 HZ
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1497A-A7-M19-3-N
CategoryTransformers
SubcategoryControl Transformer
If you need a specific series relating to 1497A-A7-M19-3-N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$726.69
SKU: 9884265
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$645.95
SKU: 9884266
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$524.83
SKU: 9884267
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 1497A-A7-M19-3-N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1497A-A7-M19-1-N
1497A-A7-M19-1-N

ALLEN BRADLEY

MACHINE TOOL TRANSFORMER, 300 VA, 240X480 VOLT, 50/60 HZ
Buy Surplus As Low As
CAN$476.99
ALLEN BRADLEY 1497A-A7-M6-0-N
1497A-A7-M6-0-N

ALLEN BRADLEY

CONTROL CIRCUIT TRANSFORMER, 1497A SERIES, 300VA, 220X440V, 230X460V, 240X480V (50/60HZ) PRIMARY, 0 ...
Buy Surplus As Low As
CAN$149.53
TOSHIBA PC34093P030
PC34093P030

TOSHIBA

LINE REACTOR, 460 V, 3% IMPEDANCE IN A NEMA 1 ENCLOSURE, AMPS 45, HP 30
Buy New
CAN$843.32
SIEMENS 6SE6400-3CC01-4BD3
6SE6400-3CC01-4BD3

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2019, MICROMASTER 4 LINE REACTOR, 20 ...
Buy Surplus As Low As
CAN$574.18
IN STOCK!
SIEMENS 6SE6400-3TC01-0BD3
6SE6400-3TC01-0BD3

SIEMENS

DISCONTINUED BY MANUFACTURER 11/13/2019, OUTPUT REACTOR, 10 AMP, 200-480 VAC, FOR USE W/ MICROMASTER ...
Buy Surplus As Low As
CAN$1,130.41
IN STOCK!
SIEMENS 6SE6400-3TC08-0ED0
6SE6400-3TC08-0ED0

SIEMENS

MICROMASTER 4 OUTPUT REACTOR 200-480V 3AC 80 A (HO/CT)/104A (LO/VT) STAND-ALONE FS E-0.111 MH
Buy Surplus As Low As
CAN$795.00
SIEMENS 6SL30000CE328AA0
6SL30000CE328AA0

SIEMENS

SINAMICS/MICROMASTER PX LINE REACTOR INPUT: 3AC 380-480 V, 50/60 HZ 278 A
Buy Surplus As Low As
CAN$1,290.00
SIEMENS LR47303L
LR47303L

SIEMENS

LR,12AMPS,2.500MH,460V,3 PERCENT ,MTE RL-01202
Buy Surplus As Low As
CAN$276.62
SIEMENS LR47304L
LR47304L

SIEMENS

LR,18AMPS,1.5MH,460V,3 PERCENT ,MTE RL-01802
Buy Surplus As Low As
CAN$342.41
SIEMENS LR473A6L
LR473A6L

SIEMENS

LR,35AMPS,.800MH,460V,3 PERCENT ,MTE RL-03502
Buy Surplus As Low As
CAN$418.67
SIEMENS 6SE6400-3TC03-2CD3
6SE6400-3TC03-2CD3

SIEMENS

DISCONTINUED BY MANUFACTURER 11/13/2019, OUTPUT REACTER, MICROMASTER 4, 6SE SERIES, 26 AMP, 200-480 ...
Buy Surplus As Low As
CAN$1,028.73
IN STOCK!
OMRON R88A-PX5056
R88A-PX5056

OMRON

REACTOR,R88D-WN02L/08H,ML2
Buy Surplus As Low As
CAN$796.97
SIEMENS 994-734-04
994-734-04

SIEMENS

SIEMENS INDUSTRY

LINE REACTOR, 65A MOTOR CURRENT 480V
Buy Surplus As Low As
CAN$578.66
SIEMENS 6SE7028-8FC85-0AA0
6SE7028-8FC85-0AA0

SIEMENS

SIMOVERT MD RECT,UNIT/IP20 3
Buy Surplus As Low As
CAN$17,848.85
SIEMENS 6SE70360ES871FG1
6SE70360ES871FG1

SIEMENS

AFE-REACTOR 315KW (385KVA/480V)
Buy Surplus As Low As
CAN$42,785.20
SIEMENS 6SL3203-0CD21-4AA0
6SL3203-0CD21-4AA0

SIEMENS

REACTOR, SINAMICS, POWER MODULE FSB, 9.1 AMP, 480 V, IP20, BAS MOUNTING POSSIBLE
Buy Surplus As Low As
CAN$256.00
IN STOCK!
SIEMENS 6SE6400-3TC14-5FD0
6SE6400-3TC14-5FD0

SIEMENS

OUTPUT REACTOR, MICROMASTER 4,145 AMP, 380-480 VAC, HO/CT)/178A (LO/VT) STAND-ALONE FS F-0.2 MH
Buy Surplus As Low As
CAN$1,340.00
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!