Home
 > 
Sensors & Switches
 > 
Load Cell
 > 
ALLEN BRADLEY
 > 
194L-C40-1756

194L-C40-1756

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 194L-C40-1756
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 194LC401756
  • LOAD SWITCH
  • 194L
  • 40 AMP
  • 6 POLES
  • OFF-ON 90
  • OPEN
  • FRONT/DOOR 22.5 MM HOLE
  • SELECT ACTUATOR SEPARATELY
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #194L-C40-1756
CategorySensors & Switches
SubcategoryLoad Cell
If you need a specific series relating to 194L-C40-1756, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$208.64
SKU: 9905641
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$193.73
SKU: 9905642
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$149.03
SKU: 9905643
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 194L-C40-1756, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 194L-C40-1754
194L-C40-1754

ALLEN BRADLEY

LOAD SWITCH, 194L, 40 AMP, 4 POLES,OFF-ON 90,OPEN,FRONT/DOOR 22.5 MM HOLE,SELECT ACTUATOR SEPARATELY
Buy Surplus As Low As
CAN$119.22
ALLEN BRADLEY 194L-C40-3251
194L-C40-3251

ALLEN BRADLEY

IEC CONTROL AND LOAD SWITCH, CHANGEOVER 1-0-2 45 DEG, 40 A, 1 POLE, FRONT / DOOR
Buy Surplus As Low As
CAN$102.83
CARLO GAVAZZI SJ155-120
SJ155-120

CARLO GAVAZZI

CURRENT SENSOR 10AMP 24-220VAC 24VDC 45-65HZ
Buy New
CAN$229.50
OMRON E3S-AD43
E3S-AD43

OMRON

PHOTOELECTRIC SENSOR, 100 MM SENSING DISTANCE, PNP, 24 VDC, W/ ALARM, PREWIRED
Buy Surplus As Low As
CAN$369.22
OMRON K3HB-SSD 24VACVDC
K3HB-SSD 24VACVDC

OMRON

SENSOR METER, LINEAR, 24 VAC/DC
Buy Surplus As Low As
CAN$1,155.05
OMRON SET-3B
SET-3B

OMRON

SENSOR ACCESSORY, SAO SERIES, CURRENT CONVERTER, 64-160 AMP, ACCESSORY
Buy Surplus As Low As
CAN$165.68
IN STOCK!
NEILSEN KULJIAN SC200-1
SC200-1

NEILSEN KULJIAN

CURRENT SENSOR SENTRY OUTPUT 4-20MA
Buy Surplus As Low As
CAN$89.42
CARLO GAVAZZI SJ15511520MA
SJ15511520MA

CARLO GAVAZZI

ELECTROMATIC

CURRENT RELAY 115VAC
Buy Surplus As Low As
CAN$147.53
ASEA BROWN BOVERI CS120A5
CS120A5

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$152.01
ASEA BROWN BOVERI ECSW3MBBT
ECSW3MBBT

ASEA BROWN BOVERI

SSAC

WINDOW CURRENT SENSOR, ECSW SERIES, 24 VDC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTABL ...
Buy Surplus As Low As
CAN$360.64
ASEA BROWN BOVERI ECSW4HAET
ECSW4HAET

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$388.96
ASEA BROWN BOVERI ECSW4LBCT
ECSW4LBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$353.19
Repair Yours
CAN$250.00
IN STOCK!
ASEA BROWN BOVERI ECSW4MAET
ECSW4MAET

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$353.19
Repair Yours
CAN$259.76
ASEA BROWN BOVERI ECSW4MBCT
ECSW4MBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$353.19
Repair Yours
CAN$259.76
IN STOCK!
ASEA BROWN BOVERI ECSW6HBHT
ECSW6HBHT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$360.64
ASEA BROWN BOVERI ECS61BD
ECS61BD

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$228.01
ASEA BROWN BOVERI ECS6HB
ECS6HB

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$247.38
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!