Home
 > 
Panel Accessories
 > 
Enclosure
 > 
ALLEN BRADLEY
 > 
194L-G3573

194L-G3573

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 194L-G3573
ALLEN BRADLEY 194L-G3573
ALLEN BRADLEY 194L-G3573
ALLEN BRADLEY 194L-G3573 0
ALLEN BRADLEY 194L-G3573 1
ALLEN BRADLEY 194L-G3573 2
representative photo
click to zoom
Weight: 0.37 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 194LG3573
  • ABS THERMOPLASTIC ENCLOSURE
  • 194L
  • FOR HIGH-IMPACT APPLICATIONS
  • GROUNDING SCREW INCLUDED
  • WITH PRE-DRILLED HOLES
  • FOR 194L-A12 THROUGHA25 FIVE AND SIX POLE SWITCHES
  • FOR USE WITH PG CABLE GLANDS
  • 95 X 150 X 111 MM
  • IP66 INGRESS PROTECTION
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #194L-G3573
CategoryPanel Accessories
SubcategoryEnclosure
If you need a specific series relating to 194L-G3573, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$94.55
SKU: 11496
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$82.73
SKU: 11497
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$73.86
SKU: 11498
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 194L-G3573, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 194L-G3572
194L-G3572

ALLEN BRADLEY

ABS THERMOPLASTIC ENCLOSURE,194L,FOR HIGH-IMPACT APPLICATIONS,GROUNDING SCREW INCLUDED,WITH PRE-DRIL ...
Buy Surplus As Low As
CAN$87.16
IN STOCK!
ALLEN BRADLEY 194L-G3667
194L-G3667

ALLEN BRADLEY

LEGEND PLATE, FOR SIZE 4 OR 6 BEZELS, W/(BLANK) TEXT, GRAY / BLACK (PKG. QTY. 10)
Buy Surplus As Low As
CAN$6.72
ALLEN BRADLEY 1492-H7
1492-H7

ALLEN BRADLEY

TERMINAL BLOCK, SCREW CONNECTION, HANDLE STYLE ISOLATING, 1 POLE, BLACK, UR/CSA - 300 VAC/DC, IEC - ...
Buy Surplus As Low As
CAN$11.82
IN STOCK!
ALLEN BRADLEY 440K-T11118
440K-T11118

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, GUARDMASTER, TROJAN 5, STANDARD ACTUATOR, 2 NORMALLY CLOSED, SAFETY CONTACTS, 1 NORMALLY OPE ...
Buy Surplus As Low As
CAN$73.86
IN STOCK!
ALLEN BRADLEY 194L-E12-3753
194L-E12-3753

ALLEN BRADLEY

LOAD SWITCH, 194L, 12 AMP, 3 POLES, CHANGEOVER 1-0-2 90, OPEN, FRONT/DOOR, SELECT ACTUATOR SEPARATEL ...
Buy Surplus As Low As
CAN$66.48
EATON CORPORATION SPJ-6B350
SPJ-6B350

EATON CORPORATION

BUSSMANN

FUSE 350AMP 1000V
Buy Surplus As Low As
CAN$286.59
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$320.57
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.32
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$22.16
IN STOCK!
LITTELFUSE FLS-R-20-ID
FLS-R-20-ID

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 20 AMP, 600 VAC, RK5, DUAL ELEMENT, W/ INDICATOR
Buy Surplus As Low As
CAN$11.88
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.11
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$197.95
WESTINGHOUSE 1392538
1392538

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$441.70
EATON CORPORATION DMM-11
DMM-11

EATON CORPORATION

COOPER BUSSMANN

FUSE, 11 AMP, 1000 V, FAST-ACTING, DMM SERIES, SINGLE ELEMENT, NON INDICATING
Buy Surplus As Low As
CAN$29.55
IN STOCK!
EATON CORPORATION FNQ-R-20
FNQ-R-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, FNQ-R SERIES, TIME DELAY, 20 AMP, 600 VAC, CLASS CC, TERMINATION STYLE: CLIP, MOUNTING STYLE: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
EATON CORPORATION E70S-50
E70S-50

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 50AMP, 700VAC/DC, HIGH SPEED, SEMICONDUCTOR,REPLACED BY FWP-50A
Buy Surplus As Low As
CAN$51.70
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.20