Home
 > 
Sensors & Switches
 > 
Sensor Accessory
 > 
ALLEN BRADLEY
 > 
194L-HE4A-350

194L-HE4A-350

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 194L-HE4A-350
ALLEN BRADLEY 194L-HE4A-350
ALLEN BRADLEY 194L-HE4A-350
ALLEN BRADLEY 194L-HE4A-350
ALLEN BRADLEY 194L-HE4A-350
representative photo
click to zoom
Weight: 0.02 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 194LHE4A350
  • CONTROL AND LOAD SWITCHES
  • SERIES 194L
  • SCREW-MOUNTING HANDLE
  • 48 MM X 48 MM
  • SQUARE TYPE LEGEND PLATE
  • GREY/BLACK
  • MARKING - 1-0-2 45 DEG CHANGEOVER W/ O
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #194L-HE4A-350
CategorySensors & Switches
SubcategorySensor Accessory
If you need a specific series relating to 194L-HE4A-350, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$16.39
SKU: 1001640
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$14.90
SKU: 1001641
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.92
SKU: 1001642
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 194L-HE4A-350, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 194L-G3380
194L-G3380

ALLEN BRADLEY

OPERATING SHAFT, 194L, PLASTIC, 34 MM, NON-INTERLOCKING, FOR USE WITH FRONT MOUNTED SWITCHES
Buy New
CAN$8.94
IN STOCK!
ALLEN BRADLEY 194L-HE4A-250
194L-HE4A-250

ALLEN BRADLEY

CONTROL AND LOAD SWITCHES, SERIES 194L, SCREW-MOUNTING HANDLE, 48 MM X 48 MM, SQUARE TYPE LEGEND PLA ...
Buy Surplus As Low As
CAN$11.92
ALLEN BRADLEY 194L-HE4A-375
194L-HE4A-375

ALLEN BRADLEY

CONTROL AND LOAD SWITCHES, SERIES 194L, SCREW-MOUNTING HANDLE, 48 MM X 48 MM, SQUARE TYPE LEGEND PLA ...
Buy Surplus As Low As
CAN$13.41
IN STOCK!
MITSUBISHI A6BAT
A6BAT

MITSUBISHI

LITHIUM BATTERY, SINGLE CELL, 3.6 V, 2100 MAH, INDUSTRIAL BATTERY W/ PLUG, -40 TO +85 DEGREES C, (ER ...
Buy Surplus As Low As
CAN$98.36
IN STOCK!
BALLUFF BNS-819-B03-R12-61-12
BNS-819-B03-R12-61-12

BALLUFF

LIMIT SWITCH MULTI POSITION
Buy Surplus As Low As
CAN$493.27
Repair Yours
CAN$349.95
OMRON SAO-Q1N
SAO-Q1N

OMRON

CURRENT SENSOR, SOA MODEL, INSTANTANEOUS TYPE, W/ START UP LOCK, 100/110/120 VAC, NEW VERSION
Buy Surplus As Low As
CAN$337.13
IN STOCK!
HONEYWELL CSNE151
CSNE151

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, CURRENT SENSOR, SENSOR OUTPUT:CLOSED LOOP, SUPPLY VOLTAGE DC MIN:-15V, SUPPLY VOLTAGE D ...
Buy Surplus As Low As
CAN$64.08
IN STOCK!
LEM LA 55-P
LA 55-P

LEM

CURRENT SENSOR, CLOSED LOOP, 70A, 1US; SENSOR OUTPUT TYPE:CLOSED LOOP; SUPPLY VOLTAGE DC MIN:12V; SU ...
Buy Surplus As Low As
CAN$40.24
IN STOCK!
LEM LTS 25-NP
LTS 25-NP

LEM

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, CLOSED LOOP, 80 AMP, 4.75-5.25 V, RESPONSE TIME 400 NS ...
Buy Surplus As Low As
CAN$17.88
IN STOCK!
OMRON G3403M
G3403M

OMRON

CURRENT SENSOR UNIT
Buy Surplus As Low As
CAN$110.28
OMRON E3Z-LS61 5M
E3Z-LS61 5M

OMRON

SENSOR NPN
Buy Surplus As Low As
CAN$229.58
VERIS H-900
H-900

VERIS

HAWKEYE INST INC

SPLIT CORE, FIXED, RANGE: 1.5-200AAC, OUTPUT: N.O., 1.0A@30V
Buy New
CAN$112.85
IN STOCK!
ASEA BROWN BOVERI ECSW4HADT
ECSW4HADT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$360.64
ASEA BROWN BOVERI ECSW4MABT
ECSW4MABT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$661.67
Repair Yours
CAN$341.10
ASEA BROWN BOVERI ECSW4MACT
ECSW4MACT

ASEA BROWN BOVERI

SSAC

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$263.77
ASEA BROWN BOVERI ECSW6HACT
ECSW6HACT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$360.64
ASEA BROWN BOVERI ECSW6MACT
ECSW6MACT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$388.96
ASEA BROWN BOVERI ECS60BH
ECS60BH

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$228.01
ASEA BROWN BOVERI ECS61AC
ECS61AC

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$228.01
ASEA BROWN BOVERI ECS61BG
ECS61BG

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$247.38