Home
 > 
Sensors & Switches
 > 
Sensor Accessory
 > 
ALLEN BRADLEY
 > 
194L-HE4A-452

194L-HE4A-452

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 194L-HE4A-452
representative photo
click to zoom
Weight: 0.45 kgs
Last Value Update: 2016-05-06
Product Description
Warranty

Description

  • 194LHE4A452
  • CONTROL AND LOAD SWITCHES
  • SERIES 194L
  • SCREW-MOUNTING HANDLE
  • 48 MM X 48 MM
  • SQUARE TYPE LEGEND PLATE
  • GREY/BLACK
  • MARKING - 1-2-3-4-5 60 DEG STEP SWITCH
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #194L-HE4A-452
CategorySensors & Switches
SubcategorySensor Accessory
If you need a specific series relating to 194L-HE4A-452, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$16.39
SKU: 1001656
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$14.31
SKU: 1001657
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.62
SKU: 1001658
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 194L-HE4A-452, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 194L-HE4A-451
194L-HE4A-451

ALLEN BRADLEY

CONTROL AND LOAD SWITCHES, SERIES 194L, SCREW-MOUNTING HANDLE, 48 MM X 48 MM, SQUARE TYPE LEGEND PLA ...
Buy Surplus As Low As
CAN$16.39
IN STOCK!
ALLEN BRADLEY 194L-HE4A-453
194L-HE4A-453

ALLEN BRADLEY

CONTROL AND LOAD SWITCHES, SERIES 194L, SCREW-MOUNTING HANDLE, 48 MM X 48 MM, SQUARE TYPE LEGEND PLA ...
Buy Surplus As Low As
CAN$11.62
AMERICAN AEROSPACE 1004
1004

AMERICAN AEROSPACE

CURRENT SENSOR
Buy Surplus As Low As
CAN$284.64
OMRON E3S-AD43
E3S-AD43

OMRON

PHOTOELECTRIC SENSOR, 100 MM SENSING DISTANCE, PNP, 24 VDC, W/ ALARM, PREWIRED
Buy Surplus As Low As
CAN$369.22
LEM LA 55-P
LA 55-P

LEM

CURRENT SENSOR, CLOSED LOOP, 70A, 1US; SENSOR OUTPUT TYPE:CLOSED LOOP; SUPPLY VOLTAGE DC MIN:12V; SU ...
Buy Surplus As Low As
CAN$40.24
IN STOCK!
NEILSEN KULJIAN D1501A
D1501A

NEILSEN KULJIAN

DISCONTINUED BY MANUFACTURER, DC SWITCH, CURRENT OPERATED, 0.15 AMP, 30 VDC
Buy Surplus As Low As
CAN$143.06
IN STOCK!
OMRON F3W-D052BP
F3W-D052BP

OMRON

F3W-D052BP 2M (F3W-D052BP)
Buy Surplus As Low As
CAN$745.13
OMRON E2S-W23 3M
E2S-W23 3M

OMRON

UNSHIELDED, SQUARE TYPE, DC THREE-WIRES MODELS, SENSING DISTANCE 2.5 MM 15%, NO, NPN OPEN COLLECTOR, ...
Buy Surplus As Low As
CAN$123.60
OMRON Y92E-SWNPT12-D
Y92E-SWNPT12-D

OMRON

SEN WELL NPT THREAD DELRIN M12
Buy Surplus As Low As
CAN$212.38
GREYSTONE SC-375
SC-375

GREYSTONE

CURRENT SENSOR TRUE RMS
Buy Surplus As Low As
CAN$89.42
Repair Yours
Contact Us
LEM LT200-S
LT200-S

LEM

DISCONTINUED BY MANUFACTURER, CURRENT MODULE, 200 AMP, 12-18 V
Buy Surplus As Low As
CAN$536.49
IN STOCK!
NEILSEN KULJIAN SC225
SC225

NEILSEN KULJIAN

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR SENTRY, RANGE 1.25-250A, 0.3A 135V AC/DC
Buy Surplus As Low As
CAN$134.12
IN STOCK!
NEILSEN KULJIAN SD150
SD150

NEILSEN KULJIAN

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR ,SENTRY ,1.5-6 6-40 40-200
Buy Surplus As Low As
CAN$196.71
IN STOCK!
RF TECHNOLOGIES SCS1150A-LED
SCS1150A-LED

RF TECHNOLOGIES

DISCONTINUED BY MANUFACTURER, AC CURRENT-OPERATED SWITCH, SPLIT CORE, NORMALLY OPENED W/LED, 0.3 AMP ...
Buy Surplus As Low As
CAN$169.89
GENERAL ELECTRIC 50-140014PZAA
50-140014PZAA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SHUNT, 150AMP, 100MV
Buy Surplus As Low As
CAN$52.16
ASEA BROWN BOVERI CS120A3
CS120A3

ASEA BROWN BOVERI

CURRENT SENSOR,SOLID STATE,120VAC,1AMP,
Buy Surplus As Low As
CAN$193.73
IN STOCK!
ASEA BROWN BOVERI CS120A6
CS120A6

ASEA BROWN BOVERI

SSAC

CURRENT SENSOR 120VAC 1-10AMP INRUSH
Buy Surplus As Low As
CAN$156.48
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!