Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
ALLEN BRADLEY
 > 
609U-AAXA

609U-AAXA

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 609U-AAXA
ALLEN BRADLEY 609U-AAXA
ALLEN BRADLEY 609U-AAXA
ALLEN BRADLEY 609U-AAXA
ALLEN BRADLEY 609U-AAXA
ALLEN BRADLEY 609U-AAXA
representative photo
click to zoom
Weight: 1.56 kgs
Last Value Update: 2022-01-19
Product Description
Warranty

Description

  • 609UAAXA
  • MANUAL STARTING SWITCH
  • WITH UNDERVOLTAGE PROTECTION
  • PUSH BUTTON
  • NEMA 0
  • TYPE 1 GENERAL PURPOSE ENCLOSURE
  • SURFACE MOUNTING
  • 230-240 VAC
  • 60 HZ
  • 1 PHASE
  • COMMON CONTROL
  • 2 HP
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #609U-AAXA
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific series relating to 609U-AAXA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$942.01
SKU: 10136000
1 in CAN

Radwell Packaging (Surplus Alternate Packaging)

CAN$837.34
SKU: 10136001
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$680.34
SKU: 10136002
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 609U-AAXA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1762-IF4
1762-IF4

ALLEN BRADLEY

ANALOG INPUT MODULE, MICROLOGIX, 4 POINT, ANALOG, 4/20 MA, 5/24 VDC, OPEN STYLE, MOUNTABLE
Buy Surplus As Low As
CAN$418.67
Repair Yours
CAN$454.80
IN STOCK!
ALLEN BRADLEY 100-FA22
100-FA22

ALLEN BRADLEY

AUXILIARY CONTACT, 2 NO AND 2 NC, FRONT MOUNTING, SCREW TERMINALS, FOR 100-C CONTACTORS
Buy Surplus As Low As
CAN$41.87
IN STOCK!
ALLEN BRADLEY 1756-OF8
1756-OF8

ALLEN BRADLEY

OUTPUT MODULE, CONTROLLOGIX, ANALOG, 8 POINT, SINGLE ENDED OUTPUTS, CURRENT AND VOLTAGE
Buy Surplus As Low As
CAN$1,203.68
Repair Yours
CAN$858.00
IN STOCK!
ALLEN BRADLEY 609U-AAWL
609U-AAWL

ALLEN BRADLEY

SWITCH,MANUAL STARTER 600V MAX
Buy Surplus As Low As
CAN$796.97
Repair Yours
CAN$521.60
ALLEN BRADLEY 609U-AAXA4
609U-AAXA4

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, SWITCH, MANUAL STARTER, 600V MAX, ENCLOSED, MOUNTABLE
Buy Surplus As Low As
CAN$1,004.96
Repair Yours
CAN$666.21
IN STOCK!
ASEA BROWN BOVERI OHBZX47
OHBZX47

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, PISTOL HANDLE BLACK NEMA3R
Buy Surplus As Low As
CAN$284.10
IN STOCK!
EATON CORPORATION E30KD101
E30KD101

EATON CORPORATION

CUTLER HAMMER

TYPE D BTN EXTENDED BLACK AUTO
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 52RB3D3
52RB3D3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, MUSHROOM HD.GREEN 1 5/8"
Buy Surplus As Low As
CAN$10.77
EAO 31-903.6
31-903.6

EAO

(PRICE/EA) LENS, RECTANGULAR, BLUE; LENS SHAPE:RECTANGULAR; SWITCH LENS COLOUR:BLUE; PRODUCT RANGE:- ...
Buy Surplus As Low As
CAN$4.60
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.47
IN STOCK!
IDEC LT1X-08W
LT1X-08W

IDEC

DISCONTINUED BY MANUFACTURER, LIGHT TOWER LENS, WHITE
Buy Surplus As Low As
CAN$34.39
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
EATON CORPORATION 10250T-C2
10250T-C2

EATON CORPORATION

CUTLER HAMMER

LENS, INDICATING LIGHT, 30.5 MM, GREEN
Buy Surplus As Low As
CAN$7.61
IN STOCK!
EATON CORPORATION 10250TC2N
10250TC2N

EATON CORPORATION

CUTLER HAMMER

INDICATING LENS, 10250T SERIES, 30.5 MM, GREEN, PLASTIC, ROUND, CIRCULAR LENS
Buy Surplus As Low As
CAN$5.95
IN STOCK!
EATON CORPORATION 10250TC47
10250TC47

EATON CORPORATION

CUTLER HAMMER

PUSH BUTTON LENS, 10250T SERIES, RED, PUSH-PULL OPERATOR LENS, ILLUMINATED, BLANK LEGEND, STANDARD ( ...
Buy Surplus As Low As
CAN$3.04
IN STOCK!
GTE 30110
30110

GTE

SYLVANIA

SYLVANIA, 30110, CAP DOME, TRANSPARENT, RED LENS
Buy Surplus As Low As
CAN$2.64
EATON CORPORATION 10250TC10N
10250TC10N

EATON CORPORATION

CUTLER HAMMER

CAP LENS PILOT LIGHT GLASS BLUE
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION 10250TKB
10250TKB

EATON CORPORATION

CUTLER HAMMER

KNOB, BLACK SELECTOR, 30.5 MM, WATER / OILTIGHT
Buy Surplus As Low As
CAN$16.34
IN STOCK!
GENERAL ELECTRIC 080-B01V
080-B01V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SPECTRA SERIES, 1 NC, CONTACT
Buy Surplus As Low As
CAN$16.45
IN STOCK!
EATON CORPORATION 10250T52
10250T52

EATON CORPORATION

CUTLER HAMMER

STANDARD CONTACT BLOCK, 600VAC MAX
Buy Surplus As Low As
CAN$6.92
IN STOCK!