800A-N40R

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800A-N40R
ALLEN BRADLEY 800A-N40R
ALLEN BRADLEY 800A-N40R
ALLEN BRADLEY 800A-N40R
ALLEN BRADLEY 800A-N40R
representative photo
click to zoom
Weight: 0.00 kgs
Last Value Update: 2023-08-16
Product Description
Warranty

Description

  • 800AN40R
  • DISCONTINUED BY MANUFACTURER 09/30/2011
  • CAP
  • REPLACEMENT LENS
  • FOR PUSHBUTTON SWITCH
  • MOUNTABLE
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800A-N40R
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific series relating to 800A-N40R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$5.17
SKU: 363595
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$4.43
SKU: 363596
25 in US

Refurbished (Used, Repaired & Tested)

CAN$4.14
SKU: 363597
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800A-N40R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1791D-0V16PX
1791D-0V16PX

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 06/30/2013, DIGITAL OUTPUT EXPANSION BLOCK, 24 VDC, 16 SINK OUTPUTS, 16 ...
Buy Surplus As Low As
CAN$103.41
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1734-RTBS
1734-RTBS

ALLEN BRADLEY

TERMINAL BLOCK, POINT I/O, REPLACEMENT, 8 SPRING-CLAMP TERMINALS, OPEN STYLE, DIN MOUNTED
Buy Surplus As Low As
CAN$11.08
IN STOCK!
ALLEN BRADLEY 800A-N40C
800A-N40C

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 09/30/2011, LENS, FOR PUSHBUTTON SWITCH, RECTANGULAR CLEAR, 5 PER PACK, ...
Buy Surplus As Low As
CAN$35.45
IN STOCK!
ALLEN BRADLEY 800A-N42
800A-N42

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 09/30/2011, COVER ,RECTANGULAR, FLIP-UP
Buy Surplus As Low As
CAN$66.48
IN STOCK!
EATON CORPORATION E30KD101
E30KD101

EATON CORPORATION

CUTLER HAMMER

TYPE D BTN EXTENDED BLACK AUTO
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR104PXC1
CR104PXC1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6CKH7, 30MM, SINGLE CIRCUIT, 1NO, GREEN PLUNGER, BACK O ...
Buy Surplus As Low As
CAN$88.64
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$172.84
IN STOCK!
SIEMENS 52RA1B2
52RA1B2

SIEMENS

PUSHBUTTON CAP, RED, HIGH STEP
Buy Surplus As Low As
CAN$11.00
IN STOCK!
EATON CORPORATION PB1B
PB1B

EATON CORPORATION

COOPER BLINE

DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, (PRICE/EA PC), TYPE 12, MINI
Buy Surplus As Low As
CAN$265.91
IN STOCK!
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
IDEC HW1A-B4-R
HW1A-B4-R

IDEC

CAP, BUTTON, PUSH BUTTON ACCESSORY
Buy New
CAN$4.36
IN STOCK!
EATON CORPORATION 10250TA7
10250TA7

EATON CORPORATION

CUTLER HAMMER

PLUG, 10250T SERIES, GREY, HEAVY DUTY, FOR 30.5 MM, JOYSTICK OPERATOR
Buy Surplus As Low As
CAN$20.68
IN STOCK!
GENERAL ELECTRIC CR353EG3BA1
CR353EG3BA1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 75AMP, 120V COIL
Buy Surplus As Low As
CAN$460.91
CHICAGO MINIATURE 7374
7374

CHICAGO MINIATURE

LAMP, INCANDESCENT, BI PIN, 28V, SUPPLY VOLTAGE:28V, LAMP BASE TYPE:BI-PIN, BULB SIZE:T-1 3/4 (5MM), ...
Buy Surplus As Low As
CAN$2.02
EATON CORPORATION 10250TA95
10250TA95

EATON CORPORATION

CUTLER HAMMER

NUT WRENCH, PANEL MOUNTING TOOL, FOR 10250T PUSHBUTTONS, 30.5 MM, HEAVY DUTY, CSA / UL
Buy Surplus As Low As
CAN$141.82
GENERAL ELECTRIC 1630
1630

GENERAL ELECTRIC

GE LIGHTING

REPLACEMENT INCANDESCENT BULB, MINIATURE, 6.5 V, 2.75 AMP
Buy Surplus As Low As
CAN$23.64
IN STOCK!
GENERAL ELECTRIC CR104MG006
CR104MG006

GENERAL ELECTRIC

LIGHT LENS BLACK
Buy Surplus As Low As
CAN$3.76
EATON CORPORATION 10250T3C
10250T3C

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 2 N.C., 10250T SERIES, 30.5MM, AMBER
Buy Surplus As Low As
CAN$54.66
IN STOCK!
EATON CORPORATION 10250T41
10250T41

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON CONTACT BLOCK, 10250T SERIES, STANDARD CONTACT BLOCK, 2NO, 30.5 MM, HEAVY-DUTY, SPADE TER ...
Buy Surplus As Low As
CAN$73.86
IN STOCK!
EATON CORPORATION E30BM
E30BM

EATON CORPORATION

CUTLER HAMMER

LIGHT UNIT, 1F LENS, 120V ACDC
Buy Surplus As Low As
CAN$100.00
IN STOCK!