Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800H-PRDT16

800H-PRDT16

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800H-PRDT16
representative photo
click to zoom
Weight: 0.23 kgs
Last Value Update: 2022-01-19
Product Description
Warranty

Description

  • 800HPRDT16
  • PILOT LIGHT
  • 30.5 MM
  • PLASTIC
  • TYPE 4/4X/13
  • NO GUARDS
  • TRANSFORMER
  • LAMP TEST: DEAL INPUT - TRANSFORMER RELAY
  • INCANDESCENT
  • TRANSFORMER - 120V AC 50/60 HZ
  • NO LENS
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800H-PRDT16
CategoryPilot Devices
SubcategoryPilot Light
VoltageTransformer - 120V AC 50/60 Hz
Protection RatingPlastic, Type 4/4X/13
Power Module TypeTransformer
Lamp Test OptionsLamp Test: Deal Input - Transformer Relay
Illumination OptionsIncandescent
Finger-Safe GuardsNo Guards
Lens ColorNo Lens
If you need a specific series relating to 800H-PRDT16, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$308.48
SKU: 10307360
4 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$274.21
SKU: 10307361
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$223.54
SKU: 10307362
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800H-PRDT16, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800H-PRDH24W
800H-PRDH24W

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, PLASTIC, TYPE 4/4X/13, NO GUARDS, TRANSFORMER, LAMP TEST: DUAL INPUT - DIODE, ...
Buy Surplus As Low As
CAN$289.46
ALLEN BRADLEY 800H-PRDT16A
800H-PRDT16A

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, PLASTIC, TYPE 4/4X/13, NO GUARDS, TRANSFORMER, LAMP TEST: DEAL INPUT - TRANSFO ...
Buy Surplus As Low As
CAN$268.25
IN STOCK!
BACO CONTROLS Z4
Z4

BACO CONTROLS

LIGHT MODULE AUXILIARY BLOCK 10AMP/380V W/ 1NO/1NC
Buy New
CAN$80.47
IN STOCK!
EATON CORPORATION E30KT3
E30KT3

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON BOOT, TRANSPARENT, E30 SERIES, FOR STATIONARY MACHINERY AND EQUIPMENT OUTSIDE FACTORY, HE ...
Buy Surplus As Low As
CAN$81.96
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$174.36
IN STOCK!
SIEMENS 52RA5P2
52RA5P2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CAP, PUSHBUTTON, RED, 30 MM, PLASTIC, ILLUMINATED, SCREW ON
Buy Surplus As Low As
CAN$12.52
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$134.12
IN STOCK!
SIEMENS 52BJK
52BJK

SIEMENS

CONTACT BLOCK, 1 NO / 1 NC, 10/5 AMP @ 600 VAC/DC, SCREW TERMINALS, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$61.96
IN STOCK!
SIEMENS 3SB3420-0B
3SB3420-0B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, COMPONENT FOR ENCLOSURE, 22 MM, 10 AMP, 400V, 1 NO, SCR ...
Buy Surplus As Low As
CAN$74.51
IN STOCK!
EATON CORPORATION 10250T-C1
10250T-C1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LENS FOR PUSHBUTTON ,PLASTIC ,RED
Buy Surplus As Low As
CAN$14.31
IN STOCK!
EATON CORPORATION 10250TC13N
10250TC13N

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LENS, ROUND, RED; LENS SHAPE:ROUND; SWITCH LENS COLOUR:RED; PRODUCT RANGE:30MM PUSHBUTTON ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
IDEC AP8M122-G
AP8M122-G

IDEC

PILOT LIGHT, MINIATURE, 24VDC, GREEN
Buy New
CAN$17.00
IN STOCK!
SIEMENS 8WD4358-1XX
8WD4358-1XX

SIEMENS

FURNAS ELECTRIC CO

INCANDESCENT LAMP, 230 V AC, 5 W, BASE BA 15D, ACCESSORY FOR SIGNALING COLUMNS, WITH DIAMETERS 50 MM ...
Buy Surplus As Low As
CAN$13.00
IN STOCK!
EATON CORPORATION 10250TB63
10250TB63

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, RED, EMERGENCY STOP, PUSH-PULL, 30.5 MM
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION 28-3425-2
28-3425-2

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LENS, RECTANGULAR, AMBER; LENS SHAPE:RECTANGULAR; SWITCH LENS COLOUR:AMBER; PRODUCT RANGE ...
Buy Surplus As Low As
CAN$0.53
GENERAL ELECTRIC 080-B01V
080-B01V

GENERAL ELECTRIC

CONTACT BLOCK, SPECTRA SERIES, 1 NC, CONTACT
Buy Surplus As Low As
CAN$16.39
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!