Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800H-QRH24W

800H-QRH24W

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800H-QRH24W
ALLEN BRADLEY 800H-QRH24W
ALLEN BRADLEY 800H-QRH24W 0
ALLEN BRADLEY 800H-QRH24W 1
representative photo
click to zoom
Weight: 0.05 kgs
Last Value Update: 2020-12-10
Product Description
Warranty

Description

  • 800HQRH24W
  • DISCONTINUED BY MANUFACTURER
  • PILOT LIGHT
  • 30.5 MM
  • PLASTIC
  • TYPE 4/4X/13
  • NO GUARDS
  • FULL VOLTAGE
  • NO LAMP TEST OPTION
  • LED
  • FULL VOLTAGE - 24V AC/DC
  • WHITE
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800H-QRH24W
CategoryPilot Devices
SubcategoryPilot Light
Lens ColorWhite
Power Module TypeFull Voltage
Protection RatingPlastic, Type 4/4X/13
Lamp Test OptionsNo Lamp Test Option
Finger-Safe GuardsNo Guards
VoltageFull Voltage - 24V AC/DC
Illumination OptionsLED
If you need a specific series relating to 800H-QRH24W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$160.37
SKU: 1153968
4 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$144.33
SKU: 1153969
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$128.29
SKU: 1153970
o
Rush Available
3 in US
If you need a specific series relating to 800H-QRH24W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1756-OW16I
1756-OW16I

ALLEN BRADLEY

DIGITAL OUTPUT MODULE, CONTROLLOGIX, RELAY OUTPUT, 16 POINTS, NORMALLY OPEN, INDIVIDUALLY ISOLATED C ...
Buy Surplus As Low As
CAN$276.62
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1756-PA72
1756-PA72

ALLEN BRADLEY

PLC POWER SUPPLY, CONTROLLOGIX, STANDARD, 72 WATT, 85-265 VAC INPUT, 5 VDC @ 10 AMP OUTPUT, STATUS L ...
Buy Surplus As Low As
CAN$523.34
Repair Yours
CAN$378.00
IN STOCK!
ALLEN BRADLEY 1756-TBNH
1756-TBNH

ALLEN BRADLEY

TERMINAL BLOCK, CONTROLLOGIX, 20 PIN, SCREW TERMINALS, LOW PROFILE HOUSING, 14-22 AWG
Buy Surplus As Low As
CAN$98.69
IN STOCK!
ALLEN BRADLEY 800H-QRBH24W
800H-QRBH24W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, PUSH BUTTON, 30.5 MM, MOMENTARY CONTACT, ILLUMINATED, PLASTIC, TYPE 4/ ...
Buy Surplus As Low As
CAN$197.37
IN STOCK!
ALLEN BRADLEY 800H-QRM10A
800H-QRM10A

ALLEN BRADLEY

PUSH BUTTON, 30.5 MM, MOMENTARY CONTACT, ILLUMINATED, PLASTIC, TYPE 4/4X/13, NO GUARDS, FULL VOLTAGE ...
Buy Surplus As Low As
CAN$215.32
GENERAL ELECTRIC CR104PXL01G
CR104PXL01G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS, 30 MM, GREEN, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$39.56
GENERAL ELECTRIC P9B10VN
P9B10VN

GENERAL ELECTRIC

CONTACT BLOCK, 22 MM, 10 AMP, 600 VAC, 1 NO AUX CONTACT, FRONT MOUNT, SCREW TERMINALS, IP20, CEMA, ( ...
Buy Surplus As Low As
CAN$10.77
IN STOCK!
IDEC LT1X-08W
LT1X-08W

IDEC

DISCONTINUED BY MANUFACTURER, LIGHT TOWER LENS, WHITE
Buy Surplus As Low As
CAN$34.39
IDEC LW1A-L1-A
LW1A-L1-A

IDEC

ACCESSORY, LW SERIES, ROUND LENS, AMBER BUTTON
Buy New
CAN$4.75
IN STOCK!
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.45
IN STOCK!
KB ELECTRONICS 9832
9832

KB ELECTRONICS

KNOB & DIAL KIT LARGE, 9832-KNOB AND DIAL KIT - LARGE DIAL PLATE (2.25" X 2.06")
Buy Surplus As Low As
CAN$12.50
IN STOCK!
EATON CORPORATION CHSA03
CHSA03

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LIGHTING ARRESTER, TYPE CH, 3 POLE, 3 PHASE, 4 WIRE, 600VAC, LEAD 15IN
Buy Surplus As Low As
CAN$278.12
IN STOCK!
BACO CONTROLS 23E10
23E10

BACO CONTROLS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 N/O, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$89.72
IN STOCK!
AMPHENOL 97-60-16
97-60-16

AMPHENOL

RECEPTACLE PROTECTION CAP, METAL, ACCESSORY TYPE:DUST CAP, FOR USE WITH:MS3100, MS3101, MS3102 SIZE ...
Buy Surplus As Low As
CAN$9.90
IN STOCK!
CHICAGO MINIATURE 2620B79
2620B79

CHICAGO MINIATURE

LAMP PLUG AMBER 24V 1W
Buy Surplus As Low As
CAN$41.87
IN STOCK!
EATON CORPORATION 10250TB62
10250TB62

EATON CORPORATION

CUTLER HAMMER

NON-ILLUMINATED PUSH-PULL OPERATOR BUTTON, RED, MUSHROOM, 40 MM, WATER/OILTIGHT
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION 10250TC43
10250TC43

EATON CORPORATION

CUTLER HAMMER

LENS, 10250T SERIES, ROUND, AMBER, FOR 30MM PUSHBUTTON
Buy Surplus As Low As
CAN$10.54
IN STOCK!
EATON CORPORATION 10250TKB
10250TKB

EATON CORPORATION

CUTLER HAMMER

KNOB, BLACK SELECTOR, 30.5 MM, WATER / OILTIGHT
Buy Surplus As Low As
CAN$16.34
IN STOCK!
GENERAL ELECTRIC 080-B01V
080-B01V

GENERAL ELECTRIC

CONTACT BLOCK, SPECTRA SERIES, 1 NC, CONTACT
Buy Surplus As Low As
CAN$16.45
IN STOCK!
EATON CORPORATION 10250T41
10250T41

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON CONTACT BLOCK, 10250T SERIES, STANDARD CONTACT BLOCK, 2NO, 30.5 MM, HEAVY-DUTY, SPADE TER ...
Buy Surplus As Low As
CAN$74.76
IN STOCK!