Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800HC-PR26A

800HC-PR26A

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800HC-PR26A
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2024-08-30
Product Description
Warranty

Description

  • 800HCPR26A
  • PILOT LIGHT
  • 30.5 MM
  • PLASTIC
  • TYPE 4/4X/13
  • GUARDS ON TERMINALS
  • TRANSFORMER
  • NO LAMP TEST OPTION
  • INCANDESCENT
  • TRANSFORMER - 240V AC 50/60 HZ
  • AMBER
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800HC-PR26A
CategoryPilot Devices
SubcategoryPilot Light
Power Module TypeTransformer
Lamp Test OptionsNo Lamp Test Option
Illumination OptionsIncandescent
Protection RatingPlastic, Type 4/4X/13
Finger-Safe GuardsGuards on Terminals
VoltageTransformer - 240V AC 50/60 Hz
Lens ColorAmber
If you need a specific series relating to 800HC-PR26A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$206.55
SKU: 10257607
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$191.80
SKU: 10257608
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$147.53
SKU: 10257609
1 in US
If you need a specific series relating to 800HC-PR26A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800HC-PR16W
800HC-PR16W

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, PLASTIC, TYPE 4/4X/13, GUARDS ON TERMINALS, TRANSFORMER, NO LAMP TEST OPTION, ...
Buy Surplus As Low As
CAN$141.57
ALLEN BRADLEY 800HC-PR26G
800HC-PR26G

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, PLASTIC, TYPE 4/4X/13, GUARDS ON TERMINALS, TRANSFORMER, NO LAMP TEST OPTION, ...
Buy Surplus As Low As
CAN$200.29
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$174.36
IN STOCK!
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.46
IN STOCK!
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$56.43
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.86
IN STOCK!
SIEMENS 3SB3420-0B
3SB3420-0B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, COMPONENT FOR ENCLOSURE, 22 MM, 10 AMP, 400V, 1 NO, SCR ...
Buy Surplus As Low As
CAN$74.51
IN STOCK!
EATON CORPORATION 10250T-C15
10250T-C15

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LENS, 30MM, AMBER, GLASS DOME, FOR MASTER TEST INDICATING LIGHT
Buy Surplus As Low As
CAN$13.41
IN STOCK!
OMRON B618CX2C20612
B618CX2C20612

OMRON

6.5 MM F1.8 FIXED FOCUS
Buy Surplus As Low As
CAN$332.33
SIEMENS 8UC6-212-1BD22
8UC6-212-1BD22

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, HANDLE ROTARY BLACK KNOB DETACHABLE 8X8MM
Buy Surplus As Low As
CAN$625.91
CHICAGO MINIATURE 2620B79
2620B79

CHICAGO MINIATURE

LAMP PLUG AMBER 24V 1W
Buy Surplus As Low As
CAN$41.73
IN STOCK!
CHICAGO MINIATURE 4633
4633

CHICAGO MINIATURE

PCN # 373 - OBSOLETE
Buy Surplus As Low As
CAN$2.74
EATON CORPORATION 10250TC10N
10250TC10N

EATON CORPORATION

CUTLER HAMMER

CAP LENS PILOT LIGHT GLASS BLUE
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION 10250TC15N
10250TC15N

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LENS, ROUND, AMBER; LENS SHAPE:ROUND; SWITCH LENS COLOUR:AMBER; PRODUCT RANGE:30MM PUSHBU ...
Buy Surplus As Low As
CAN$21.00
IN STOCK!
EATON CORPORATION 1025OTC2
1025OTC2

EATON CORPORATION

CUTLER HAMMER

LENS
Buy Surplus As Low As
CAN$7.58
EATON CORPORATION 10250T52
10250T52

EATON CORPORATION

CUTLER HAMMER

STANDARD CONTACT BLOCK, 600VAC MAX
Buy Surplus As Low As
CAN$23.84
IN STOCK!
EATON CORPORATION 10250T89
10250T89

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE 24VAC TRANSF TYPE FOR PUSH PULL OPER
Buy Surplus As Low As
CAN$123.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!