Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-P46W

800T-P46W

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-P46W
representative photo
click to zoom
Weight: 0.20 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 800TP46W
  • PILOT LIGHT
  • 30.5 MM
  • METAL
  • TYPE 4/13
  • NO GUARDS
  • TRANSFORMER
  • NO LAMP TEST OPTION
  • INCANDESCENT
  • TRANSFORMER - 480 V AC 50/60 HZ
  • WHITE
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-P46W
CategoryPilot Devices
SubcategoryPilot Light
Finger-Safe GuardsNo Guards
Illumination OptionsIncandescent
VoltageTransformer - 480 V AC 50/60 Hz
Protection RatingMetal, Type 4/13
Lens ColorWhite
Power Module TypeTransformer
Lamp Test OptionsNo Lamp Test Option
If you need a specific series relating to 800T-P46W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$198.20
SKU: 371019
If ordered within
Order Before 3PM
Order Before 3PM ET
2 in CAN
6 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$184.79
SKU: 371020
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$141.57
SKU: 371021
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800T-P46W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-P46R
800T-P46R

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, METAL, TYPE 4/13, NO GUARDS, TRANSFORMER, NO LAMP TEST OPTION, INCANDESCENT, T ...
Buy Surplus As Low As
CAN$141.57
IN STOCK!
ALLEN BRADLEY 800T-P56
800T-P56

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, METAL, TYPE 4/13, NO GUARDS, TRANSFORMER, NO LAMP TEST OPTION, INCANDESCENT, T ...
Buy Surplus As Low As
CAN$143.06
IN STOCK!
EATON CORPORATION E30KD101
E30KD101

EATON CORPORATION

CUTLER HAMMER

TYPE D BTN EXTENDED BLACK AUTO
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION E30-KLA9
E30-KLA9

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 1NO/1NC, 600 VAC, TWO CIRCUIT, SILVER CONTACT, ...
Buy Surplus As Low As
CAN$128.16
IN STOCK!
GENERAL ELECTRIC CR2940U301
CR2940U301

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, WITHOUT MOUNTING PLATE, 600 VAC MAX, PLUNGER STYLE
Buy Surplus As Low As
CAN$286.13
IN STOCK!
SIEMENS 52RB3D2
52RB3D2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PUSH BUTTON CAP, MUSHROOM HEAD, RED COLOR, PLASTIC MATERIAL, NON-ILLUM ...
Buy Surplus As Low As
CAN$10.73
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$56.43
SIEMENS 3SB1400-5U
3SB1400-5U

SIEMENS

FURNAS ELECTRIC CO

LAMPHOLDER TRANSFORMER 22MM 440/480VAC
Buy Surplus As Low As
CAN$169.89
Repair Yours
Contact Us
IN STOCK!
OEM CONTROLS INC 824AM30
824AM30

OEM CONTROLS INC

BOOT
Buy Surplus As Low As
CAN$266.76
SIEMENS 8UC6-212-1BD22
8UC6-212-1BD22

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, HANDLE ROTARY BLACK KNOB DETACHABLE 8X8MM
Buy Surplus As Low As
CAN$625.91
EATON CORPORATION 10250TA95
10250TA95

EATON CORPORATION

CUTLER HAMMER

NUT WRENCH, PANEL MOUNTING TOOL, FOR 10250T PUSHBUTTONS, 30.5 MM, HEAVY DUTY, CSA / UL
Buy Surplus As Low As
CAN$143.06
EATON CORPORATION 10250TC15N
10250TC15N

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LENS, ROUND, AMBER; LENS SHAPE:ROUND; SWITCH LENS COLOUR:AMBER; PRODUCT RANGE:30MM PUSHBU ...
Buy Surplus As Low As
CAN$21.00
IN STOCK!
GENERAL ELECTRIC CR104PXG04
CR104PXG04

GENERAL ELECTRIC

OCTAGONAL OPERATOR MOUNTING RING, FOR PUSH BUTTONS, FOR GUARDED ILLUMINATED PUSH BUTTONS
Buy Surplus As Low As
CAN$16.39
IN STOCK!
GENERAL ELECTRIC CR104PXL07G
CR104PXL07G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS CAP, DOME, GREEN, CR104P SERIES
Buy Surplus As Low As
CAN$19.37
EATON CORPORATION 10250T3C
10250T3C

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 2 N.C., 10250T SERIES, 30.5MM, AMBER
Buy Surplus As Low As
CAN$55.14
IN STOCK!
EATON CORPORATION 10250T41
10250T41

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON CONTACT BLOCK, 10250T SERIES, STANDARD CONTACT BLOCK, 2NO, 30.5 MM, HEAVY-DUTY, SPADE TER ...
Buy Surplus As Low As
CAN$74.51
IN STOCK!
EATON CORPORATION 10250T51
10250T51

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) CONTACT BLOCK, 1NC, 6A, SCREW; SWITCH TERMINALS:SCREW; NO. OF POLES:1 POLE; CONTACT CURRE ...
Buy Surplus As Low As
CAN$94.39
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!