Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-PC216

800T-PC216

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-PC216
ALLEN BRADLEY 800T-PC216
ALLEN BRADLEY 800T-PC216 0
ALLEN BRADLEY 800T-PC216 1
representative photo
click to zoom
Weight: 0.32 kgs
Last Value Update: 2023-08-26
Product Description
Warranty

Description

  • 800TPC216
  • DISCONTINUED BY MANUFACTURER
  • CLUSTER PILOT LIGHT UNIT
  • 30.5 MM
  • NO GUARDS
  • TRANSFORMER
  • INCANDESCENT - 2 UNIT CLUSTER
  • TRANSFORMER - 120V AC 50/60 HZ
  • POSITION 1: STD UNIT
  • POSITION 2: STD UNIT
  • POSITION 3: STD UNIT
  • POSITION 4: STD UNIT
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-PC216
CategoryPilot Devices
SubcategoryPilot Light
Color Options - Position 4Position 4: Standard Unit
Color Options - Position 2Position 2: Standard Unit
Power Module TypeTransformer
Color Options - Position 1Position 1: Standard Unit
Finger-Safe GuardsNo Guards
Illumination Options and No. of UniIncandescent - 2 Unit Cluster
Color Options - Position 3Position 3: Standard Unit
Voltage OptionsTransformer - 120V AC 50/60 Hz
If you need a specific series relating to 800T-PC216, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$348.72
SKU: 371107
If ordered within
Order Before 3PM
Order Before 3PM ET
2 in CAN
1 in UK
11 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$268.25
SKU: 371108
10 in US

Refurbished (Used, Repaired & Tested)

CAN$241.42
SKU: 371109
o
Rush Available
4 in UK
5 in US
If you need a specific series relating to 800T-PC216, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.28
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.73
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1203-GD1
1203-GD1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, REMOTE I/O, 120/240 VAC, 50/60 HZ, REMOTE I/O CO ...
Buy Surplus As Low As
CAN$730.22
Repair Yours
CAN$274.80
IN STOCK!
ALLEN BRADLEY 800T-PBT16G
800T-PBT16G

ALLEN BRADLEY

PUSH BUTTON, 30.5 MM, MOMENTARY CONTACT, ILLUMINATED, METAL, TYPE 4/13, NO GUARDS, TRANSFORMER, EXTE ...
Buy Surplus As Low As
CAN$281.66
EATON CORPORATION E30KT3
E30KT3

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON BOOT, TRANSPARENT, E30 SERIES, FOR STATIONARY MACHINERY AND EQUIPMENT OUTSIDE FACTORY, HE ...
Buy Surplus As Low As
CAN$81.96
IN STOCK!
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$68.54
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$174.36
IN STOCK!
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.31
IN STOCK!
SIEMENS 52RA4PB
52RA4PB

SIEMENS

FURNAS ELECTRIC CO

ACCESSORY, PILOT LIGHT LENS, OIL TIGHT, WHITE, PLASTIC
Buy Surplus As Low As
CAN$6.80
IN STOCK!
SIEMENS 52RB3D3
52RB3D3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, MUSHROOM HD.GREEN 1 5/8"
Buy Surplus As Low As
CAN$10.73
SIEMENS 52RB3E2
52RB3E2

SIEMENS

SIEMENS, 52RB3E2, ACCESSORY, MUSHROOM HEAD, 2 1/2IN, RED ,
Buy Surplus As Low As
CAN$23.00
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.84
IN STOCK!
GENERAL ELECTRIC 080-BF01V
080-BF01V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1NC, 22MM, 10AMP, 660VAC
Buy Surplus As Low As
CAN$23.84
IN STOCK!
SIEMENS 3SB3420-0B
3SB3420-0B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, COMPONENT FOR ENCLOSURE, 22 MM, 10 AMP, 400V, 1 NO, SCR ...
Buy Surplus As Low As
CAN$74.51
IN STOCK!
EATON CORPORATION 10250T-C33
10250T-C33

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LENS, RED, PLASTIC, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$16.39
IN STOCK!
BALLUFF DLMZBOC596
DLMZBOC596

BALLUFF

LENS
Buy Surplus As Low As
CAN$37.26
CHICAGO MINIATURE 7374
7374

CHICAGO MINIATURE

LAMP, INCANDESCENT, BI PIN, 28V, SUPPLY VOLTAGE:28V, LAMP BASE TYPE:BI-PIN, BULB SIZE:T-1 3/4 (5MM), ...
Buy Surplus As Low As
CAN$2.04
FLUKE 642058
642058

FLUKE

BLACK ROUND CAP
Buy Surplus As Low As
CAN$2.46
GENERAL ELECTRIC CR104MG006
CR104MG006

GENERAL ELECTRIC

LIGHT LENS BLACK
Buy Surplus As Low As
CAN$3.79
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!