Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-PC216XGXA

800T-PC216XGXA

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-PC216XGXA
ALLEN BRADLEY 800T-PC216XGXA
ALLEN BRADLEY 800T-PC216XGXA
ALLEN BRADLEY 800T-PC216XGXA
ALLEN BRADLEY 800T-PC216XGXA
representative photo
click to zoom
Weight: 0.45 kgs
Last Value Update: 2024-08-16
Product Description
Warranty

Description

  • 800TPC216XGXA
  • DISCONTINUED BY MANUFACTURER CLUSTER PILOT LIGHT UNIT
  • 30.5 MM
  • NO GUARDS
  • TRANSFORMER
  • INCANDESCENT - 2 UNIT CLUSTER
  • TRANSFORMER - 120V AC 50/60 HZ
  • POSITION 1: NO COLOR
  • POSITION 2: GREEN
  • POSITION 3: NO COLOR
  • POSITION 4: AMBER
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-PC216XGXA
CategoryPilot Devices
SubcategoryPilot Light
Finger-Safe GuardsNo Guards
Illumination Options and No. of UniIncandescent - 2 Unit Cluster
Color Options - Position 1Position 1: No Color
Color Options - Position 2Position 2: Green
Color Options - Position 3Position 3: No Color
Power Module TypeTransformer
Color Options - Position 4Position 4: Amber
Voltage OptionsTransformer - 120V AC 50/60 Hz
If you need a specific series relating to 800T-PC216XGXA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$318.49
SKU: 1149243
1 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$276.62
SKU: 1149244
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$251.20
SKU: 1149245
o
Rush Available
5 in US
If you need a specific series relating to 800T-PC216XGXA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.91
IN STOCK!
ALLEN BRADLEY 800T-PC216XBXG
800T-PC216XBXG

ALLEN BRADLEY

CLUSTER PILOT LIGHT UNIT, 30.5 MM, NO GUARDS, TRANSFORMER, INCANDESCENT - 2 UNIT CLUSTER, TRANSFORME ...
Buy Surplus As Low As
CAN$302.04
ALLEN BRADLEY 800T-PC216XRXW
800T-PC216XRXW

ALLEN BRADLEY

CLUSTER PILOT LIGHT UNIT, 30.5 MM, NO GUARDS, TRANSFORMER, INCANDESCENT - 2 UNIT CLUSTER, TRANSFORME ...
Buy Surplus As Low As
CAN$291.57
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$112.14
IN STOCK!
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
GENERAL ELECTRIC CR104PXL01R
CR104PXL01R

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS FOR INDICATING PILOT LIGHT, 30MM, RED
Buy Surplus As Low As
CAN$17.94
IN STOCK!
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$68.77
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$174.94
IN STOCK!
SIEMENS 52RB3D3
52RB3D3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, MUSHROOM HD.GREEN 1 5/8"
Buy Surplus As Low As
CAN$10.77
GENERAL ELECTRIC CR104G55
CR104G55

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSH BUTTON LENS, GREEN, CAP
Buy Surplus As Low As
CAN$34.39
IN STOCK!
IDEC HW1A-B4-R
HW1A-B4-R

IDEC

ACCESSORY, HW SERIES, 22 MM, ROUND BEZEL, ENGRAVABLE LENS, 40 MM MUSHROOM, RED
Buy New
CAN$4.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$639.97
Repair Yours
CAN$352.24
IN STOCK!
SIEMENS 3SB3420-0B
3SB3420-0B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, COMPONENT FOR ENCLOSURE, 22 MM, 10 AMP, 400V, 1 NO, SCR ...
Buy Surplus As Low As
CAN$74.76
IN STOCK!
EATON CORPORATION 10250TC13N
10250TC13N

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LENS, ROUND, RED; LENS SHAPE:ROUND; SWITCH LENS COLOUR:RED; PRODUCT RANGE:30MM PUSHBUTTON ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EEC AEG C01B
C01B

EEC AEG

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, RED, 1NC, 230V
Buy Surplus As Low As
CAN$26.91
EEC AEG C10B
C10B

EEC AEG

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6 AMP, 230 V, GREEN, 1 NO
Buy Surplus As Low As
CAN$26.91
BALLUFF DLMZBOC596
DLMZBOC596

BALLUFF

LENS
Buy Surplus As Low As
CAN$37.38
EATON CORPORATION E29KGG
E29KGG

EATON CORPORATION

CUTLER HAMMER

GREEN GLASS LENS
Buy Surplus As Low As
CAN$23.00
IN STOCK!
FLUKE 642058
642058

FLUKE

BLACK ROUND CAP
Buy Surplus As Low As
CAN$2.47
GENERAL ELECTRIC 080-B01V
080-B01V

GENERAL ELECTRIC

CONTACT BLOCK, SPECTRA SERIES, 1 NC, CONTACT
Buy Surplus As Low As
CAN$16.45
IN STOCK!