Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-PC316GRXR

800T-PC316GRXR

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-PC316GRXR
representative photo
click to zoom
Weight: 0.25 kgs
Last Value Update: 2017-10-10
Product Description
Warranty

Description

  • 800TPC316GRXR
  • DISCONTINUED BY MANUFACTURER
  • CLUSTER PILOT LIGHT UNIT
  • 30.5 MM
  • NO GUARDS
  • TRANSFORMER
  • INCANDESCENT - 3 UNIT CLUSTER
  • TRANSFORMER - 120V AC 50/60 HZ
  • POSITION 1: GREEN
  • POSITION 2: RED
  • POSITION 3: NO COLOR
  • POSITION 4: RED
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-PC316GRXR
CategoryPilot Devices
SubcategoryPilot Light
Illumination Options and No. of UniIncandescent - 3 Unit Cluster
Color Options - Position 3Position 3: No Color
Finger-Safe GuardsNo Guards
Voltage OptionsTransformer - 120V AC 50/60 Hz
Color Options - Position 1Position 1: Green
Color Options - Position 2Position 2: Red
Power Module TypeTransformer
Color Options - Position 4Position 4: Red
If you need a specific series relating to 800T-PC316GRXR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$645.95
SKU: 10427183
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$574.18
SKU: 10427184
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$466.52
SKU: 10427185
o
Rush Available
1 in US
If you need a specific series relating to 800T-PC316GRXR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-PC316GRXG
800T-PC316GRXG

ALLEN BRADLEY

CLUSTER PILOT LIGHT UNIT, 30.5 MM, NO GUARDS, TRANSFORMER, INCANDESCENT - 3 UNIT CLUSTER, TRANSFORME ...
Buy Surplus As Low As
CAN$447.08
ALLEN BRADLEY 800T-PC316GRXW
800T-PC316GRXW

ALLEN BRADLEY

CLUSTER PILOT LIGHT UNIT, 30.5 MM, NO GUARDS, TRANSFORMER, INCANDESCENT - 3 UNIT CLUSTER, TRANSFORME ...
Buy Surplus As Low As
CAN$447.08
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
SIEMENS 52RA1B2
52RA1B2

SIEMENS

PUSHBUTTON CAP, RED, HIGH STEP
Buy Surplus As Low As
CAN$11.00
IN STOCK!
EATON CORPORATION PB1B
PB1B

EATON CORPORATION

COOPER BLINE

DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, (PRICE/EA PC), TYPE 12, MINI
Buy Surplus As Low As
CAN$269.15
IN STOCK!
IDEC LT1X-06
LT1X-06

IDEC

SIGNALIGHT TOP CAP
Buy Surplus As Low As
CAN$10.77
GENERAL ELECTRIC 080B11V
080B11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 660 VAC, 1 NO/1 NC
Buy Surplus As Low As
CAN$67.29
IN STOCK!
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.40
IN STOCK!
GENERAL ELECTRIC 080-BF01V
080-BF01V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1NC, 22MM, 10AMP, 660VAC
Buy Surplus As Low As
CAN$23.92
IN STOCK!
EATON CORPORATION 10250TC1N
10250TC1N

EATON CORPORATION

CUTLER HAMMER

LENS, CIRCULAR, FOR PUSHBUTTON, WATERTIGHT/OILTIGHT, PLASTIC, RED
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION 10250TC2N
10250TC2N

EATON CORPORATION

CUTLER HAMMER

INDICATING LENS, 10250T SERIES, 30.5 MM, GREEN, PLASTIC, ROUND, CIRCULAR LENS
Buy Surplus As Low As
CAN$5.95
IN STOCK!
GTE 30110
30110

GTE

SYLVANIA

SYLVANIA, 30110, CAP DOME, TRANSPARENT, RED LENS
Buy Surplus As Low As
CAN$2.64
EATON CORPORATION 10250TA3
10250TA3

EATON CORPORATION

CUTLER HAMMER

RUBBER BOOT, 30.5MM, FOR EXTENDED HEAD PUSHBUTTON, BLACK
Buy Surplus As Low As
CAN$37.71
IN STOCK!
EATON CORPORATION 10250TC9N
10250TC9N

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LENS, ROUND, AMBER; LENS SHAPE:ROUND; SWITCH LENS COLOUR:AMBER; PRODUCT RANGE:30MM PUSHBU ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E30KB119
E30KB119

EATON CORPORATION

CUTLER HAMMER

BUTTON, TYPE B, EXTENDED, BLACK, "ON"
Buy Surplus As Low As
CAN$8.72
IN STOCK!
FLUKE 646661
646661

FLUKE

SHAFT,KNOB
Buy Surplus As Low As
CAN$5.38
EATON CORPORATION 10250T40
10250T40

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, SPADE TERMINALS, 1NO, 1NC
Buy Surplus As Low As
CAN$57.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!