Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-PC416WRRG

800T-PC416WRRG

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-PC416WRRG
ALLEN BRADLEY 800T-PC416WRRG
ALLEN BRADLEY 800T-PC416WRRG 0
ALLEN BRADLEY 800T-PC416WRRG 1
representative photo
click to zoom
Weight: 0.27 kgs
Last Value Update: 2024-08-16
Product Description
Warranty

Description

  • 800TPC416WRRG
  • DISCONTINUED BY MANUFACTURER CLUSTER PILOT LIGHT UNIT
  • 30.5 MM
  • NO GUARDS
  • TRANSFORMER
  • INCANDESCENT - 4 UNIT CLUSTER
  • TRANSFORMER - 120V AC 50/60 HZ
  • POSITION 1: WHITE
  • POSITION 2: RED
  • POSITION 3: RED
  • POSITION 4: GREEN
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-PC416WRRG
CategoryPilot Devices
SubcategoryPilot Light
Color Options - Position 2Position 2: Red
Color Options - Position 3Position 3: Red
Color Options - Position 4Position 4: Green
Color Options - Position 1Position 1: White
Voltage OptionsTransformer - 120V AC 50/60 Hz
Finger-Safe GuardsNo Guards
Power Module TypeTransformer
Illumination Options and No. of UniIncandescent - 4 Unit Cluster
If you need a specific series relating to 800T-PC416WRRG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$306.99
SKU: 10421603
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$266.76
SKU: 10421604
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$241.42
SKU: 10421605
5 in US
If you need a specific series relating to 800T-PC416WRRG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-PC416WRGR
800T-PC416WRGR

ALLEN BRADLEY

CLUSTER PILOT LIGHT UNIT, 30.5 MM, NO GUARDS, TRANSFORMER, INCANDESCENT - 4 UNIT CLUSTER, TRANSFORME ...
Buy Surplus As Low As
CAN$581.20
ALLEN BRADLEY 800T-PC416WRRR
800T-PC416WRRR

ALLEN BRADLEY

CLUSTER PILOT LIGHT UNIT, 30.5 MM, NO GUARDS, TRANSFORMER, INCANDESCENT - 4 UNIT CLUSTER, TRANSFORME ...
Buy Surplus As Low As
CAN$581.20
OMRON A3PJ-5080
A3PJ-5080

OMRON

EXTRACTOR, LENS REMOVAL TOOL, USED TO EXTRACT COMPONENTS WHEN REPLACING PUSHBUTTONS FROM A3PJ SERIES
Buy Surplus As Low As
CAN$6.88
SIEMENS 52RA4P9
52RA4P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PLASTIC PILOT LIGHT LENS, OIL TIGHT, AMBER
Buy Surplus As Low As
CAN$10.73
IN STOCK!
SIEMENS 52RB3D3
52RB3D3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, MUSHROOM HD.GREEN 1 5/8"
Buy Surplus As Low As
CAN$10.73
SIEMENS 52RB3E2
52RB3E2

SIEMENS

SIEMENS, 52RB3E2, ACCESSORY, MUSHROOM HEAD, 2 1/2IN, RED ,
Buy Surplus As Low As
CAN$23.00
IN STOCK!
EATON CORPORATION PB1B
PB1B

EATON CORPORATION

COOPER BLINE

DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, (PRICE/EA PC), TYPE 12, MINI
Buy Surplus As Low As
CAN$268.25
IN STOCK!
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$56.43
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.36
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
EATON CORPORATION 10250T-C58
10250T-C58

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON LENS, ILLUMINATED PUSH-PULL OPERATOR LENS, GREEN ACTUATOR, ANODIZED ALUMINUM
Buy Surplus As Low As
CAN$29.00
IN STOCK!
EATON CORPORATION 10250TFW
10250TFW

EATON CORPORATION

CUTLER HAMMER

LEVER, USED WITH SELECTOR SWITCH, 30.5 MM, HEAVY DUTY, WATERTIGHT, OIL-TIGHT, ILLUMINATED, WHITE, BL ...
Buy Surplus As Low As
CAN$9.96
IN STOCK!
BALLUFF DLMZBOC596
DLMZBOC596

BALLUFF

LENS
Buy Surplus As Low As
CAN$37.26
EATON CORPORATION 10250TC10N
10250TC10N

EATON CORPORATION

CUTLER HAMMER

CAP LENS PILOT LIGHT GLASS BLUE
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E30KK13
E30KK13

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON OPERATOR LENS, E30 SERIES, PUSHBUTTON ACCESSORY, TYPE K LENS, LEFT - RED - ON, RIGHT- GRE ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
GENERAL ELECTRIC CR104PXL07G
CR104PXL07G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS CAP, DOME, GREEN, CR104P SERIES
Buy Surplus As Low As
CAN$19.37
EATON CORPORATION 10250T52
10250T52

EATON CORPORATION

CUTLER HAMMER

STANDARD CONTACT BLOCK, 600VAC MAX
Buy Surplus As Low As
CAN$23.84
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!