Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-PD24R

800T-PD24R

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-PD24R
representative photo
click to zoom
Weight: 0.11 kgs
Last Value Update: 2024-08-30
Product Description
Warranty

Description

  • 800TPD24R
  • PILOT LIGHT
  • 30.5 MM
  • METAL
  • TYPE 4/13
  • NO GUARDS
  • TRANSFORMER
  • LAMP TEST: DUAL INPUT - DIODE
  • INCANDESCENT
  • FULL VOLTAGE - 24V AC/DC
  • RED
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-PD24R
CategoryPilot Devices
SubcategoryPilot Light
Illumination OptionsIncandescent
Finger-Safe GuardsNo Guards
Power Module TypeTransformer
VoltageFull Voltage - 24V AC/DC
Lens ColorRed
Protection RatingMetal, Type 4/13
Lamp Test OptionsLamp Test: Dual Input - Diode
If you need a specific series relating to 800T-PD24R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$185.69
SKU: 1149275
2 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$172.42
SKU: 1149276
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$132.63
SKU: 1149277
1 in US
If you need a specific series relating to 800T-PD24R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-PD24G
800T-PD24G

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, METAL, TYPE 4/13, NO GUARDS, TRANSFORMER, LAMP TEST: DUAL INPUT - DIODE, INCAN ...
Buy Surplus As Low As
CAN$204.16
ALLEN BRADLEY 800T-PDT16R
800T-PDT16R

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, METAL, TYPE 4/13, NO GUARDS, TRANSFORMER, LAMP TEST: DEAL INPUT - TRANSFORMER ...
Buy Surplus As Low As
CAN$178.83
IN STOCK!
EATON CORPORATION E30KR2
E30KR2

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) COLLAR SNAP ON RED
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION PB1B
PB1B

EATON CORPORATION

COOPER BLINE

DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, (PRICE/EA PC), TYPE 12, MINI
Buy Surplus As Low As
CAN$268.25
IN STOCK!
SIEMENS 3SB1400-5U
3SB1400-5U

SIEMENS

FURNAS ELECTRIC CO

LAMPHOLDER TRANSFORMER 22MM 440/480VAC
Buy Surplus As Low As
CAN$169.89
Repair Yours
Contact Us
IN STOCK!
SIEMENS 52BJK
52BJK

SIEMENS

CONTACT BLOCK, 1 NO / 1 NC, 10/5 AMP @ 600 VAC/DC, SCREW TERMINALS, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$61.96
IN STOCK!
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
EATON CORPORATION 10250TC1N
10250TC1N

EATON CORPORATION

CUTLER HAMMER

LENS, CIRCULAR, FOR PUSHBUTTON, WATERTIGHT/OILTIGHT, PLASTIC, RED
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION 10250TC63
10250TC63

EATON CORPORATION

CUTLER HAMMER

PUSH-PULL LENS, FOR PUSHBUTTON, SIDE LIGHTED, E-STOP, RED
Buy Surplus As Low As
CAN$23.00
IN STOCK!
EEC AEG C01B
C01B

EEC AEG

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, RED, 1NC, 230V
Buy Surplus As Low As
CAN$26.82
KB ELECTRONICS 9832
9832

KB ELECTRONICS

KNOB & DIAL KIT LARGE, 9832-KNOB AND DIAL KIT - LARGE DIAL PLATE (2.25" X 2.06")
Buy Surplus As Low As
CAN$12.46
IN STOCK!
EATON CORPORATION 10250TC19N
10250TC19N

EATON CORPORATION

CUTLER HAMMER

ROUND PILOT LIGHT, INDICATOR LENS, AMBER
Buy Surplus As Low As
CAN$37.26
IN STOCK!
EATON CORPORATION 10250TJ63
10250TJ63

EATON CORPORATION

CUTLER HAMMER

PUSH-PULL OPERATOR BUTTON, NON-ILLUMINATED, JUMBO MUSHROOM HEAD, RED ACTUATOR, ANODIZED ALUMINUM, 02 ...
Buy Surplus As Low As
CAN$73.00
IN STOCK!
GENERAL ELECTRIC 080-B01V
080-B01V

GENERAL ELECTRIC

CONTACT BLOCK, SPECTRA SERIES, 1 NC, CONTACT
Buy Surplus As Low As
CAN$16.39
IN STOCK!
GENERAL ELECTRIC CR104PXL03M
CR104PXL03M

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH LENS AMBER 30MM
Buy Surplus As Low As
CAN$23.84
IN STOCK!
EATON CORPORATION 10250T41
10250T41

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON CONTACT BLOCK, 10250T SERIES, STANDARD CONTACT BLOCK, 2NO, 30.5 MM, HEAVY-DUTY, SPADE TER ...
Buy Surplus As Low As
CAN$74.51
IN STOCK!
EATON CORPORATION 10250T52
10250T52

EATON CORPORATION

CUTLER HAMMER

STANDARD CONTACT BLOCK, 600VAC MAX
Buy Surplus As Low As
CAN$23.84
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!