Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-PDH24G

800T-PDH24G

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-PDH24G
ALLEN BRADLEY 800T-PDH24G
ALLEN BRADLEY 800T-PDH24G 0
ALLEN BRADLEY 800T-PDH24G 1
representative photo
click to zoom
Weight: 0.10 kgs
Last Value Update: 2024-08-30
Product Description
Warranty

Description

  • 800TPDH24G
  • DISCONTINUED BY MANUFACTURER
  • PILOT LIGHT
  • 30.5 MM
  • METAL
  • TYPE 4/13
  • NO GUARDS
  • TRANSFORMER
  • LAMP TEST: DUAL INPUT - DIODE
  • LED
  • FULL VOLTAGE - 24V AC/DC
  • GREEN
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-PDH24G
CategoryPilot Devices
SubcategoryPilot Light
Lamp Test OptionsLamp Test: Dual Input - Diode
VoltageFull Voltage - 24V AC/DC
Power Module TypeTransformer
Illumination OptionsLED
Protection RatingMetal, Type 4/13
Lens ColorGreen
Finger-Safe GuardsNo Guards
If you need a specific series relating to 800T-PDH24G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$226.52
SKU: 6191006
4 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$196.71
SKU: 6191007
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$178.83
SKU: 6191008
o
Rush Available
1 in US
If you need a specific series relating to 800T-PDH24G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-16JB4KB7
800T-16JB4KB7

ALLEN BRADLEY

SELECTOR SWITCH, 30.5 MM, 3 POSITION, KNOB/LEVER TYPE, ILLUMINATED, METAL, TYPE 4/13, NO GUARDS, 120 ...
Buy Surplus As Low As
CAN$77.49
ALLEN BRADLEY 800T-QB20
800T-QB20

ALLEN BRADLEY

PUSH BUTTON, 30.5 MM, MOMENTARY CONTACT, ILLUMINATED, METAL, TYPE 4/13, NO GUARDS, FULL VOLTAGE, EXT ...
Buy Surplus As Low As
CAN$166.91
BACO CONTROLS Z4
Z4

BACO CONTROLS

LIGHT MODULE AUXILIARY BLOCK 10AMP/380V W/ 1NO/1NC
Buy New
CAN$80.47
IN STOCK!
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$321.89
IN STOCK!
SIEMENS 52RA1A1
52RA1A1

SIEMENS

FURNAS ELECTRIC CO

CAP, FLUSH, BLACK 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$11.00
IN STOCK!
SIEMENS 52RA1B2
52RA1B2

SIEMENS

PUSHBUTTON CAP, RED, HIGH STEP
Buy Surplus As Low As
CAN$11.00
IN STOCK!
SIEMENS 52RA5P9
52RA5P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, KIT, PLASTIC LENS, AMBER
Buy Surplus As Low As
CAN$12.52
IN STOCK!
SIEMENS 52RB3D2
52RB3D2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PUSH BUTTON CAP, MUSHROOM HEAD, RED COLOR, PLASTIC MATERIAL, NON-ILLUM ...
Buy Surplus As Low As
CAN$10.73
GENERAL ELECTRIC CR104G56
CR104G56

GENERAL ELECTRIC

CLEAR COLOR CAP
Buy Surplus As Low As
CAN$13.77
IN STOCK!
SIEMENS 3SB1400-5U
3SB1400-5U

SIEMENS

FURNAS ELECTRIC CO

LAMPHOLDER TRANSFORMER 22MM 440/480VAC
Buy Surplus As Low As
CAN$169.89
Repair Yours
Contact Us
IN STOCK!
EATON CORPORATION 10250TC48
10250TC48

EATON CORPORATION

CUTLER HAMMER

LENS, PUSH-PULL, GREEN, 30.5MM, ILLUMINATED, INCANDESCENT, WATER/OILTIGHT
Buy Surplus As Low As
CAN$9.96
IN STOCK!
WESTINGHOUSE PB1B
PB1B

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NC, 600 VAC, CLEAR
Buy Surplus As Low As
CAN$114.75
IN STOCK!
AMPHENOL 9760-16P
9760-16P

AMPHENOL

PLUG, PROTECTION CAP, METAL; ACCESSORY TYPE:DUST CAP; FOR USE WITH:MS3106, MS3108 SIZE 16 PLUG,S; CO ...
Buy Surplus As Low As
CAN$23.84
IN STOCK!
EATON CORPORATION 10250TC43
10250TC43

EATON CORPORATION

CUTLER HAMMER

LENS, 10250T SERIES, ROUND, AMBER, FOR 30MM PUSHBUTTON
Buy Surplus As Low As
CAN$10.51
IN STOCK!
EATON CORPORATION 1025OTC2
1025OTC2

EATON CORPORATION

CUTLER HAMMER

LENS
Buy Surplus As Low As
CAN$7.58
GENERAL ELECTRIC 080-B01V
080-B01V

GENERAL ELECTRIC

CONTACT BLOCK, SPECTRA SERIES, 1 NC, CONTACT
Buy Surplus As Low As
CAN$16.39
IN STOCK!
GENERAL ELECTRIC 1630
1630

GENERAL ELECTRIC

REPLACEMENT INCANDESCENT BULB, MINIATURE, 6.5 V, 2.75 AMP
Buy Surplus As Low As
CAN$28.31
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!