Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-PSDT16

800T-PSDT16

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-PSDT16
representative photo
click to zoom
Weight: 0.11 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 800TPSDT16
  • PILOT LIGHT
  • TYPE 4/13
  • CLASS I
  • DIVISION 2
  • 18 MM
  • TRANSFORMER
  • LAMP TEST: DEAL INPUT - TRANSFORMER RELAY
  • INCANDESCENT
  • TRANSFORMER - 120V AC 50/60 HZ
  • NO LENS
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-PSDT16
CategoryPilot Devices
SubcategoryPilot Light
Illumination OptionsIncandescent
Lamp Test OptionsLamp Test: Deal Input - Transformer Relay
Lens ColorNo Lens
Power Module TypeTransformer
VoltageTransformer - 120V AC 50/60 Hz
If you need a specific series relating to 800T-PSDT16, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$155.51
SKU: 366147
40 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$116.63
SKU: 366148
15 in US

Refurbished (Used, Repaired & Tested)

CAN$58.31
SKU: 366149
o
Rush Available
100+ in US
If you need a specific series relating to 800T-PSDT16, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.91
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$118.13
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 800T-PSD24R
800T-PSD24R

ALLEN BRADLEY

PILOT LIGHT, TYPE 4/13, CLASS I, DIVISION 2, 18 MM, TRANSFORMER, LAMP TEST: DUAL INPUT - DIODE, INCA ...
Buy Surplus As Low As
CAN$194.38
IN STOCK!
ALLEN BRADLEY 800T-PSDT16A
800T-PSDT16A

ALLEN BRADLEY

PILOT LIGHT, TYPE 4/13, CLASS I, DIVISION 2, 18 MM, TRANSFORMER, LAMP TEST: DEAL INPUT - TRANSFORMER ...
Buy Surplus As Low As
CAN$262.42
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$112.14
IN STOCK!
GENERAL ELECTRIC CR115B4
CR115B4

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTING,2NO, 2NC, 600V
Buy Surplus As Low As
CAN$251.20
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$134.57
IN STOCK!
GENERAL ELECTRIC P9B10VN
P9B10VN

GENERAL ELECTRIC

CONTACT BLOCK, 22 MM, 10 AMP, 600 VAC, 1 NO AUX CONTACT, FRONT MOUNT, SCREW TERMINALS, IP20, CEMA, ( ...
Buy Surplus As Low As
CAN$10.77
IN STOCK!
SIEMENS 52BAJ
52BAJ

SIEMENS

CONTACT BLOCK, 1 NC, 10 AMP, 600 VAC, SCREW TERMINALS, HEAVY DUTY, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$18.60
IN STOCK!
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.40
IN STOCK!
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$76.26
IN STOCK!
GENERAL ELECTRIC 080-BF01V
080-BF01V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1NC, 22MM, 10AMP, 660VAC
Buy Surplus As Low As
CAN$23.92
IN STOCK!
SIEMENS 3SB3420-0B
3SB3420-0B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, COMPONENT FOR ENCLOSURE, 22 MM, 10 AMP, 400V, 1 NO, SCR ...
Buy Surplus As Low As
CAN$74.76
IN STOCK!
EATON CORPORATION 10250TC13N
10250TC13N

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LENS, ROUND, RED; LENS SHAPE:ROUND; SWITCH LENS COLOUR:RED; PRODUCT RANGE:30MM PUSHBUTTON ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION 10250TC63
10250TC63

EATON CORPORATION

CUTLER HAMMER

PUSH-PULL LENS, FOR PUSHBUTTON, SIDE LIGHTED, E-STOP, RED
Buy Surplus As Low As
CAN$23.00
IN STOCK!
CHICAGO MINIATURE 2620B79
2620B79

CHICAGO MINIATURE

LAMP PLUG AMBER 24V 1W
Buy Surplus As Low As
CAN$41.87
IN STOCK!
EATON CORPORATION 10250TA3
10250TA3

EATON CORPORATION

CUTLER HAMMER

RUBBER BOOT, 30.5MM, FOR EXTENDED HEAD PUSHBUTTON, BLACK
Buy Surplus As Low As
CAN$37.71
IN STOCK!
EATON CORPORATION 1025OTC2
1025OTC2

EATON CORPORATION

CUTLER HAMMER

LENS
Buy Surplus As Low As
CAN$7.61
EATON CORPORATION 250PM03A
250PM03A

EATON CORPORATION

CUTLER HAMMER

RYPK
Buy Surplus As Low As
CAN$3.85
EATON CORPORATION 28-3425-2
28-3425-2

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LENS, RECTANGULAR, AMBER; LENS SHAPE:RECTANGULAR; SWITCH LENS COLOUR:AMBER; PRODUCT RANGE ...
Buy Surplus As Low As
CAN$0.53