Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-QCL224XRXA

800T-QCL224XRXA

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-QCL224XRXA
ALLEN BRADLEY 800T-QCL224XRXA
ALLEN BRADLEY 800T-QCL224XRXA 0
ALLEN BRADLEY 800T-QCL224XRXA 1
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2022-09-12
Product Description
Warranty

Description

  • 800TQCL224XRXA
  • CLUSTER PILOT LIGHT UNIT
  • 30.5 MM
  • NO GUARDS
  • FULL VOLTAGE
  • LED - 2 UNIT CLUSTER
  • FULL VOLTAGE - 24V AC/DC
  • POSITION 1: NO COLOR
  • POSITION 2: RED
  • POSITION 3: NO COLOR
  • POSITION 4: AMBER
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-QCL224XRXA
CategoryPilot Devices
SubcategoryPilot Light
Color Options - Position 1Position 1: No Color
Finger-Safe GuardsNo Guards
Voltage OptionsFull Voltage - 24V AC/DC
Color Options - Position 2Position 2: Red
Illumination Options and No. of UniLED - 2 Unit Cluster
Color Options - Position 3Position 3: No Color
Power Module TypeFull Voltage
Color Options - Position 4Position 4: Amber
If you need a specific series relating to 800T-QCL224XRXA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$465.62
SKU: 10426167
1 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$413.89
SKU: 10426168
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$336.28
SKU: 10426169
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800T-QCL224XRXA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-QCL224XGXW
800T-QCL224XGXW

ALLEN BRADLEY

CLUSTER PILOT LIGHT UNIT, 30.5 MM, NO GUARDS, FULL VOLTAGE, LED - 2 UNIT CLUSTER, FULL VOLTAGE - 24V ...
Buy Surplus As Low As
CAN$311.01
ALLEN BRADLEY 800T-QCL224XRXR
800T-QCL224XRXR

ALLEN BRADLEY

CLUSTER PILOT LIGHT UNIT, 30.5 MM, NO GUARDS, FULL VOLTAGE, LED - 2 UNIT CLUSTER, FULL VOLTAGE - 24V ...
Buy Surplus As Low As
CAN$312.51
EATON CORPORATION 10250T1CP
10250T1CP

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 10250T SERIES, 1NO-1NC, AMBER SHRD, STANDARD, PRESSURE TERMINAL
Buy Surplus As Low As
CAN$56.00
IN STOCK!
EATON CORPORATION E30KR2
E30KR2

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) COLLAR SNAP ON RED
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 52RA5P9
52RA5P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, KIT, PLASTIC LENS, AMBER
Buy Surplus As Low As
CAN$12.56
IN STOCK!
SIEMENS 52RB3D1
52RB3D1

SIEMENS

FURNAS ELECTRIC CO

PUSH BUTTON CAP, MUSHROOM HEAD, BLACK COLOR, PLASTIC MATERIAL, NON-ILLUMINATED, 1-5/8 INCH DIAMETER
Buy Surplus As Low As
CAN$11.00
EATON CORPORATION PB1B
PB1B

EATON CORPORATION

COOPER BLINE

DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, (PRICE/EA PC), TYPE 12, MINI
Buy Surplus As Low As
CAN$269.15
IN STOCK!
GENERAL ELECTRIC GE46
GE46

GENERAL ELECTRIC

LIGHT BULB
Buy Surplus As Low As
CAN$1.26
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$76.26
IN STOCK!
SIEMENS 3SB3400-1B
3SB3400-1B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, 3SB34001B, ACTUATOR-/INDICATOR, COMPONENT LAMP HOLDER, BA 9S WITH LAMP ...
Buy Surplus As Low As
CAN$161.49
EATON CORPORATION 10250T-C1
10250T-C1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LENS FOR PUSHBUTTON ,PLASTIC ,RED
Buy Surplus As Low As
CAN$14.35
IN STOCK!
EATON CORPORATION 10250TC49
10250TC49

EATON CORPORATION

CUTLER HAMMER

MUSHROOM LENS, BLUE,30.5MM,WATER/OIL TIGHT
Buy Surplus As Low As
CAN$47.00
IN STOCK!
KB ELECTRONICS 9832
9832

KB ELECTRONICS

KNOB & DIAL KIT LARGE, 9832-KNOB AND DIAL KIT - LARGE DIAL PLATE (2.25" X 2.06")
Buy Surplus As Low As
CAN$12.50
IN STOCK!
EATON CORPORATION CHSA03
CHSA03

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LIGHTING ARRESTER, TYPE CH, 3 POLE, 3 PHASE, 4 WIRE, 600VAC, LEAD 15IN
Buy Surplus As Low As
CAN$278.12
IN STOCK!
EATON CORPORATION 28-2468-18
28-2468-18

EATON CORPORATION

CUTLER HAMMER

BULB 24V 1.2W
Buy Surplus As Low As
CAN$2.27
IN STOCK!
FLUKE 658341
658341

FLUKE

CONTACT FORMED
Buy Surplus As Low As
CAN$14.35
GENERAL ELECTRIC 080-B01V
080-B01V

GENERAL ELECTRIC

CONTACT BLOCK, SPECTRA SERIES, 1 NC, CONTACT
Buy Surplus As Low As
CAN$16.45
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!