Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-QH10G

800T-QH10G

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-QH10G
ALLEN BRADLEY 800T-QH10G
ALLEN BRADLEY 800T-QH10G 0
ALLEN BRADLEY 800T-QH10G 1
representative photo
click to zoom
Weight: 0.11 kgs
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • 800TQH10G
  • DISCONTINUED BY MANUFACTURER PILOT LIGHT
  • 30.5 MM
  • METAL
  • TYPE 4/13
  • NO GUARDS
  • FULL VOLTAGE
  • NO LAMP TEST OPTION
  • LED
  • FULL VOLTAGE - 120V AC/DC
  • GREEN
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-QH10G
CategoryPilot Devices
SubcategoryPilot Light
Protection RatingMetal, Type 4/13
Finger-Safe GuardsNo Guards
Power Module TypeFull Voltage
Lamp Test OptionsNo Lamp Test Option
VoltageFull Voltage - 120V AC/DC
Lens ColorGreen
Illumination OptionsLED
If you need a specific series relating to 800T-QH10G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$269.15
SKU: 366519
o
Rush Available
2 in CAN
1 in UK

Radwell Packaging (Surplus Alternate Packaging)

CAN$239.24
SKU: 366520
1 in UK

Refurbished (Used, Repaired & Tested)

CAN$194.38
SKU: 366521
o
Rush Available
16 in US
If you need a specific series relating to 800T-QH10G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-FA22
100-FA22

ALLEN BRADLEY

AUXILIARY CONTACT, 2 NO AND 2 NC, FRONT MOUNTING, SCREW TERMINALS, FOR 100-C CONTACTORS
Buy Surplus As Low As
CAN$41.87
IN STOCK!
ALLEN BRADLEY 1756-TBCH
1756-TBCH

ALLEN BRADLEY

REMOVABLE TERMINAL BLOCK, CONTROLLOGIX, CAGE CLAMP, 36 PIN, LOW PROFILE HOUSING, 22-14 AWG SINGLE WI ...
Buy Surplus As Low As
CAN$119.62
IN STOCK!
ALLEN BRADLEY 1756-IF16
1756-IF16

ALLEN BRADLEY

ANALOG INPUT MODULE, CONTROLLOGIX, 16 POINT, CURRENT / VOLTAGE, 16 SINGLE ENDED, 8 DIFFERENTIAL, 4 H ...
Buy Surplus As Low As
CAN$680.34
Repair Yours
CAN$478.80
IN STOCK!
ALLEN BRADLEY 800T-QH10A
800T-QH10A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, PILOT LIGHT, 30.5 MM, METAL, TYPE 4/13, NO GUARDS, FULL VOLTAGE, NO LA ...
Buy Surplus As Low As
CAN$224.29
IN STOCK!
ALLEN BRADLEY 800T-QH10R
800T-QH10R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER PILOT LIGHT, 30.5 MM, METAL, TYPE 4/13, NO GUARDS, FULL VOLTAGE, NO LAM ...
Buy Surplus As Low As
CAN$200.36
IN STOCK!
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
GENERAL ELECTRIC CR104PXL07M
CR104PXL07M

GENERAL ELECTRIC

LENS, AMBER, FOR PUSH TO TEST PUSHBUTTON, OPERATOR
Buy Surplus As Low As
CAN$14.35
IN STOCK!
GENERAL ELECTRIC CR115B4
CR115B4

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTING,2NO, 2NC, 600V
Buy Surplus As Low As
CAN$251.20
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$134.57
IN STOCK!
SIEMENS 52BAJ
52BAJ

SIEMENS

CONTACT BLOCK, 1 NC, 10 AMP, 600 VAC, SCREW TERMINALS, HEAVY DUTY, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$18.60
IN STOCK!
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.45
IN STOCK!
EATON CORPORATION 10250T-C33
10250T-C33

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LENS, RED, PLASTIC, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$16.45
IN STOCK!
EATON CORPORATION 10250TC3N
10250TC3N

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON LENS, 10250T SERIES, YELLOW, BLANK LEGEND
Buy Surplus As Low As
CAN$9.96
IN STOCK!
EATON CORPORATION 10250TC48
10250TC48

EATON CORPORATION

CUTLER HAMMER

LENS, PUSH-PULL, GREEN, 30.5MM, ILLUMINATED, INCANDESCENT, WATER/OILTIGHT
Buy Surplus As Low As
CAN$9.96
IN STOCK!
EATON CORPORATION 10250TFW
10250TFW

EATON CORPORATION

CUTLER HAMMER

LEVER, USED WITH SELECTOR SWITCH, 30.5 MM, HEAVY DUTY, WATERTIGHT, OIL-TIGHT, ILLUMINATED, WHITE, BL ...
Buy Surplus As Low As
CAN$9.96
IN STOCK!
KB ELECTRONICS 9832
9832

KB ELECTRONICS

KNOB & DIAL KIT LARGE, 9832-KNOB AND DIAL KIT - LARGE DIAL PLATE (2.25" X 2.06")
Buy Surplus As Low As
CAN$12.50
IN STOCK!
WESTINGHOUSE PB1A
PB1A

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, STANDARD BLOCK, 30.5MM, 1-NO, SILVER, CLEAR POLYCARBONA ...
Buy Surplus As Low As
CAN$44.86
IN STOCK!
EATON CORPORATION CHSA03
CHSA03

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LIGHTING ARRESTER, TYPE CH, 3 POLE, 3 PHASE, 4 WIRE, 600VAC, LEAD 15IN
Buy Surplus As Low As
CAN$278.12
IN STOCK!
EATON CORPORATION 10250TA95
10250TA95

EATON CORPORATION

CUTLER HAMMER

NUT WRENCH, PANEL MOUNTING TOOL, FOR 10250T PUSHBUTTONS, 30.5 MM, HEAVY DUTY, CSA / UL
Buy Surplus As Low As
CAN$143.54
EATON CORPORATION 10250TB62
10250TB62

EATON CORPORATION

CUTLER HAMMER

NON-ILLUMINATED PUSH-PULL OPERATOR BUTTON, RED, MUSHROOM, 40 MM, WATER/OILTIGHT
Buy Surplus As Low As
CAN$12.00
IN STOCK!