Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-QH13R

800T-QH13R

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-QH13R
ALLEN BRADLEY 800T-QH13R
ALLEN BRADLEY 800T-QH13R
ALLEN BRADLEY 800T-QH13R
representative photo
click to zoom
Weight: 0.45 kgs
Last Value Update: 2024-07-17
Product Description
Warranty

Description

  • 800TQH13R
  • DISCONTINUED BY MANUFACTURER
  • PILOT LIGHT
  • 30.5 MM
  • METAL
  • TYPE 4/13
  • NO GUARDS
  • FULL VOLTAGE
  • NO LAMP TEST OPTION
  • LED
  • FULL VOLTAGE - 130V AC/DC
  • RED
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-QH13R
CategoryPilot Devices
SubcategoryPilot Light
Finger-Safe GuardsNo Guards
Illumination OptionsLED
Lamp Test OptionsNo Lamp Test Option
Lens ColorRed
VoltageFull Voltage - 130V AC/DC
Protection RatingMetal, Type 4/13
Power Module TypeFull Voltage
If you need a specific series relating to 800T-QH13R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$250.36
SKU: 6511758
2 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$217.58
SKU: 6511759
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$196.71
SKU: 6511760
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800T-QH13R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1492-WFB10
1492-WFB10

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE BLOCK, 30 AMP, 800 V, W/O INDICATOR
Buy Surplus As Low As
CAN$46.57
IN STOCK!
ALLEN BRADLEY 1794-IJ2
1794-IJ2

ALLEN BRADLEY

INPUT FREQUENCY MODULE, 2 POINT, HIGH RESOLUTION FREQUENCY, FLEX DISTRIBUTED
Buy Surplus As Low As
CAN$494.76
Repair Yours
CAN$331.20
IN STOCK!
ALLEN BRADLEY 2090-K6CK-D15F
2090-K6CK-D15F

ALLEN BRADLEY

LOW-PROFILE CONNECTOR KIT, 2090 SERIES, KINETIX 6000/600/6500/7000 DRIVES AND LIM MODULES, 15 PIN, F ...
Buy Surplus As Low As
CAN$122.20
IN STOCK!
ALLEN BRADLEY 800T-QH13G
800T-QH13G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER PILOT LIGHT, 30.5 MM, METAL, TYPE 4/13, NO GUARDS, FULL VOLTAGE, NO LAM ...
Buy Surplus As Low As
CAN$196.71
IN STOCK!
ALLEN BRADLEY 800T-QTH13A
800T-QTH13A

ALLEN BRADLEY

LIGHT,PUSH TO TEST PILOT 600V AC MAX 10 AMP MAX
Buy Surplus As Low As
CAN$213.11
EATON CORPORATION E30KR6
E30KR6

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) COLLAR SNAP ON GRAY
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$68.54
IN STOCK!
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.31
IN STOCK!
EATON CORPORATION 86-1440
86-1440

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK 2NC
Buy Surplus As Low As
CAN$31.00
GENERAL ELECTRIC P9B10VN
P9B10VN

GENERAL ELECTRIC

CONTACT BLOCK, 22 MM, 10 AMP, 600 VAC, 1 NO AUX CONTACT, FRONT MOUNT, SCREW TERMINALS, IP20, CEMA, ( ...
Buy Surplus As Low As
CAN$10.73
IN STOCK!
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.86
IN STOCK!
IDEC HW1A-B2-B
HW1A-B2-B

IDEC

CAP, BUTTON, PUSH BUTTON ACCESSORY
Buy New
CAN$0.43
IN STOCK!
SIEMENS 3SB3420-0B
3SB3420-0B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, COMPONENT FOR ENCLOSURE, 22 MM, 10 AMP, 400V, 1 NO, SCR ...
Buy Surplus As Low As
CAN$74.51
IN STOCK!
OMRON B618CX2C20612
B618CX2C20612

OMRON

6.5 MM F1.8 FIXED FOCUS
Buy Surplus As Low As
CAN$332.33
CONTROL METHODS CMLH501
CMLH501

CONTROL METHODS

LENS
Buy Surplus As Low As
CAN$138.59
EATON CORPORATION 10250TB62
10250TB62

EATON CORPORATION

CUTLER HAMMER

NON-ILLUMINATED PUSH-PULL OPERATOR BUTTON, RED, MUSHROOM, 40 MM, WATER/OILTIGHT
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION 10250TC7N
10250TC7N

EATON CORPORATION

CUTLER HAMMER

CAP LENS, PILOT LIGHT, GLASS, RED
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E22MGTA
E22MGTA

EATON CORPORATION

CUTLER HAMMER

SHROUD GUARD, YELLOW, ESTOP, RECTANGULAR, SAFETY
Buy Surplus As Low As
CAN$17.00
IN STOCK!
GENERAL ELECTRIC 080-B01V
080-B01V

GENERAL ELECTRIC

CONTACT BLOCK, SPECTRA SERIES, 1 NC, CONTACT
Buy Surplus As Low As
CAN$16.39
IN STOCK!
EATON CORPORATION 10250T89
10250T89

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE 24VAC TRANSF TYPE FOR PUSH PULL OPER
Buy Surplus As Low As
CAN$123.00
IN STOCK!