Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
ALLEN BRADLEY
 > 
800T-T4T6GXXX

800T-T4T6GXXX

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-T4T6GXXX
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2009-01-01
Product Description
Warranty

Description

  • 800TT4T6GXXX
  • SWITCH
  • TOGGLE 600V AC MAX 10 AMP MAX
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-T4T6GXXX
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific series relating to 800T-T4T6GXXX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$457.55
SKU: 10433671
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$406.71
SKU: 10433672
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$330.45
SKU: 10433673
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800T-T4T6GXXX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-T4T6DDGX
800T-T4T6DDGX

ALLEN BRADLEY

SWITCH,TOGGLE 600V AC MAX 10 AMP MAX
Buy Surplus As Low As
CAN$369.33
ALLEN BRADLEY 800T-T4T7
800T-T4T7

ALLEN BRADLEY

OPERATOR FOR TOGGLE SWITCH
Buy Surplus As Low As
CAN$340.92
EATON CORPORATION E30KR2
E30KR2

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) COLLAR SNAP ON RED
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR104PXL07M
CR104PXL07M

GENERAL ELECTRIC

LENS, AMBER, FOR PUSH TO TEST PUSHBUTTON, OPERATOR
Buy Surplus As Low As
CAN$14.35
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$134.57
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.36
IN STOCK!
GENERAL ELECTRIC P9B10VN
P9B10VN

GENERAL ELECTRIC

CONTACT BLOCK, 22 MM, 10 AMP, 600 VAC, 1 NO AUX CONTACT, FRONT MOUNT, SCREW TERMINALS, IP20, CEMA, ( ...
Buy Surplus As Low As
CAN$10.77
IN STOCK!
IDEC HW1A-B4-R
HW1A-B4-R

IDEC

ACCESSORY, HW SERIES, 22 MM, ROUND BEZEL, ENGRAVABLE LENS, 40 MM MUSHROOM, RED
Buy New
CAN$4.36
IN STOCK!
IDEC HWAQ-113
HWAQ-113

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "LOWER" NAMEPLATE
Buy New
CAN$4.36
EATON CORPORATION 10250TC2N
10250TC2N

EATON CORPORATION

CUTLER HAMMER

INDICATING LENS, 10250T SERIES, 30.5 MM, GREEN, PLASTIC, ROUND, CIRCULAR LENS
Buy Surplus As Low As
CAN$5.95
IN STOCK!
EATON CORPORATION 10250TC48
10250TC48

EATON CORPORATION

CUTLER HAMMER

LENS, PUSH-PULL, GREEN, 30.5MM, ILLUMINATED, INCANDESCENT, WATER/OILTIGHT
Buy Surplus As Low As
CAN$9.96
IN STOCK!
SIEMENS 8WD4358-1XX
8WD4358-1XX

SIEMENS

FURNAS ELECTRIC CO

INCANDESCENT LAMP, 230 V AC, 5 W, BASE BA 15D, ACCESSORY FOR SIGNALING COLUMNS, WITH DIAMETERS 50 MM ...
Buy Surplus As Low As
CAN$13.00
IN STOCK!
HARTING 09060008472
09060008472

HARTING

CONTACT, FEMALE, 0.5-1.5MM, CRIMP, PRODUCT RANGE: DIN 41612 SERIES, CONTACT GENDER: SOCKET, WIRE SIZ ...
Buy Surplus As Low As
CAN$0.49
IN STOCK!
SIEMENS 8UC6-212-1BD22
8UC6-212-1BD22

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, HANDLE ROTARY BLACK KNOB DETACHABLE 8X8MM
Buy Surplus As Low As
CAN$628.01
BALLUFF DLMZBOC596
DLMZBOC596

BALLUFF

LENS
Buy Surplus As Low As
CAN$37.38
CHICAGO MINIATURE 2620B79
2620B79

CHICAGO MINIATURE

LAMP PLUG AMBER 24V 1W
Buy Surplus As Low As
CAN$41.87
IN STOCK!
DIAMOND ELECTRONICS 9068010943
9068010943

DIAMOND ELECTRONICS

LENS
Buy Surplus As Low As
CAN$342.41
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!