Home
 > 
Pilot Devices
 > 
Pushbutton
 > 
ALLEN BRADLEY
 > 
800TC-PB16G

800TC-PB16G

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800TC-PB16G
ALLEN BRADLEY 800TC-PB16G
ALLEN BRADLEY 800TC-PB16G
ALLEN BRADLEY 800TC-PB16G 0
ALLEN BRADLEY 800TC-PB16G 1
ALLEN BRADLEY 800TC-PB16G 2
representative photo
click to zoom
Weight: 0.16 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 800TCPB16G
  • PUSH BUTTON
  • 30.5 MM
  • MOMENTARY CONTACT
  • ILLUMINATED
  • METAL
  • TYPE 4/13
  • GUARDS ON TERMINALS
  • TRANSFORMER
  • EXTENDED HEAD WITHOUT GUARD
  • TRANSFORMER/FULL VOLTAGE - INCANDESCENT
  • TRANSFORMER - 120V AC 50/60 HZ
  • GREEN
  • STANDARD - 1 NO 1 NC
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800TC-PB16G
CategoryPilot Devices
SubcategoryPushbutton
Head TypeExtended Head without Guard
Protection RatingMetal, Type 4/13
Illumination OptionsTransformer/Full Voltage - Incandescent
Contact BlocksStandard - 1 NO 1 NC
Lens ColorGreen
Finger-Safe GuardsGuards on Terminals
Power Module TypeTransformer
VoltageTransformer - 120V AC 50/60 Hz
If you need a specific series relating to 800TC-PB16G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$258.52
SKU: 1164767
1 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$240.80
SKU: 1164768
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$184.66
SKU: 1164769
o
Rush Available
1 in US
If you need a specific series relating to 800TC-PB16G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-A2
800T-A2

ALLEN BRADLEY

PUSH BUTTON, MOMENTARY CONTACT, 30.5 MM NON-ILLUMINATED, METAL, TYPE 4/13, NO GUARDS, FLUSH HEAD, BL ...
Buy Surplus As Low As
CAN$8.86
IN STOCK!
ALLEN BRADLEY 800T-XA
800T-XA

ALLEN BRADLEY

SHALLOW CONTACT BLOCK, 600 VAC MAX, 1 NO/1 NC CONTACTS, FOR USE WITH 800T SERIES 30.5MM UNITS
Buy Surplus As Low As
CAN$22.16
IN STOCK!
ALLEN BRADLEY 800TC-PB16A
800TC-PB16A

ALLEN BRADLEY

PUSH BUTTON, 30.5 MM, MOMENTARY CONTACT, ILLUMINATED, METAL, TYPE 4/13, GUARDS ON TERMINALS, TRANSFO ...
Buy Surplus As Low As
CAN$212.73
ALLEN BRADLEY 800TC-PB16R
800TC-PB16R

ALLEN BRADLEY

PUSH BUTTON, 30.5 MM, MOMENTARY CONTACT, ILLUMINATED, METAL, TYPE 4/13, GUARDS ON TERMINALS, TRANSFO ...
Buy Surplus As Low As
CAN$184.66
BACO CONTROLS Z4
Z4

BACO CONTROLS

LIGHT MODULE AUXILIARY BLOCK 10AMP/380V W/ 1NO/1NC
Buy New
CAN$79.77
IN STOCK!
BREMAS TADB709
TADB709

BREMAS

DISCONTINUED BY MANUFACTURER, LAMP HOLDER, W/OUT LAMP,, 250V, 3W
Buy Surplus As Low As
CAN$33.98
IN STOCK!
GENERAL ELECTRIC CR115B4
CR115B4

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTING,2NO, 2NC, 600V
Buy Surplus As Low As
CAN$248.18
IN STOCK!
SIEMENS 52RB3E2
52RB3E2

SIEMENS

SIEMENS, 52RB3E2, ACCESSORY, MUSHROOM HEAD, 2 1/2IN, RED ,
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC P9PDNVD
P9PDNVD

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR C-2000 PUSH BUTTONS, P9PDNV0 BASE + LAMP, AC/ ...
Buy Surplus As Low As
CAN$72.39
IN STOCK!
GENERAL ELECTRIC 080B11V
080B11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 660 VAC, 1 NO/1 NC
Buy Surplus As Low As
CAN$66.48
IN STOCK!
EATON CORPORATION 10250TA7
10250TA7

EATON CORPORATION

CUTLER HAMMER

PLUG, 10250T SERIES, GREY, HEAVY DUTY, FOR 30.5 MM, JOYSTICK OPERATOR
Buy Surplus As Low As
CAN$20.68
IN STOCK!
EATON CORPORATION 10250TC49
10250TC49

EATON CORPORATION

CUTLER HAMMER

MUSHROOM LENS, BLUE,30.5MM,WATER/OIL TIGHT
Buy Surplus As Low As
CAN$47.00
IN STOCK!
EEC AEG C01B
C01B

EEC AEG

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, RED, 1NC, 230V
Buy Surplus As Low As
CAN$26.59
EEC AEG C10B
C10B

EEC AEG

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6 AMP, 230 V, GREEN, 1 NO
Buy Surplus As Low As
CAN$26.59
SIEMENS 8WD4358-1XX
8WD4358-1XX

SIEMENS

FURNAS ELECTRIC CO

INCANDESCENT LAMP, 230 V AC, 5 W, BASE BA 15D, ACCESSORY FOR SIGNALING COLUMNS, WITH DIAMETERS 50 MM ...
Buy Surplus As Low As
CAN$13.00
IN STOCK!
OMRON E3SR2E41
E3SR2E41

OMRON

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, E3S SERIES, 12 TO 24 VDC, SENSING DISTANCE: 0.1- ...
Buy Surplus As Low As
CAN$325.00
IN STOCK!
BALLUFF DLMZBOC596
DLMZBOC596

BALLUFF

LENS
Buy Surplus As Low As
CAN$36.93
AMPHENOL 9760-16P
9760-16P

AMPHENOL

PLUG, PROTECTION CAP, METAL; ACCESSORY TYPE:DUST CAP; FOR USE WITH:MS3106, MS3108 SIZE 16 PLUG,S; CO ...
Buy Surplus As Low As
CAN$23.64
IN STOCK!
DIAMOND ELECTRONICS 9068010943
9068010943

DIAMOND ELECTRONICS

LENS
Buy Surplus As Low As
CAN$338.29
EATON CORPORATION 10250T59
10250T59

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 1NC SPADE TERMINAL, 30MM
Buy Surplus As Low As
CAN$22.00
IN STOCK!