Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
GUARDMASTER LTD
 > 
440A-A17124

440A-A17124

Manufactured by ALLEN BRADLEY GUARDMASTER LTD

ALLEN BRADLEY 440A-A17124
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2017-10-17
Product Description
Warranty

Description

  • 440AA17124
  • ACCESSORIES
  • INDICATOR
  • CONDUIT PILOT LIGHT
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #440A-A17124
CategoryPilot Devices
SubcategoryPilot Light
If you need a specific series relating to 440A-A17124, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$128.16
SKU: 1008162
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$113.26
SKU: 1008163
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$92.40
SKU: 1008164
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 440A-A17124, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 440A-A17123
440A-A17123

ALLEN BRADLEY

GUARDMASTER LTD

PILOT LIGHT, RED, 1/2IN NPT CONDUIT, BAYONET INSERT
Buy Surplus As Low As
CAN$153.50
IN STOCK!
ALLEN BRADLEY 440A-A19001
440A-A19001

ALLEN BRADLEY

ACCESSORIES, INDICATOR, CONDUIT PILOT LIGHT, AMBER, M20
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ASEA BROWN BOVERI OHBZX47
OHBZX47

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, PISTOL HANDLE BLACK NEMA3R
Buy Surplus As Low As
CAN$283.15
IN STOCK!
SIEMENS 52RA5P3
52RA5P3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, GREEN LENS, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$23.84
IN STOCK!
EAO 31-903.6
31-903.6

EAO

(PRICE/EA) LENS, RECTANGULAR, BLUE; LENS SHAPE:RECTANGULAR; SWITCH LENS COLOUR:BLUE; PRODUCT RANGE:- ...
Buy Surplus As Low As
CAN$4.59
EATON CORPORATION E22B1
E22B1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 600 VAC, 1 NC, FOR 22.5 MM OPERATOR, 1 POLE
Buy Surplus As Low As
CAN$30.52
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.84
IN STOCK!
GENERAL ELECTRIC CR104G12
CR104G12

GENERAL ELECTRIC

GENERAL ELECTRIC, CR104G12, CONTACT BLOCK, 2NO/2NC ,FOR SELECTOR SWITCH, 150V, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$62.59
IN STOCK!
GENERAL ELECTRIC CR104G54
CR104G54

GENERAL ELECTRIC

CAP AMBER COLOR
Buy Surplus As Low As
CAN$10.73
EATON CORPORATION 10250TC48
10250TC48

EATON CORPORATION

CUTLER HAMMER

LENS, PUSH-PULL, GREEN, 30.5MM, ILLUMINATED, INCANDESCENT, WATER/OILTIGHT
Buy Surplus As Low As
CAN$9.96
IN STOCK!
GTE 30110
30110

GTE

SYLVANIA

SYLVANIA, 30110, CAP DOME, TRANSPARENT, RED LENS
Buy Surplus As Low As
CAN$2.63
AMPHENOL 9760-16P
9760-16P

AMPHENOL

PLUG, PROTECTION CAP, METAL; ACCESSORY TYPE:DUST CAP; FOR USE WITH:MS3106, MS3108 SIZE 16 PLUG,S; CO ...
Buy Surplus As Low As
CAN$23.84
IN STOCK!
EATON CORPORATION 10250TB63
10250TB63

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, RED, EMERGENCY STOP, PUSH-PULL, 30.5 MM
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION E22MGTA
E22MGTA

EATON CORPORATION

CUTLER HAMMER

SHROUD GUARD, YELLOW, ESTOP, RECTANGULAR, SAFETY
Buy Surplus As Low As
CAN$17.00
IN STOCK!
GENERAL ELECTRIC 1630
1630

GENERAL ELECTRIC

GE LIGHTING

REPLACEMENT INCANDESCENT BULB, MINIATURE, 6.5 V, 2.75 AMP
Buy Surplus As Low As
CAN$23.84
IN STOCK!
GENERAL ELECTRIC CR104PXL03M
CR104PXL03M

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH LENS AMBER 30MM
Buy Surplus As Low As
CAN$23.84
IN STOCK!
EATON CORPORATION 10250T89
10250T89

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE 24VAC TRANSF TYPE FOR PUSH PULL OPER
Buy Surplus As Low As
CAN$123.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!