Home
 > 
Safety Systems
 > 
Safety Interlock Switch
 > 
ALLEN BRADLEY
 > 
GUARDMASTER LTD
 > 
440K-E33045

440K-E33045

Manufactured by ALLEN BRADLEY GUARDMASTER LTD

ALLEN BRADLEY 440K-E33045
ALLEN BRADLEY 440K-E33045
ALLEN BRADLEY 440K-E33045 0
ALLEN BRADLEY 440K-E33045 1
representative photo
click to zoom
Weight: 0.11 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 440KE33045
  • TONGUE SWITCH
  • CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED
  • BBM PREFERENCE: N/A
  • ACTUATOR: 90 DEGREE
  • MODEL TYPE: NA
  • CONDUIT ENTRY: M16 CONDUIT
  • 1/2 INCH
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #440K-E33045
CategorySafety Systems
SubcategorySafety Interlock Switch
If you need a specific series relating to 440K-E33045, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$104.04
SKU: 348591
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$96.61
SKU: 348592
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$74.31
SKU: 348593
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 440K-E33045, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$185.78
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.41
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1492-EAJ35
1492-EAJ35

ALLEN BRADLEY

END ANCHOR, FOR NORMAL DUTY, DIN RAIL, 8 X 56 X 47MM (0.31 X 2.20 X 1.85 IN), GRAY
Buy Surplus As Low As
CAN$2.97
IN STOCK!
ALLEN BRADLEY 440K-E33040
440K-E33040

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,ELF,NO SPECIAL FEATURES,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY CO ...
Buy Surplus As Low As
CAN$52.02
IN STOCK!
ALLEN BRADLEY 440K-E33046
440K-E33046

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 2 N.C. SAFETY, 2 N.C. SAFETY CONTACTS, NO AUXILLARY CONT ...
Buy Surplus As Low As
CAN$89.17
EATON CORPORATION C360KAL2
C360KAL2

EATON CORPORATION

CUTLER HAMMER

INTERLOCK SWITCH
Buy Surplus As Low As
CAN$43.10
EUCHNER TZ2LE024PGVAB
TZ2LE024PGVAB

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 24 VAC/DC,
Buy Surplus As Low As
CAN$428.04
IN STOCK!
OMRON D4BL-3CRB-A
D4BL-3CRB-A

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY DOOR LOCK SWITCH, ELECTROMAGNETIC VOLTAGE RATING [AC]: 110V, CU ...
Buy Surplus As Low As
CAN$445.87
Repair Yours
CAN$315.04
BANNER ENGINEERING SI-HG80DQD
SI-HG80DQD

BANNER ENGINEERING

HINGE SAFETY INTERLOCK SWITCH, ZINC DIE CAST, INLINE QD, SPDT 1 NC/1 NO, MICRO 4-PIN M12
Buy Surplus As Low As
CAN$266.04
IN STOCK!
ELOBAU 153270AA-15
153270AA-15

ELOBAU

DISCONTINUED BY MANUFACTURER, MACHINE SAFETY SWITCH SENSOR, W/LED, 15 METER CABLE, PLASTIC HOUSING 3 ...
Buy Surplus As Low As
CAN$312.11
Repair Yours
CAN$261.68
OMRON D2D-1001
D2D-1001

OMRON

MICROSWITCH, SPDT-NO, QUICK CONNECT, SOLDER, 16 A, 250 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.59
Repair Yours
CAN$250.00
SCHMERSAL BNS33-11ZG
BNS33-11ZG

SCHMERSAL

NON-CONTACT SAFETY SENSOR, WITH LED, 1 NO & 1 NC, 24VDC, 1 METER CABLE, 101109210
Buy Surplus As Low As
CAN$105.00
IN STOCK!
SCHMERSAL BPS 300
BPS 300

SCHMERSAL

SAFETY SWITCH, ACTUATOR TYPE: MAGNETIC, PLASTIC, WIDTH: 15 MM, LENGTH: 30 MM DIAMETER, IP67
Buy Surplus As Low As
CAN$29.00
IN STOCK!
SCHMERSAL IFL 2-6,5M-10P
IFL 2-6,5M-10P

SCHMERSAL

SENSOR
Buy Surplus As Low As
CAN$114.44
Repair Yours
CAN$250.00
IN STOCK!
SCHMERSAL AZ 16-ZVR
AZ 16-ZVR

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 1NO/1NC, 600 VAC, 10 AMP
Buy Surplus As Low As
CAN$59.45
IN STOCK!
SCHMERSAL AZM-160-B1
AZM-160-B1

SCHMERSAL

UNIVERSAL ACTUATOR, STRAIGHT, FOR SOLENOID INTERLOCK, BLACK, PLASTIC, 4 SCREW MOUNTS
Buy Surplus As Low As
CAN$66.88
SCHMERSAL AZM 170-B6
AZM 170-B6

SCHMERSAL

ACTUATOR KEY, FOR AZM170, 4AMP, 230V
Buy Surplus As Low As
CAN$37.00
IN STOCK!
SICK I200-M0413
I200-M0413

SICK

LOCK, I200 SERIES, MECHANICAL LOCKING, RATED CURRENT 3AMP, 240 VAC, AC-15 / 3A, 24 VDC, DC-13 - 1NO+ ...
Buy Surplus As Low As
CAN$347.78
Repair Yours
CAN$255.15
SICK I110-SA313
I110-SA313

SICK

SAFETY SWITCH, 3AMP 24VAC, 2AMP 24VDC, 5VDC SWITCHING VOLTAGE, 3 N/C, 1 N/O, 12N RETAINING FORCE
Buy Surplus As Low As
CAN$154.57
Repair Yours
CAN$250.00
IN STOCK!
OMRON D4DS-5AFS
D4DS-5AFS

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, SW/2, CONDUIT, 2NC, NEMA TYPE 4, PANEL MOUNT, INDOOR US ...
Buy Surplus As Low As
CAN$173.89