Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
ALLEN BRADLEY
 > 
GUARDMASTER LTD
 > 
440N-G02107

440N-G02107

Manufactured by ALLEN BRADLEY GUARDMASTER LTD

ALLEN BRADLEY 440N-G02107
ALLEN BRADLEY 440N-G02107
ALLEN BRADLEY 440N-G02107 0
ALLEN BRADLEY 440N-G02107 1
representative photo
click to zoom
Weight: 0.51 kgs
Last Value Update: 2023-09-26
Product Description
Warranty

Description

  • 440NG02107
  • DISCONTINUED BY MANUFACTURER 01/31/2014
  • INTERLOCK SWITCH
  • NON CONTACT
  • 2AMP
  • 250VAC
  • IP67
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #440N-G02107
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific series relating to 440N-G02107, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$482.84
SKU: 21041782
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$429.19
SKU: 21041783
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$348.72
SKU: 21041784
o
Rush Available
2 in UK
If you need a specific series relating to 440N-G02107, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 440N-A32114
440N-A32114

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, MAGNETICALLY CODED, MC2, SPARE ACCESSORY
Buy Surplus As Low As
CAN$29.81
ALLEN BRADLEY 440N-S32042
440N-S32042

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, SENSAGUARD, NON-CONTACT, INTERLOCK SWITCHES, SAFETY PRODUCTS
Buy Surplus As Low As
CAN$436.64
Repair Yours
CAN$253.59
IN STOCK!
EATON CORPORATION E30-KLA9
E30-KLA9

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 1NO/1NC, 600 VAC, TWO CIRCUIT, SILVER CONTACT, ...
Buy Surplus As Low As
CAN$128.16
IN STOCK!
EATON CORPORATION E30KT3
E30KT3

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON BOOT, TRANSPARENT, E30 SERIES, FOR STATIONARY MACHINERY AND EQUIPMENT OUTSIDE FACTORY, HE ...
Buy Surplus As Low As
CAN$81.96
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$174.36
IN STOCK!
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.46
IN STOCK!
GENERAL ELECTRIC GE46
GE46

GENERAL ELECTRIC

LIGHT BULB
Buy Surplus As Low As
CAN$1.25
GENERAL ELECTRIC CR104G12
CR104G12

GENERAL ELECTRIC

GENERAL ELECTRIC, CR104G12, CONTACT BLOCK, 2NO/2NC ,FOR SELECTOR SWITCH, 150V, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$62.59
IN STOCK!
GENERAL ELECTRIC 080B11V
080B11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 660 VAC, 1 NO/1 NC
Buy Surplus As Low As
CAN$67.06
IN STOCK!
IDEC HW1A-B2-B
HW1A-B2-B

IDEC

CAP, BUTTON, PUSH BUTTON ACCESSORY
Buy New
CAN$0.43
IN STOCK!
SIEMENS 5ST2156
5ST2156

SIEMENS

DISCONTINUED BY MANUFACTURER 02/02/2018, BUSBAR END CAPS, FOR 3 & 4-PHASE BUSBAR, TOUCH-SAFE
Buy Surplus As Low As
CAN$7.87
IN STOCK!
EEC AEG C01B
C01B

EEC AEG

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, RED, 1NC, 230V
Buy Surplus As Low As
CAN$26.82
EATON CORPORATION 10250TA3
10250TA3

EATON CORPORATION

CUTLER HAMMER

RUBBER BOOT, 30.5MM, FOR EXTENDED HEAD PUSHBUTTON, BLACK
Buy Surplus As Low As
CAN$37.58
IN STOCK!
EATON CORPORATION 10250TB63
10250TB63

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, RED, EMERGENCY STOP, PUSH-PULL, 30.5 MM
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION 10250TC4N
10250TC4N

EATON CORPORATION

CUTLER HAMMER

ILLUMINATED PUSHBUTTON, OPERATOR LENS, BLUE, 30.5MM
Buy Surplus As Low As
CAN$9.96
IN STOCK!
EATON CORPORATION 10250TC9N
10250TC9N

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LENS, ROUND, AMBER; LENS SHAPE:ROUND; SWITCH LENS COLOUR:AMBER; PRODUCT RANGE:30MM PUSHBU ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION 10250T59
10250T59

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 1NC SPADE TERMINAL, 30MM
Buy Surplus As Low As
CAN$22.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!