Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
ALLEN BRADLEY
 > 
GUARDMASTER LTD
 > 
440N-G02156

440N-G02156

Manufactured by ALLEN BRADLEY GUARDMASTER LTD

ALLEN BRADLEY 440N-G02156
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 440NG02156
  • GUARDMASTER 440N NON CONTACT SWITCH
  • FERROGARD
  • 24 V DC
  • 1 A
  • 1 NC SAFETY
  • 1 NO AUX
  • REED
  • CABLE 2 M
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #440N-G02156
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific series relating to 440N-G02156, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$310.23
SKU: 10011580
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$288.07
SKU: 10011581
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$221.59
SKU: 10011582
Call 1.855.752.9393 for Availability
or send us a message
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific series relating to 440N-G02156, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 140-MN-1600
140-MN-1600

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR STARTER, MANUAL, 10-16 AMP, 3 POLE, 690 VAC
Buy Surplus As Low As
CAN$162.50
IN STOCK!
ALLEN BRADLEY 2094-BC04-M03-S
2094-BC04-M03-S

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INTEGRATED AXIS MODULE, KINETIX 6000, 360 / 480 VAC, 28 KW / 42 AMP CO ...
Buy Surplus As Low As
CAN$13,251.11
Repair Yours
CAN$3,588.00
IN STOCK!
ALLEN BRADLEY 2094-BM02-S
2094-BM02-S

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, AXIS MODULE, KINETIX 6000, 00 / 480 VAC, 6.6 KW / 15 AMP INVERTER, WIT ...
Buy Surplus As Low As
CAN$2,644.31
Repair Yours
CAN$1,548.00
IN STOCK!
ALLEN BRADLEY 440N-G02155
440N-G02155

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH,FERROGARD,250V AC, 2A,1 N.C. SAFETY, 1 N.O AUX,REED,STANDARD ACTUATOR,PVC CABLE 4 ...
Buy Surplus As Low As
CAN$236.36
Repair Yours
CAN$251.38
ALLEN BRADLEY 440N-G02157
440N-G02157

ALLEN BRADLEY

GUARDMASTER LTD

NON-CONTACT INTERLOCK SWITCHES, FERROGARD, FRS21 GD2, STAINLESS STEEL HOUSING, 24VDC (1A MAX SWITCHI ...
Buy Surplus As Low As
CAN$236.36
EATON CORPORATION E30KT3
E30KT3

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON BOOT, TRANSPARENT, E30 SERIES, FOR STATIONARY MACHINERY AND EQUIPMENT OUTSIDE FACTORY, HE ...
Buy Surplus As Low As
CAN$81.25
IN STOCK!
SIEMENS 52RA4P9
52RA4P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PLASTIC PILOT LIGHT LENS, OIL TIGHT, AMBER
Buy Surplus As Low As
CAN$10.64
IN STOCK!
IDEC LT1X-08W
LT1X-08W

IDEC

DISCONTINUED BY MANUFACTURER, LIGHT TOWER LENS, WHITE
Buy Surplus As Low As
CAN$33.98
IDEC HWAQ-107
HWAQ-107

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "HAND" NAMEPLATE
Buy New
CAN$4.36
IN STOCK!
IDEC LT1A-0115P
LT1A-0115P

IDEC

KEY SELECTOR SWITCH OPERATOR
Buy New
CAN$107.57
SIEMENS 5ST2156
5ST2156

SIEMENS

DISCONTINUED BY MANUFACTURER 02/02/2018, BUSBAR END CAPS, FOR 3 & 4-PHASE BUSBAR, TOUCH-SAFE
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION 10250TA7
10250TA7

EATON CORPORATION

CUTLER HAMMER

PLUG, 10250T SERIES, GREY, HEAVY DUTY, FOR 30.5 MM, JOYSTICK OPERATOR
Buy Surplus As Low As
CAN$20.68
IN STOCK!
EATON CORPORATION 10250TC48
10250TC48

EATON CORPORATION

CUTLER HAMMER

LENS, PUSH-PULL, GREEN, 30.5MM, ILLUMINATED, INCANDESCENT, WATER/OILTIGHT
Buy Surplus As Low As
CAN$9.96
IN STOCK!
SIEMENS 8WD4358-1XX
8WD4358-1XX

SIEMENS

FURNAS ELECTRIC CO

INCANDESCENT LAMP, 230 V AC, 5 W, BASE BA 15D, ACCESSORY FOR SIGNALING COLUMNS, WITH DIAMETERS 50 MM ...
Buy Surplus As Low As
CAN$13.00
IN STOCK!
SIEMENS 8UC6-212-1BD22
8UC6-212-1BD22

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, HANDLE ROTARY BLACK KNOB DETACHABLE 8X8MM
Buy Surplus As Low As
CAN$620.45
ASEA BROWN BOVERI CBK-CB01
CBK-CB01

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NC, 10 AMP, 690 VAC
Buy Surplus As Low As
CAN$9.41
IN STOCK!
CHICAGO MINIATURE 2620B79
2620B79

CHICAGO MINIATURE

LAMP PLUG AMBER 24V 1W
Buy Surplus As Low As
CAN$41.36
IN STOCK!
CHICAGO MINIATURE 7374
7374

CHICAGO MINIATURE

LAMP, INCANDESCENT, BI PIN, 28V, SUPPLY VOLTAGE:28V, LAMP BASE TYPE:BI-PIN, BULB SIZE:T-1 3/4 (5MM), ...
Buy Surplus As Low As
CAN$2.02
HONEYWELL 001680001
001680001

HONEYWELL

LENS
Buy Surplus As Low As
CAN$57.61
EATON CORPORATION 10250TC9N
10250TC9N

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LENS, ROUND, AMBER; LENS SHAPE:ROUND; SWITCH LENS COLOUR:AMBER; PRODUCT RANGE:30MM PUSHBU ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!