Home
 > 
Sensors & Switches
 > 
Sensor Accessory
 > 
ALLEN BRADLEY
 > 
GUARDMASTER LTD
 > 
440N-Z21S16A

440N-Z21S16A

Manufactured by ALLEN BRADLEY GUARDMASTER LTD

ALLEN BRADLEY 440N-Z21S16A
ALLEN BRADLEY 440N-Z21S16A
ALLEN BRADLEY 440N-Z21S16A 0
ALLEN BRADLEY 440N-Z21S16A 1
representative photo
click to zoom
Weight: 0.26 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 440NZ21S16A
  • NON CONTACT SWITCH
  • SENSAGUARD
  • NO SPECIAL FEATURES
  • 2 N.C. SAFETY
  • 1 N.O AUX
  • SOLID STATE CONTACTS
  • 18MM TARGET
  • STANDARD CODE
  • PVC CABLE 3M
  • PLASTIC
  • 18 MM
  • BARREL
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #440N-Z21S16A
CategorySensors & Switches
SubcategorySensor Accessory
If you need a specific series relating to 440N-Z21S16A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$177.94
SKU: 21041808
5 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$165.97
SKU: 21041809
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$127.10
SKU: 21041810
o
Rush Available
1 in US
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific series relating to 440N-Z21S16A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.91
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$118.13
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1756-TBCH
1756-TBCH

ALLEN BRADLEY

REMOVABLE TERMINAL BLOCK, CONTROLLOGIX, CAGE CLAMP, 36 PIN, LOW PROFILE HOUSING, 22-14 AWG SINGLE WI ...
Buy Surplus As Low As
CAN$119.62
IN STOCK!
ALLEN BRADLEY 440N-Z18USST
440N-Z18USST

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, NON-CONTACT, ACCESSORY, REPLACEMENT, 18 MM, STAINLESS STEEL, SENSAGUARD
Buy Surplus As Low As
CAN$67.29
ALLEN BRADLEY 440N-Z21S16B
440N-Z21S16B

ALLEN BRADLEY

GUARDMASTER LTD

CONTACT SWITCH, SENSAGUARD, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, SOLID STATE CONTACTS, 18M ...
Buy Surplus As Low As
CAN$149.53
AMERICAN AEROSPACE 1004
1004

AMERICAN AEROSPACE

CURRENT SENSOR
Buy Surplus As Low As
CAN$285.59
NEILSEN KULJIAN A200-1
A200-1

NEILSEN KULJIAN

DISCONTINUED BY MANUFACTURER, CURRENT TRANSMITTER, LOOP POWERED AC
Buy Surplus As Low As
CAN$89.72
FANUC A76L-0300-0133#B
A76L-0300-0133#B

FANUC

GE FANUC

ISOLATION AMP, ISOLATION CURRENT SENSING
Buy Surplus As Low As
CAN$659.41
IN STOCK!
AMERICAN AEROSPACE 1003AM15
1003AM15

AMERICAN AEROSPACE

CURRENT SENSOR
Buy Surplus As Low As
CAN$157.00
NEILSEN KULJIAN SD150
SD150

NEILSEN KULJIAN

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR ,SENTRY ,1.5-6 6-40 40-200
Buy Surplus As Low As
CAN$197.37
IN STOCK!
VERIS H-900
H-900

VERIS

HAWKEYE INST INC

SPLIT CORE, FIXED, RANGE: 1.5-200AAC, OUTPUT: N.O., 1.0A@30V
Buy Surplus As Low As
CAN$70.28
IN STOCK!
GENERAL ELECTRIC 50-140014PZAA
50-140014PZAA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SHUNT, 150AMP, 100MV
Buy Surplus As Low As
CAN$52.33
ASEA BROWN BOVERI CS230A2
CS230A2

ASEA BROWN BOVERI

SSAC

CURRENT SENSOR 1AMP MAX 10AMP INRUSH 2BLADE 230VAC
Buy Surplus As Low As
CAN$143.54
ASEA BROWN BOVERI ECSW3LF30HT
ECSW3LF30HT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 24 VDC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, FIXED TR ...
Buy Surplus As Low As
CAN$390.26
ASEA BROWN BOVERI ECSW3MAET
ECSW3MAET

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 24 VDC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTABL ...
Buy Surplus As Low As
CAN$361.85
ASEA BROWN BOVERI ECSW4HAHT
ECSW4HAHT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$390.26
ASEA BROWN BOVERI ECSW4MBGT
ECSW4MBGT

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POI ...
Buy Surplus As Low As
CAN$300.55
Repair Yours
CAN$250.00
ASEA BROWN BOVERI ECSW6HBCT
ECSW6HBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$361.85
ASEA BROWN BOVERI ECSW6MACT
ECSW6MACT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$390.26
ASEA BROWN BOVERI ECS61B
ECS61B

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$248.21