Home
 > 
Sensors & Switches
 > 
Proximity Switch
 > 
ALLEN BRADLEY
 > 
GUARDMASTER LTD
 > 
440N-Z21S17B

440N-Z21S17B

Manufactured by ALLEN BRADLEY GUARDMASTER LTD

ALLEN BRADLEY 440N-Z21S17B
ALLEN BRADLEY 440N-Z21S17B
ALLEN BRADLEY 440N-Z21S17B 0
ALLEN BRADLEY 440N-Z21S17B 1
representative photo
click to zoom
Weight: 0.84 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 440NZ21S17B
  • NON CONTACT SWITCH
  • SENSAGUARD
  • NO SPECIAL FEATURES
  • 2 N.C. SAFETY
  • 1 N.O AUX
  • SOLID STATE CONTACTS
  • 18 MM TARGET
  • STANDARD CODE
  • PVC CABLE 10M
  • STAINLESS STEEL 18MM BARREL
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #440N-Z21S17B
CategorySensors & Switches
SubcategoryProximity Switch
If you need a specific series relating to 440N-Z21S17B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$312.95
SKU: 21041820
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$290.60
SKU: 21041821
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$223.54
SKU: 21041822
Call 1.855.752.9393 for Availability
or send us a message
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific series relating to 440N-Z21S17B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.28
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.73
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1492-EAJ35
1492-EAJ35

ALLEN BRADLEY

END ANCHOR, FOR NORMAL DUTY, DIN RAIL, 8 X 56 X 47MM (0.31 X 2.20 X 1.85 IN), GRAY
Buy Surplus As Low As
CAN$2.98
IN STOCK!
ALLEN BRADLEY 440N-Z21S17A
440N-Z21S17A

ALLEN BRADLEY

GUARDMASTER LTD

NON-CONTACT SWITCH, GUARDMASTER, 18 MM, STAINLESS STEEL, 2 X PNP, 0.2A, MAX SAFETY OUTPUT, 3 M CABLE ...
Buy Surplus As Low As
CAN$208.64
IN STOCK!
ALLEN BRADLEY 440N-Z21S17B-PUR
440N-Z21S17B-PUR

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SENSAGUARD, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, SOLID STATE CONTACTS, ...
Buy Surplus As Low As
CAN$283.15
OMRON SDV-DM2 DC24
SDV-DM2 DC24

OMRON

VOLTAGE SENSOR, DUAL-FUNCTION, OVERVOLTAGE AND UNDERVOLTAGE DETECTION, 0.2 TO 12 V (AC OR DC INPUT), ...
Buy Surplus As Low As
CAN$903.95
LEM LT300-S
LT300-S

LEM

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR MODULE, 300 AMP, RATIO-1:2000, 35 OHMS
Buy Surplus As Low As
CAN$178.83
IN STOCK!
NEILSEN KULJIAN SC250
SC250

NEILSEN KULJIAN

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, SENTRY SC250, CURRENT OPERATED, 0.3/150 AMP, 135 VAC/D ...
Buy Surplus As Low As
CAN$214.60
EATON CORPORATION 5264C10H04
5264C10H04

EATON CORPORATION

CUTLER HAMMER

GROUND FAULT SENSOR, 4-12/12-36AMP, 3.5 - 65 CURRENT RANGE, 3.75 INCH (95.3MM) WINDOW
Buy Surplus As Low As
CAN$953.00
Repair Yours
CAN$791.00
IN STOCK!
ASEA BROWN BOVERI RK671013AA
RK671013AA

ASEA BROWN BOVERI

MODULE RACID OVERCURRENT PROTECTION
Buy Surplus As Low As
CAN$8,002.65
Repair Yours
CAN$5,903.67
LEM LT1000-SI/SP63
LT1000-SI/SP63

LEM

DISCONTINUED BY MANUFACTURER, MODULE CURRENT SENSOR
Buy Surplus As Low As
CAN$371.07
Repair Yours
CAN$266.00
ASEA BROWN BOVERI CS24A6
CS24A6

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$156.48
ASEA BROWN BOVERI ECSW3MBBT
ECSW3MBBT

ASEA BROWN BOVERI

SSAC

WINDOW CURRENT SENSOR, ECSW SERIES, 24 VDC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTABL ...
Buy Surplus As Low As
CAN$360.64
ASEA BROWN BOVERI ECSW4HACT
ECSW4HACT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$360.64
ASEA BROWN BOVERI ECSW4LABT
ECSW4LABT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$360.64
ASEA BROWN BOVERI ECSW4LACT
ECSW4LACT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$332.33
Repair Yours
CAN$250.00
ASEA BROWN BOVERI ECSW4LBDT
ECSW4LBDT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$360.64
ASEA BROWN BOVERI ECSW6MABT
ECSW6MABT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$388.96
ASEA BROWN BOVERI ECSW6MACT
ECSW6MACT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$388.96
ASEA BROWN BOVERI ECSW6MBCT
ECSW6MBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$360.64