440P-CDPB12B

Manufactured by ALLEN BRADLEY GUARDMASTER LTD

ALLEN BRADLEY 440P-CDPB12B
representative photo
click to zoom
Weight: 0.07 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 440PCDPB12B
  • METAL SAFETY LIMIT SWITCH
  • SMALL PLASTIC IEC
  • FULL SWITCH (HEAD AND BODY)
  • TOP PUSH ROD
  • 3 CIRCUITS
  • CONDUIT ENTRY
  • BREAK BEFORE MAKE
  • 1 NO
  • 2 NC
  • STANDARD CONTACTS
  • -25C LOW TEMP LIMIT
  • 65C HIGH TEMP LIMIT
  • SPRING RETURN
  • 22 MM SMALL IEC STYLE MOUNTING
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #440P-CDPB12B
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific series relating to 440P-CDPB12B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$72.39
SKU: 348787
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$67.95
SKU: 348788
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$51.70
SKU: 348789
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 440P-CDPB12B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY W69
W69

ALLEN BRADLEY

OVERLOAD RELAY HEAT ELEMENT, W TYPE, EUTECTIC ALLOY, FOR BULLETIN SERIES 100/500/609/1200, FOR AMP 3 ...
Buy Surplus As Low As
CAN$13.30
IN STOCK!
ALLEN BRADLEY 1762-OW16
1762-OW16

ALLEN BRADLEY

OUTPUT MODULE, 16 POINT, RELAY, MICROLOGIX 1200, CLASS 1, DIVISION 2, 120/240 VAC, 50/60 HZ, 24/125 ...
Buy Surplus As Low As
CAN$190.57
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 100-C43D10
100-C43D10

ALLEN BRADLEY

CONTACTOR, 43 AMP, 3 POLE, 110-120 VAC (50/60 HZ), 1 N/O AUXILIARY CONTACT
Buy Surplus As Low As
CAN$406.99
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440N-S32036
440N-S32036

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, 5MM SENSING, 1 N.O. & 1 N.C., 1 N.O. AUX, REED, STANDARD ACTUATOR, PVC CA ...
Buy Surplus As Low As
CAN$147.73
ALLEN BRADLEY 440P-CSLB12E
440P-CSLB12E

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY LIMIT SWITCH, 22 MM, PLASTIC, SHORT LEVER, 2 N.C., 1 N.O., BBM, 1/2 INCH NPT CONDUIT, RED, OP ...
Buy Surplus As Low As
CAN$93.07
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E30KD130
E30KD130

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, E30 SERIES, 30.5MM, WATERTIGHT/OILTIGHT, TYPE D, START 1/8IN HIGH LETTER SIZE
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION E22B1
E22B1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 600 VAC, 1 NC, FOR 22.5 MM OPERATOR, 1 POLE
Buy Surplus As Low As
CAN$30.25
IN STOCK!
GENERAL ELECTRIC P9PDNVD
P9PDNVD

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR C-2000 PUSH BUTTONS, P9PDNV0 BASE + LAMP, AC/ ...
Buy Surplus As Low As
CAN$72.39
IN STOCK!
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
GENERAL ELECTRIC 080B20V
080B20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10AMP, 660VAC, 2 N.O.
Buy Surplus As Low As
CAN$20.68
EATON CORPORATION 10250TA25
10250TA25

EATON CORPORATION

CUTLER HAMMER

BOOT, 30.5 MM, TRANSPARENT, FOR PUSHBUTTON
Buy Surplus As Low As
CAN$42.00
IN STOCK!
EATON CORPORATION 10250TFW
10250TFW

EATON CORPORATION

CUTLER HAMMER

LEVER, USED WITH SELECTOR SWITCH, 30.5 MM, HEAVY DUTY, WATERTIGHT, OIL-TIGHT, ILLUMINATED, WHITE, BL ...
Buy Surplus As Low As
CAN$9.96
IN STOCK!
HARTING 09060008472
09060008472

HARTING

CONTACT, FEMALE, 0.5-1.5MM, CRIMP, PRODUCT RANGE: DIN 41612 SERIES, CONTACT GENDER: SOCKET, WIRE SIZ ...
Buy Surplus As Low As
CAN$0.49
IN STOCK!
AMPHENOL 9760-16P
9760-16P

AMPHENOL

PLUG, PROTECTION CAP, METAL; ACCESSORY TYPE:DUST CAP; FOR USE WITH:MS3106, MS3108 SIZE 16 PLUG,S; CO ...
Buy Surplus As Low As
CAN$23.64
IN STOCK!
EATON CORPORATION 10250TA3
10250TA3

EATON CORPORATION

CUTLER HAMMER

RUBBER BOOT, 30.5MM, FOR EXTENDED HEAD PUSHBUTTON, BLACK
Buy Surplus As Low As
CAN$37.26
IN STOCK!
EATON CORPORATION 10250TC22
10250TC22

EATON CORPORATION

CUTLER HAMMER

LENS, GREEN, 30.5MM, FOR ILLUMINATED PUSH TO TEST
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION 10250TC8N
10250TC8N

EATON CORPORATION

CUTLER HAMMER

LENS CAP, GREEN, FOR PUSHBUTTON, GLASS, 30.5 MM
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION 10250TJ63
10250TJ63

EATON CORPORATION

CUTLER HAMMER

PUSH-PULL OPERATOR BUTTON, NON-ILLUMINATED, JUMBO MUSHROOM HEAD, RED ACTUATOR, ANODIZED ALUMINUM, 02 ...
Buy Surplus As Low As
CAN$73.00
IN STOCK!
EATON CORPORATION 10250T3C
10250T3C

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 2 N.C., 10250T SERIES, 30.5MM, AMBER
Buy Surplus As Low As
CAN$54.66
IN STOCK!