Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
ALLEN BRADLEY
 > 
PHOTOSWITCH
 > 
13DJ3-1002

13DJ3-1002

Manufactured by ALLEN BRADLEY PHOTOSWITCH

ALLEN BRADLEY 13DJ3-1002
representative photo
click to zoom
Weight: 2.49 kgs
Last Value Update: 2021-10-27
Product Description
Warranty

Description

  • 13DJ31002
  • DISCONTINUED BY MANUFACTURER
  • CONTROL BOX
  • RELAY
  • COIL VOLTAGE115/230VAC
  • DPDT
  • 2NO 2NC
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #13DJ3-1002
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific series relating to 13DJ3-1002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$740.15
SKU: 10698821
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$657.91
SKU: 10698822
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$535.54
SKU: 10698823
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 13DJ3-1002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1392-B075-RH-MC
1392-B075-RH-MC

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, 75AMP, 460VAC
Buy Surplus As Low As
CAN$12,936.19
Repair Yours
CAN$8,396.52
ALLEN BRADLEY 1784-WAB
1784-WAB

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, PROGRAMMING KEYBOARD, FOR TERMINAL DESKTOP, 1784-T
Buy Surplus As Low As
CAN$1,496.75
Repair Yours
CAN$979.59
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.43
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.62
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.46
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.37
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$200.36
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.66
EATON CORPORATION DMM-44/100
DMM-44/100

EATON CORPORATION

COOPER BUSSMANN

FUSE, DMM-B SERIES, 440 MA, FAST ACTING
Buy Surplus As Low As
CAN$74.76
IN STOCK!
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION SC-10
SC-10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 10A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:10A; VOLTAGE RATING VA ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION SC-2
SC-2

EATON CORPORATION

BUSSMANN

SC-2 FUSE, 2A, SC, CLASS G, FAST ACTING, 600V, 2 AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.44
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!