Home
 > 
Panel Accessories
 > 
Enclosure
 > 
ALLEN BRADLEY
 > 
PHOTOSWITCH
 > 
61-3322-3

61-3322-3

Manufactured by ALLEN BRADLEY PHOTOSWITCH

ALLEN BRADLEY 61-3322-3
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2017-10-17
Product Description
Warranty

Description

  • 6133223
  • AB 61-3322-3 PHOTOELECTRIC
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #61-3322-3
CategoryPanel Accessories
SubcategoryEnclosure
If you need a specific series relating to 61-3322-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$146.25
SKU: 337922
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$130.00
SKU: 337923
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$106.36
SKU: 337924
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 61-3322-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 609U-BOB
609U-BOB

ALLEN BRADLEY

STARTER SWITCH, MANUAL, WITH UNDERVOLTAGE PROTECTION, NEMA 1, 460-480 V, 60 HZ, OPEN TYPE, WITHOUT E ...
Buy Surplus As Low As
CAN$559.89
Repair Yours
CAN$364.50
IN STOCK!
ALLEN BRADLEY 61-3519
61-3519

ALLEN BRADLEY

RESISTOR PACKAGE
Buy Surplus As Low As
CAN$44.32
EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
EATON CORPORATION JKS-35
JKS-35

EATON CORPORATION

BUSSMANN

GENERAL PURPOSE FUSE, 600 VAC, 35 AMP, FAST-ACTING, FUSE HOLDER MOUNT, 2-3/8" OAL, 200 (RMS) KA RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
LITTELFUSE FLN-R-6
FLN-R-6

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/O TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCI ...
Buy Surplus As Low As
CAN$19.20
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.20
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRS-20
FRS-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS-K5, TIME DELAY, DUAL ELEMENT, 20AMP, 600VAC, REPLACED BY F ...
Buy Surplus As Low As
CAN$44.32
IN STOCK!
EATON CORPORATION MDL-3-16
MDL-3-16

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, SMALL DIMENSION, SLOW BLO
Buy Surplus As Low As
CAN$13.47
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION S-8301-2
S-8301-2

EATON CORPORATION

BUSSMANN EDISON FUSE

300 VOLT 30 AMP GLASS FUSE BLOCK-2 POLE
Buy Surplus As Low As
CAN$16.25
IN STOCK!
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.20
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!