Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
ALLEN BRADLEY
 > 
PHOTOSWITCH
 > 
8-302

8-302

Manufactured by ALLEN BRADLEY PHOTOSWITCH

ALLEN BRADLEY 8-302
representative photo
click to zoom
Weight: 0.05 kgs
Last Value Update: 2011-12-30
Product Description
Warranty

Description

  • 8302
  • RELAY
  • 22 SERIES 1000
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8-302
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific series relating to 8-302, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$581.20
SKU: 4726044
4 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$503.70
SKU: 4726045
1 in US

Refurbished (Used, Repaired & Tested)

CAN$464.96
SKU: 4726046
o
Rush Available
11 in US
If you need a specific series relating to 8-302, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 8-299
8-299

ALLEN BRADLEY

PHOTOSWITCH

DISCONTINUED BY MANUFACTURER 12/30/2011, RELAY, 5 PIN BASE, PHOTOELECTRIC ACCESSORIES, MODULE, PLUG- ...
Buy Surplus As Low As
CAN$518.61
IN STOCK!
ALLEN BRADLEY 830-A2200
830-A2200

ALLEN BRADLEY

PRESSURE SWITCH 10AMP 60V 2POLE 1/4IN-THREAD
Buy Surplus As Low As
CAN$259.30
Repair Yours
CAN$253.59
IN STOCK!
EATON CORPORATION JKS-35
JKS-35

EATON CORPORATION

BUSSMANN

GENERAL PURPOSE FUSE, 600 VAC, 35 AMP, FAST-ACTING, FUSE HOLDER MOUNT, 2-3/8" OAL, 200 (RMS) KA RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.73
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLN-R-6
FLN-R-6

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/O TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCI ...
Buy Surplus As Low As
CAN$19.37
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.35
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.62
IN STOCK!
EATON CORPORATION FRN-4
FRN-4

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 4 AMP
Buy Surplus As Low As
CAN$2.98
IN STOCK!
EATON CORPORATION FRN-5
FRN-5

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 5 AMP
Buy Surplus As Low As
CAN$2.24
IN STOCK!
EATON CORPORATION FRS-175
FRS-175

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, TIME DELAY, DUAL ELEMENT, 175 AMP, 600 VAC
Buy Surplus As Low As
CAN$223.54
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.69
IN STOCK!
EATON CORPORATION FNQ-30
FNQ-30

EATON CORPORATION

BUSSMANN

FUSETRON, 500 VAC, 30 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT AC K ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION E70S-50
E70S-50

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 50AMP, 700VAC/DC, HIGH SPEED, SEMICONDUCTOR,REPLACED BY FWP-50A
Buy Surplus As Low As
CAN$52.16
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.88
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!