Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
ALLEN BRADLEY
 > 
PHOTOSWITCH
 > 
8-530

8-530

Manufactured by ALLEN BRADLEY PHOTOSWITCH

ALLEN BRADLEY 8-530
representative photo
click to zoom
Weight: 0.09 kgs
Last Value Update: 2024-01-11
Product Description
Warranty

Description

  • 8530
  • RELAY MODULE
  • ACCESSORY
  • SERIES 5000
  • GREEN LINE
  • PLUG-IN OUTPUT
  • DPDT
  • 1/10 HP
  • 5 AMP
  • 120 VAC
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8-530
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific series relating to 8-530, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$254.83
SKU: 374084
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$222.05
SKU: 374085
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$100.59
SKU: 374086
o
Rush Available
2 in US
Alternative Options
More Product Options
Available to Order
If you need a specific series relating to 8-530, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.28
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.73
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1746-IA16
1746-IA16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INPUT MODULE, SLC 500, 16 POINT, 16 INPUTS, DIGITAL, 110-120 VAC, 50/6 ...
Buy Surplus As Low As
CAN$141.57
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 8-485
8-485

ALLEN BRADLEY

RELAY MODULE, PLUG-IN, 5 AMP, 120VAC
Buy Surplus As Low As
CAN$66.76
IN STOCK!
ALLEN BRADLEY 8-590
8-590

ALLEN BRADLEY

PHOTOSWITCH

PLUG IN OUTPUT MODULE, PHOTOELECTRIC ACCESSORY, SERIES 5000, ELECTROMECHANICAL RELAY, SPDT, 2 AMP, 4 ...
Buy Surplus As Low As
CAN$47.69
IN STOCK!
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.73
IN STOCK!
S&C ELECTRIC 134125R4
134125R4

S&C ELECTRIC

FUSE, 80E AMP, 34.5KV, SM-5, STANDARD
Buy Surplus As Low As
CAN$697.44
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$34.28
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.62
IN STOCK!
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.14
EATON CORPORATION FNM-20
FNM-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, TIME DELAY, MIDGET, 20 AMP, VOLTAGE RATING 250VAC, CYLINDRICAL BODY STYLE, FIBERGLASS, PRICE/E ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRS-20
FRS-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS-K5, TIME DELAY, DUAL ELEMENT, 20AMP, 600VAC, REPLACED BY F ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION FNQ-30
FNQ-30

EATON CORPORATION

BUSSMANN

FUSETRON, 500 VAC, 30 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT AC K ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION FWH-500A
FWH-500A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, BLADE, FAST ACTING, VOLTAGE RATING VDC:500 VOLT, VOLTAGE RATING VAC:500 VOLT, FUSE CURRENT:500 ...
Buy Surplus As Low As
CAN$313.00
IN STOCK!