Home
 > 
Panel Accessories
 > 
Panel Accessory
 > 
ALLEN BRADLEY
 > 
PHOTOSWITCH
 > 
871A-TS4-NM1

871A-TS4-NM1

Manufactured by ALLEN BRADLEY PHOTOSWITCH

ALLEN BRADLEY 871A-TS4-NM1
ALLEN BRADLEY 871A-TS4-NM1
ALLEN BRADLEY 871A-TS4-NM1 0
ALLEN BRADLEY 871A-TS4-NM1 1
representative photo
click to zoom
Weight: 0.07 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 871ATS4NM1
  • CONNECTOR
  • PANEL ACCESSORIES
  • 3 PIN
  • MINI
  • MALE (EXTERNAL THREADS)
  • STRAIGHT
  • 6 8MM (0.24 0.31") PG9
  • STANDARD MATERIALS
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #871A-TS4-NM1
CategoryPanel Accessories
SubcategoryPanel Accessory
If you need a specific series relating to 871A-TS4-NM1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$62.05
SKU: 984647
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$57.61
SKU: 984648
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.32
SKU: 984649
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 871A-TS4-NM1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1762-IF4
1762-IF4

ALLEN BRADLEY

ANALOG INPUT MODULE, MICROLOGIX, 4 POINT, ANALOG, 4/20 MA, 5/24 VDC, OPEN STYLE, MOUNTABLE
Buy Surplus As Low As
CAN$413.64
Repair Yours
CAN$454.80
IN STOCK!
ALLEN BRADLEY 100-FA22
100-FA22

ALLEN BRADLEY

AUXILIARY CONTACT, 2 NO AND 2 NC, FRONT MOUNTING, SCREW TERMINALS, FOR 100-C CONTACTORS
Buy Surplus As Low As
CAN$41.36
IN STOCK!
ALLEN BRADLEY 1756-OF8
1756-OF8

ALLEN BRADLEY

OUTPUT MODULE, CONTROLLOGIX, ANALOG, 8 POINT, SINGLE ENDED OUTPUTS, CURRENT AND VOLTAGE
Buy Surplus As Low As
CAN$1,189.20
Repair Yours
CAN$858.00
IN STOCK!
ALLEN BRADLEY 871A-TS4-N3
871A-TS4-N3

ALLEN BRADLEY

M12 DC MICRO CONNECTOR, FEMALE CONNECTOR/SCREW, 4-PIN, PG16 THREAD, STRAIGHT CONFIGURATION
Buy Surplus As Low As
CAN$72.39
IN STOCK!
ALLEN BRADLEY 871A-TS4-NM3
871A-TS4-NM3

ALLEN BRADLEY

CONNECTOR, CABLE CONNECTOR, TERMINAL CHAMBER, MINI, STRAIGHT MALE, EXTERNAL THREADS, 4 PIN, 12-14MM ...
Buy Surplus As Low As
CAN$48.75
EATON CORPORATION SPJ-6B350
SPJ-6B350

EATON CORPORATION

BUSSMANN

FUSE 350AMP 1000V
Buy Surplus As Low As
CAN$286.59
IN STOCK!
EATON CORPORATION FWX-125A
FWX-125A

EATON CORPORATION

BUSSMANN

250 VAC/VDC, 125 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MOUNT, 3-1/8" OAL, 200 (R ...
Buy Surplus As Low As
CAN$145.00
IN STOCK!
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION RES-70
RES-70

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, 70AMP ,600V ,CLASS H ,TIME LAG CHARACTERISTICS
Buy Surplus As Low As
CAN$106.36
IN STOCK!
EATON CORPORATION FRS-R-600
FRS-R-600

EATON CORPORATION

BUSSMANN

FUSETRON, DUAL ELEMENT, TIME DELAY, UL CLASS RK5, 600 AMPS, 600 VOLTS AC, PHYSICAL SIZE: 2.88" X 13. ...
Buy Surplus As Low As
CAN$136.00
IN STOCK!
EATON CORPORATION 170M3716
170M3716

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE,170M TYPE FU, 250AMP, 690/700V, MOUNTING STYLE: STUD, TERMINATION STYLE: BOLT DOWN
Buy Surplus As Low As
CAN$412.16
IN STOCK!
LITTELFUSE 313.001
313.001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE 1AMP 250VAC GLASS TYPE 3AG
Buy Surplus As Low As
CAN$6.20
IN STOCK!
LITTELFUSE FLSR010
FLSR010

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(10)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.26
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$150.68
GENERAL ELECTRIC 9F60LJD506
9F60LJD506

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 170AMP, TYPE EJ-2D, 5.08KV, CURVE 6R
Buy Surplus As Low As
CAN$2,189.31
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!