Home
 > 
Sensors & Switches
 > 
Proximity Switch
 > 
ALLEN BRADLEY
 > 
PHOTOSWITCH
 > 
872L-D40EP40-N4

872L-D40EP40-N4

Manufactured by ALLEN BRADLEY PHOTOSWITCH

ALLEN BRADLEY 872L-D40EP40-N4
ALLEN BRADLEY 872L-D40EP40-N4
ALLEN BRADLEY 872L-D40EP40-N4 0
ALLEN BRADLEY 872L-D40EP40-N4 1
representative photo
click to zoom
Weight: 0.24 kgs
Last Value Update: 2022-01-19
Product Description
Warranty

Description

  • 872LD40EP40N4
  • INDUCTIVE PROX SENSOR
  • LIMIT STYLE INDUCTIVE SENSOR
  • 40 MM
  • DC
  • 40 MM SENSING DISTANCE
  • DC 1 NOC & 1 NCC SOURCING
  • DC MINI QUICK DISCONNECT
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #872L-D40EP40-N4
CategorySensors & Switches
SubcategoryProximity Switch
If you need a specific series relating to 872L-D40EP40-N4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$457.55
SKU: 363065
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$406.71
SKU: 363066
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$330.45
SKU: 363067
Call 1.855.752.9393 for Availability
or send us a message
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific series relating to 872L-D40EP40-N4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 872L-D20EP40-D4
872L-D20EP40-D4

ALLEN BRADLEY

INDUCTIVE PROXIMITY SENSOR, LIMIT STYLE, 40 MM, DC, 20 MM SENSING DISTANCE, DC 1 NOC & 1 NCC SOURCIN ...
Buy Surplus As Low As
CAN$242.96
IN STOCK!
ALLEN BRADLEY 872L-D40EP40-T3
872L-D40EP40-T3

ALLEN BRADLEY

INDUCTIVE PROX SENSOR, LIMIT STYLE INDUCTIVE SENSOR, 40 MM, DC, 40 MM SENSING DISTANCE, DC 1 NOC & 1 ...
Buy Surplus As Low As
CAN$394.75
IN STOCK!
BIN MASTER BBR-1
BBR-1

BIN MASTER

BIN-BOB SENSOR
Buy Surplus As Low As
CAN$1,326.29
Repair Yours
CAN$752.02
IN STOCK!
OMRON SET3A
SET3A

OMRON

CURRENT CONVERTER, SET SERIES, 1-80 AMP, FOR USE WITH:SAO SERIES
Buy Surplus As Low As
CAN$166.24
IN STOCK!
OMRON E3S-AR11-M1J 0.3M
E3S-AR11-M1J 0.3M

OMRON

CONNECTOR 0.3M
Buy Surplus As Low As
CAN$448.61
OMRON E52-THE6D 150/300C
E52-THE6D 150/300C

OMRON

TEMPERATURE SENSOR, 150-300C, THERMISTOR, ELEMENT-INTER-CHANGEABLE THERMISTOR, CLASS 1, SUS304, EXPO ...
Buy Surplus As Low As
CAN$230.35
Repair Yours
CAN$250.00
OMRON E6D-CWZ2C 800P/R
E6D-CWZ2C 800P/R

OMRON

INC,12VDC,OPEN,ABZ PHASE
Buy Surplus As Low As
CAN$2,539.72
NEILSEN KULJIAN SC200-1
SC200-1

NEILSEN KULJIAN

CURRENT SENSOR SENTRY OUTPUT 4-20MA
Buy Surplus As Low As
CAN$89.72
IMTEC 46665M
46665M

IMTEC

SENSOR RIBBON FOR ZEBRA PRINTER
Buy Surplus As Low As
CAN$80.74
R-K ELECTRONICS CJD-120A-5
CJD-120A-5

R-K ELECTRONICS

AC CURRENT SENSING RELAY, 120VAC, 5-SELECTABLE & ADJUSTABLE CURRENT RANGES (2-8A, 6-16A, 9-26A, 16-4 ...
Buy Surplus As Low As
CAN$171.95
ASEA BROWN BOVERI CS120A6
CS120A6

ASEA BROWN BOVERI

SSAC

CURRENT SENSOR 120VAC 1-10AMP INRUSH
Buy Surplus As Low As
CAN$157.00
ASEA BROWN BOVERI CS230A2
CS230A2

ASEA BROWN BOVERI

SSAC

CURRENT SENSOR 1AMP MAX 10AMP INRUSH 2BLADE 230VAC
Buy Surplus As Low As
CAN$143.54
ASEA BROWN BOVERI CS24A2
CS24A2

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$152.52
ASEA BROWN BOVERI ECSW4MBHT
ECSW4MBHT

ASEA BROWN BOVERI

SSAC

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$282.60
ASEA BROWN BOVERI ECSW6LBFT
ECSW6LBFT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$390.26
ASEA BROWN BOVERI ECSW6LBHT
ECSW6LBHT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$361.85
ASEA BROWN BOVERI ECSW6MABT
ECSW6MABT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$390.26
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!