Home
 > 
Cable and Wire
 > 
Industrial Computer Cable
 > 
ALLEN BRADLEY
 > 
PHOTOSWITCH
 > 
889N-F10AFNU-10

889N-F10AFNU-10

Manufactured by ALLEN BRADLEY PHOTOSWITCH

ALLEN BRADLEY 889N-F10AFNU-10
representative photo
click to zoom
Weight: 1.32 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 889NF10AFNU10
  • MINI CABLE
  • FEMALE
  • STRAIGHT (INT THREADS)
  • NO CONNECTOR
  • STANDARD MATERIALS
  • 10 PINS
  • MINI
  • STRAIGHT
  • MALE(INT. THREADS)
  • SAME AS FIRST END
  • PVC CABLE
  • YELLOW
  • 16AWG
  • CABLE - IEC STNDRD COLOR CODE
  • STANDARD
  • 10 M
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #889N-F10AFNU-10
CategoryCable and Wire
SubcategoryIndustrial Computer Cable
If you need a specific series relating to 889N-F10AFNU-10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$444.66
SKU: 1155714
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$413.64
SKU: 1155715
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$317.61
SKU: 1155716
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 889N-F10AFNU-10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 888N-F10AF1-1F
888N-F10AF1-1F

ALLEN BRADLEY

PHOTOSWITCH

RECEPTACLE, MINI, STRAIGHT FEMALE (EXT THREADS), ST F (INT TH) EXCEPT MINI&M23, 10-PIN, 16 AWG PVC, ...
Buy Surplus As Low As
CAN$66.48
ALLEN BRADLEY 889N-F10AFNU-1
889N-F10AFNU-1

ALLEN BRADLEY

PATCHCORD: MINI/MINI PLUS, FEMALE, STRAIGHT, 10-PIN, PVC CABLE, YELLOW, UNSHIELDED, IEC COLOR CODED, ...
Buy Surplus As Low As
CAN$189.09
ALLEN BRADLEY 889N-F10AFNU-15
889N-F10AFNU-15

ALLEN BRADLEY

CORD SET, PATCHCORD, MINI-PLUS, 15 M, YELLOW, 889N SERIES, MINI QD
Buy Surplus As Low As
CAN$460.91
BELDEN 8302-060-500
8302-060-500

BELDEN

(PRICE/SP OF 500) SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 500FT, 300V; CABLE SHIELDING:SHIELDED; NO. ...
Buy Surplus As Low As
CAN$1,926.36
BANNER ENGINEERING SMA91EQD
SMA91EQD

BANNER ENGINEERING

PHOTOELETRIC SENSOR, 912 SERIES, 10 TO 250 VDC, 20 MAMP, 50/60 HZ, 200 FOOT RANGE, INFRARED, 880 NM, ...
Buy Surplus As Low As
CAN$129.00
IN STOCK!
AMPHENOL 137-2099-991
137-2099-991

AMPHENOL

FLAT CABLE 20AWG 3-CONDUCTOR SPECTRA STRIP
Buy Surplus As Low As
CAN$0.28
BANNER ENGINEERING SM2A91RQD
SM2A91RQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, VALU-BEAM, RECEIVER, 60 METER RANGE, 24-250 VAC INPUT, SPST SCR SOLID-STATE 2- ...
Buy Surplus As Low As
CAN$292.50
IN STOCK!
SIEMENS 6ES7393-4AA10-0AA0
6ES7393-4AA10-0AA0

SIEMENS

SIMATIC S7-300, CABLE GUIDE LK 393 FOR F MODULES CONNECTIONS L+ AND M ARE SAFETY-ORIENTED THE TERMIN ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 6GT24911CH20
6GT24911CH20

SIEMENS

CABLE ASM450 SLG 8X PRE MOBY F (2M)
Buy Surplus As Low As
CAN$850.91
OMRON E3Z-L81
E3Z-L81

OMRON

PHOTOELECTRIC SENSOR, 12-24 VDC, PNP DARK-ON/LIGHT-ON SELECTABLE, 1 MS RESPONSE TIME, REFLECTIVE/DIF ...
Buy Surplus As Low As
CAN$263.58
OMRON G79-O500C-475
G79-O500C-475

OMRON

5M CABLE W/2CON (OUTPUT)
Buy Surplus As Low As
CAN$409.20
IN STOCK!
OMRON E2C-X1R5A-5
E2C-X1R5A-5

OMRON

M25,4MMX1.5MCABLEW/PLUG
Buy Surplus As Low As
CAN$321.05
OMRON E2EC-CR5B1 5M
E2EC-CR5B1 5M

OMRON

PROX,3MM,IN LINE AMP,5M CABLE
Buy Surplus As Low As
CAN$240.79
HONEYWELL 51195153-010
51195153-010

HONEYWELL

DROP CABLE COAX 10M RG6 SET
Buy Surplus As Low As
CAN$118.18
OMRON CS1W-CN313
CS1W-CN313

OMRON

EXPANSION CABLE, FOR USE W/ CS1W SERIES, INPUT/OUTPUT BACKPLANES, 0.3 M CABLE LENGTH, (224548)
Buy Surplus As Low As
CAN$200.91
IN STOCK!
OMRON R88A-CAU003S
R88A-CAU003S

OMRON

DISCONTINUED BY MANUFACTURER, POWER CABLE, 3M
Buy Surplus As Low As
CAN$221.59
OMRON R88A-CPW002S
R88A-CPW002S

OMRON

CBL.W/CONNECT FOR GEN.CONTL 2M
Buy Surplus As Low As
CAN$375.23
PYROMATION INC J16-5-502
J16-5-502

PYROMATION INC

STOCK THERMOCOUPLE EXTENSION WIRE,TYPE J,16AWG,SOLID,POLYVINYL STD.,0.111 X 0.188
Buy Surplus As Low As
CAN$1.12
SCHMERSAL M8ST-5M
M8ST-5M

SCHMERSAL

DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, STRAIGHT, QUICK CONNECT, 5M
Buy Surplus As Low As
CAN$66.48
CARLO GAVAZZI CA18CLF08NA
CA18CLF08NA

CARLO GAVAZZI

ELECTROMATIC

PROXIMITY SENSOR, M18, NPN+PNP, 8 MM SENSING RANGE
Buy Surplus As Low As
CAN$195.00
IN STOCK!