Home
 > 
Panel Accessories
 > 
Panel Accessory
 > 
ALLEN BRADLEY
 > 
PHOTOSWITCH
 > 
889V-LA2DBE-5

889V-LA2DBE-5

Manufactured by ALLEN BRADLEY PHOTOSWITCH

ALLEN BRADLEY 889V-LA2DBE-5
ALLEN BRADLEY 889V-LA2DBE-5
ALLEN BRADLEY 889V-LA2DBE-5
ALLEN BRADLEY 889V-LA2DBE-5 0
ALLEN BRADLEY 889V-LA2DBE-5 1
ALLEN BRADLEY 889V-LA2DBE-5 2
representative photo
click to zoom
Weight: 0.29 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 889VLA2DBE5
  • DIN VALVE CABLE
  • DIN VALVE A STYLE
  • 18 MM A STYLE VALVE
  • LED
  • RT ANGLE FEMALE
  • NO SECOND END CONNECTOR
  • 115V
  • DUAL GROUND
  • PVC CABLE
  • BLACK
  • 18AWG
  • 5.0 M
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #889V-LA2DBE-5
CategoryPanel Accessories
SubcategoryPanel Accessory
If you need a specific series relating to 889V-LA2DBE-5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$62.05
SKU: 10542390
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$57.61
SKU: 10542391
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.32
SKU: 10542392
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 889V-LA2DBE-5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 440R-C23137
440R-C23137

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY RELAY, SINGLE FUNCTION, SUPPLY 4W 115VAC 50/60HZ, OUTPUT AC15 250V 6AMP, OUTPUT DC13 24V 3AMP ...
Buy Surplus As Low As
CAN$633.75
Repair Yours
CAN$424.67
IN STOCK!
ALLEN BRADLEY 889V-LA2DBE-2
889V-LA2DBE-2

ALLEN BRADLEY

18 MM A STYLE VALVE,LED, RT ANGLE FEMALE,NO SECOND END CONNECTOR,115V,DUAL GROUND,PVC CABLE, BLACK, ...
Buy Surplus As Low As
CAN$29.55
ALLEN BRADLEY 889V-LA2DRD-10
889V-LA2DRD-10

ALLEN BRADLEY

DIN VALVE CABLE, DIN VALVE A STYLE (18MM), 2 POLE + DUAL GND, BLACK PUR, SURGE SUPPRESSION, 115V, 10 ...
Buy Surplus As Low As
CAN$116.70
EATON CORPORATION FWH-20A14F
FWH-20A14F

EATON CORPORATION

BUSSMANN

FUSE, FWH 20 AMP, 500 V, SEMICONDUCTOR, FERRULE STYLE, HIGH SPEED, 14X51 MM SIZE, 45-62 HZ
Buy Surplus As Low As
CAN$42.00
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION LPJ-225SP
LPJ-225SP

EATON CORPORATION

BUSSMANN

FUSE / TIME DELAY, GENERAL PURPOSE, 7-1/8 INCH OAL, 2 INCH DIAMETER, 100 AT DC / 300 AT AC (RMS) KA ...
Buy Surplus As Low As
CAN$162.00
IN STOCK!
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
GENERAL ELECTRIC THAUX64D
THAUX64D

GENERAL ELECTRIC

AUXILIARY CONTACT KIT, 60 - 200 AMP, OPEN BEFORE SWITCH BLADES
Buy Surplus As Low As
CAN$228.95
IN STOCK!
FUJI ELECTRIC 4NK0AE
4NK0AE

FUJI ELECTRIC

THERMAL OVERLOAD RELAY, ORANGE LINE, 1NO + 1NC ALARM CONTACT, MANUAL TRIP, OPEN PHASE PROTECTION, OP ...
Buy Surplus As Low As
CAN$31.02
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$33.98
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.11
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$33.98
GENERAL ELECTRIC 9F60LJD506
9F60LJD506

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 170AMP, TYPE EJ-2D, 5.08KV, CURVE 6R
Buy Surplus As Low As
CAN$2,189.31
IN STOCK!
WESTINGHOUSE 1392538
1392538

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$441.70
WESTINGHOUSE 15HLE200E
15HLE200E

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,081.36
Repair Yours
CAN$799.81
EATON CORPORATION BBS-1
BBS-1

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FAST-ACTING, UL LISTED, 13/32 X 1-3/8 INCH, IR AC 10 KA, 1 AMP, 600 VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION FRS-15
FRS-15

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS K5, TIME DELAY, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$10.46
IN STOCK!
EATON CORPORATION MDL-3-16
MDL-3-16

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, SMALL DIMENSION, SLOW BLO
Buy Surplus As Low As
CAN$13.47
IN STOCK!
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.20
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61