Home
 > 
Panel Accessories
 > 
Panel Accessory
 > 
ALLEN BRADLEY
 > 
PHOTOSWITCH
 > 
889V-LD2DBE-5

889V-LD2DBE-5

Manufactured by ALLEN BRADLEY PHOTOSWITCH

ALLEN BRADLEY 889V-LD2DBE-5
ALLEN BRADLEY 889V-LD2DBE-5
ALLEN BRADLEY 889V-LD2DBE-5 0
ALLEN BRADLEY 889V-LD2DBE-5 1
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 889VLD2DBE5
  • DIN VALVE CABLE
  • DIN VALVE A STYLE (18MM)
  • 18 MM A STYLE VALVE
  • LED
  • RT ANGLE FEMALE
  • NO SECOND END CONNECTOR
  • 24V
  • DUAL GROUND
  • PVC CABLE
  • BLACK
  • 18AWG
  • 5.0 M
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #889V-LD2DBE-5
CategoryPanel Accessories
SubcategoryPanel Accessory
If you need a specific series relating to 889V-LD2DBE-5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$62.59
SKU: 10542414
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$58.12
SKU: 10542415
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.71
SKU: 10542416
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 889V-LD2DBE-5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-FA22
100-FA22

ALLEN BRADLEY

AUXILIARY CONTACT, 2 NO AND 2 NC, FRONT MOUNTING, SCREW TERMINALS, FOR 100-C CONTACTORS
Buy Surplus As Low As
CAN$41.73
IN STOCK!
ALLEN BRADLEY 1756-OF8
1756-OF8

ALLEN BRADLEY

OUTPUT MODULE, CONTROLLOGIX, ANALOG, 8 POINT, SINGLE ENDED OUTPUTS, CURRENT AND VOLTAGE
Buy Surplus As Low As
CAN$1,199.65
Repair Yours
CAN$858.00
IN STOCK!
ALLEN BRADLEY 1756-TBCH
1756-TBCH

ALLEN BRADLEY

REMOVABLE TERMINAL BLOCK, CONTROLLOGIX, CAGE CLAMP, 36 PIN, LOW PROFILE HOUSING, 22-14 AWG SINGLE WI ...
Buy Surplus As Low As
CAN$125.18
IN STOCK!
ALLEN BRADLEY 889V-LD2DBE-2
889V-LD2DBE-2

ALLEN BRADLEY

DIN VALVE CABLE, DIN VALVE A STYLE (18MM), 2 POLE + DUAL GND, BLACK PVC, SURGE SUPPRESSION, 24V, 2M
Buy Surplus As Low As
CAN$29.81
ALLEN BRADLEY 889V-LD2DRD-10
889V-LD2DRD-10

ALLEN BRADLEY

DIN VALVE CABLE, DIN VALVE A STYLE (18MM), 2 POLE + DUAL GND, BLACK PUR, SURGE SUPPRESSION, 24V, 10M
Buy Surplus As Low As
CAN$113.26
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION LPJ-225SP
LPJ-225SP

EATON CORPORATION

BUSSMANN

FUSE / TIME DELAY, GENERAL PURPOSE, 7-1/8 INCH OAL, 2 INCH DIAMETER, 100 AT DC / 300 AT AC (RMS) KA ...
Buy Surplus As Low As
CAN$162.00
IN STOCK!
EATON CORPORATION MDL-6-1/4
MDL-6-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, MINIATURE FUSE, TIME DELAY, 200 AMPS MAX, 250 VAC MAX VOLTAGE, GLASS
Buy Surplus As Low As
CAN$4.87
IN STOCK!
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$6.00
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.45
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.75
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,609.43
IN STOCK!
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.37
EATON CORPORATION FRN-20
FRN-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 20 AMP
Buy Surplus As Low As
CAN$2.09
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION PCC-3
PCC-3

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 3 A, 250 VAC, PC-TRON SERIES, FAST ACTING, RADIAL LE ...
Buy Surplus As Low As
CAN$25.33
IN STOCK!
EATON CORPORATION 06CIF06
06CIF06

EATON CORPORATION

BUSSMANN FUSETRON

FUSE JDL30
Buy Surplus As Low As
CAN$35.77